Polyphenyl ether (PPE) / Ether Rust and Corrosion Inhibiting Fluids

3 Results
High-Temperature Radiation-Resistant Base Fluid -- Santolube® OS-105
from SantoLubes LLC

SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]

  • Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative
  • Type: Base / Process Oil
  • Use Temperature: -40 to 482
Grease -- Molykote® HP-300
from Dupont Molykote

Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 2
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 2