Solid Lubricant / Dry Film Rust and Corrosion Inhibiting Fluids
from Everlube Products
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 220 is also an... [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.9946
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -100 to 250
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1
- Functions: Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Petroleum or Mineral Oil; Water Soluble / Emulsion
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1.1
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: 20 to 120
from Walter Surface Technologies
SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]
- Type: Solid or Dry Film Lubricant
- Features: Aerosol, Sprayable or Misting; Water Displacement
- Functions: Corrosion Inhibiting or Rust Preventative
from Unique Technologies Associates
This product is generally used in applications requiring higher speed, quieter and smoother operation. It is generally not used in sub-zero applications or in applications where contaminates could migrate into the bearing. Useable temperature range: +32F up to +250F. This bearing will have a tacky... [See More]
- Type: Solid or Dry Film Lubricant
- Use Temperature: 32 to 250
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Graphite
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of... [See More]
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.9000
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: 750
from Dupont Molykote
Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]
- Type: Solid or Dry Film Lubricant; Anti-Friction Coating
- Specific Gravity: 1.06
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -328 to 590
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.8300
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
from Dupont Molykote
Heat-curing dry film lubricant. Applications. For metal/metal combinations with slow to moderately fast movements and moderate to high loads. Suitable for highly stressed sliding areas with low sliding speeds, oscillating movements or intermittent operations. For permanent lubrication at high... [See More]
- Type: Solid or Dry Film Lubricant; Anti-Friction Coating
- Specific Gravity: 1.17
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -94 to 572
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield... [See More]
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.02
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: 750
from Dupont Molykote
Solid lubricant paste for bolted metal joints; contains no lead or nickel. Applications. Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects, and which, after assembling and the initial operation, have to be re-tightened or disconnected. In order to... [See More]
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1.26
- Functions: Corrosion Inhibiting or Rust Preventative
- Use Temperature: -22 to 1202
from McGee Industries, Inc. / McLube Division
MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and works equally... [See More]
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.32
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: 550
from Dupont Molykote
High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]
- Type: Micro-dispersion; Solid or Dry Film Lubricant; Electrically Conductive
- Specific Gravity: 1.4
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -22 to 2012
from McGee Industries, Inc. / McLube Division
McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550 °F. McLube 1725L will protect molds in storage from corrosion. This product is... [See More]
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.7800
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: 550