Specialty / Other Rust and Corrosion Inhibiting Fluids

38 Results
Krytox™ High-Vacuum Grease -- LVP
from Krytox™ Performance Lubricants

Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]

  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.94
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
H2O Corrosion Control Spray -- H2OCC08RF
from H2O Control Products, Inc.

Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]

  • Type: Corrosion Control
  • Dielectric Strength: 30000
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Composition / Chemistry: Straight Oil (Non-soluble)
Anti-Friction Coating -- Molykote® 3402-C
from Dupont Molykote

Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]

  • Type: Solid or Dry Film Lubricant; Anti-Friction Coating
  • Specific Gravity: 1.06
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -328 to 590
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Type: Air Compressor & Industrial Oil
  • Specific Gravity: 0.8500
  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 455
Synthetic Lubricant -- CIMTECH® GL2020C
from CIMCOOL

CIMTECH ® GL 2020C is a synthetic metalworking fluid recommended for glass grinding, polishing and mirror applications. [See More]

  • Type: Glass Grinding Fluid
  • Specific Gravity: 1.04
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Grinding Fluid
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Polyphenyl Ether Vacuum and High-Temperature Fluid -- Santovac® 5
from SantoLubes LLC

SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
  • Flash Point: 550
Penetrating Oil -- 6030
from Aervoe Industries Incorporated

Displaces moisture, formulated with low surface tension [See More]

  • Functions: Corrosion Inhibiting or Rust Preventative
  • Use Temperature: 40 to 110
  • Specific Gravity: 0.7000
  • Flash Point: ? to 160
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
Anti-Friction Coating -- Molykote® 7409
from Dupont Molykote

Heat cure coating for high loads with good corrosion protection and very good chemicals resistance. MOLYKOTE ® 7409 Bonded Lubricantis a dispersion of solid lubricants in an organic resin-solvent system. When applied to metal surfaces it forms an extremely adherent, dry film with excellent... [See More]

  • Type: Micro-dispersion; Anti-Friction Coating
  • Specific Gravity: 1.1
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -94 to 716
Air Hammer Oil -- Premium Rock Drill Oil
from Royal Purple, Ltd.

Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]

  • Type: Prevents Metal-to-Metal Contact
  • Specific Gravity: 0.8735 to 0.8855
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 410 to 430
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
Grease -- Molykote® HP-300
from Dupont Molykote

Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 2
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -85 to 482
Air Mist Lubricant: Synmist® -- ISO Grade: 32
from Royal Purple, Ltd.

Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]

  • Type: Air Mist Lubricant
  • Flash Point: 455
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Type: Grease / Gel
  • Specific Gravity: 2
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -4 to 482
Assembly Lubricant: Max-Tuff®
from Royal Purple, Ltd.

Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]

  • Type: Assembly Lube
  • Flash Point: 335
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
Solid Lubricant Paste -- Molykote® HSC
from Dupont Molykote

High temperature copper thread paste. Solid lubricant paste; contains no lead or nickel. Applications. For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with... [See More]

  • Type: Micro-dispersion; Solid or Dry Film Lubricant; Electrically Conductive
  • Specific Gravity: 1.4
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -22 to 2012
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Type: Para-Synthetic Lubricant
  • Flash Point: 385
  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Type: Synthetic Oil
  • Flash Point: 400
  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Purolec®
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
Gear and Bearing Oil: Thermyl-Glyde® -- ISO Grade: 460
from Royal Purple, Ltd.

High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]

  • Type: Severe Service Gear Oils
  • Flash Point: 410
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Fully Synthetic, Dynaglyde®
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -35 to 450
Hydrocarbon Gas Compressor Oil: NGL-NS™ -- ISO Grade: 100
from Royal Purple, Ltd.

NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]

  • Type: Hydrocarbon Gas Compressor Oil
  • Flash Point: 400
  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Ashless, Synthetic Molecules
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -80 to 500
Max EZ® -- Power Steering Fluid
from Royal Purple, Ltd.

Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]

  • Type: Power Steering Fluid
  • Specific Gravity: 0.8600
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 400
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -80 to 500
Reciprocating Air Compressor Oil: Synfilm® Recip
from Royal Purple, Ltd.

Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating... [See More]

  • Type: Air Compressor Oil
  • Specific Gravity: 0.9450
  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 495
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -80 to 500
Reciprocating Air Compressor Oil: Synfilm® Recip -- ISO Grade: 68
from Royal Purple, Ltd.

Synfilm ® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm ® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and... [See More]

  • Type: Reciprocating Air Compressor Oil
  • Specific Gravity: 0.9450
  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Flash Point: 495
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -80 to 500
Royal Purple® Motor Oil -- SAE Grade: 5W20
from Royal Purple, Ltd.

Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]

  • Type: High Performance Engine Oil
  • Flash Point: 455
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
Magnalube-GX 35 Lb. Pail -- MGX35LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -80 to 500
Synthetic Gear Oil: Max-Gear® -- SAE Grade 75W90
from Royal Purple, Ltd.

Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]

  • Type: High Performance Gear Oil
  • Flash Point: 370
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®
Magnalube-GX 400 Lb. Drum -- MGX400LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Use Temperature: -80 to 500
Synthetic Slide/Way lubricantSynway® -- ISO Grade: 32
from Royal Purple, Ltd.

Synway ® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway ® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature... [See More]

  • Type: Slide & Way Lubricant
  • Specific Gravity: 0.8660
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 400