Automotive / Transportation Rust and Corrosion Inhibiting Fluids

38 Results
Electrolube ® CTG Contact Thermal Grease
from MacDermid Alpha Electronics Solutions

Product Overview. Electrolube ® Contact Treatment Grease (CTG) offers excellent electrical and mechanical properties for the demanding conditions of today ’s automotive and domestic equipment industries. Specifically formulated to lubricate a variety of electrical switches and contacts,... [See More]

  • Industry Applications: Automotive or Transportation; Electrical / Electronic
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
Air Dry PTFE Solid Film Lubricant -- Lubri-Bond®320S
from Everlube Products

Lubri-Bond 320S is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating was specially developed for the railroad industry. It provides very good corrosion resistance and performs best in lighter load carrying applications. Lubri-Bond 320S is also an excellent... [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.8508
Mobil Delvac MX™
from Mobil Industrial Lubricants

High-performance diesel engine oil. Mobil Delvac MX is a high-performance diesel engine oil that helps extend engine life in severe on- and off-highway applications. Mobil Delvac MX meets or exceeds the API CI-4 PLUS service category. Mobil Delvac MX also meets or exceeds the API SL specification... [See More]

  • Industry Applications: Automotive or Transportation
  • Specific Gravity: 0.8790
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 446
Krytox™ Tire Mold Grade Grease -- TM7
from Krytox™ Performance Lubricants

Krytox ™ TM7, TM7S, and TM100 greases are specifically designed for the lubrication of segmented molds, both electrically and steam-heated, in the vulcanization process of rubber tire manufacturing. These lubricants eliminate carbon residue buildup on the molds associated with hydrocarbon and... [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 2
Anti-Fretting Grease -- Molykote® G-407
from Dupont Molykote

Anti-Fretting Grease. Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS. Automotive brake caliper mounting pin lubrication. Lubricant for metal/metal pairings. FEATURES. Wide Service Temperature Range (-40 ° C to +150 °C). Resistant to Oxidation [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 1
Chain Lubricant: Max -Chain®
from Royal Purple, Ltd.

Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments and... [See More]

  • Industry Applications: Automotive or Transportation
  • Use Temperature: ? to 400
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other
Coolants -- Delo XLI
from Chevron Lubricants

Delo XLI is a low-toxicity, environmentally friendly inhibitor concentrate that provides extended life corrosion protection in aqueous solutions for all engines metals, including iron, steel, brass, copper and solder alloys. Unlike conventional corrosion inhibitors that must be replenished on a... [See More]

  • Industry Applications: Automotive or Transportation; Internal Combustion Engines
  • Functions: Corrosion Inhibiting or Rust Preventative
Semi-Synthetic Lubricant -- CIMSTAR® 3800 Semi-Synthetic
from CIMCOOL

CIMSTAR ® 3800 is designed for general machining of automotive aluminum parts. It is also recommended for general-purpose aluminum wheel machining on cast and wrought aluminum alloys. [See More]

  • Industry Applications: Automotive or Transportation
  • Specific Gravity: 1.03
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Grinding Fluid
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
Dry Moly Lubricant -- 6080
from Aervoe Industries Incorporated

Quick dry, pressures up to 100,000 psi, for assembly & break in lubricating [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.7300
Water-Displacing Rust Preventive -- Metal Guard® 560
from Hubbard-Hall Inc.

DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]

  • Industry Applications: Automotive or Transportation; Internal Combustion Engines
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.8390
Mobil Delvac™ 1300 Super
from Mobil Industrial Lubricants

High performance diesel engine oils. Mobil Delvac 1300 Super oils are extra-high-performance diesel engine oils that help extend engine life in some of the most severe on- and off-highway applications while delivering excellent performance. We recommend Mobil Delvac 1300 Super engine oils... [See More]

  • Industry Applications: Automotive or Transportation
  • Specific Gravity: 0.8690 to 0.8760
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 446 to 457
Anti-Friction Coating -- Molykote® 3402-C
from Dupont Molykote

Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Solid or Dry Film Lubricant; Anti-Friction Coating
  • Specific Gravity: 1.06
Four Cycle Natural Gas Engine Oil: Quadrex® -- SAE Grade: 30
from Royal Purple, Ltd.

Quadrex ® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex ® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing life, prevents piston seizing and scuffing and keeps engines clean. Quadrex ® is... [See More]

  • Industry Applications: Automotive or Transportation; Internal Combustion Engines
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: 4-Cycle Natural Gas Engine Oil
  • Flash Point: 160 to 460
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
Mobil Delvac™ Xtreme Grease
from Mobil Industrial Lubricants

Premium lithium complex grease. Mobil Delvac Xtreme Service Grease is a high performance extreme pressure grease designed for use in heavy-duty trucks, contractor and mining vehicles. It has extraordinary adhesion, structural stability and resistance to water, and is formulated to provide good... [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
  • Composition / Chemistry: Lithium Complex or Soap Thickener
Grease -- Molykote® 44MA
from Dupont Molykote

A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]

  • Industry Applications: Automotive or Transportation; Electrical / Electronic
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Type: Grease / Gel
  • Use Temperature: -40 to 399
Max EZ® -- Power Steering Fluid
from Royal Purple, Ltd.

Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Power Steering Fluid
  • Specific Gravity: 0.8600
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
Mobil Pegasus™ 1005
from Mobil Industrial Lubricants

Take your gas engines to new heights with Mobil Pegasus 1005, the breakthrough lubricant designed to help keep your modern natural gas engine performing reliably and cost effectively. Durable performance. Mobil Pegasus 1005 has been designed to provide outstanding protection for today ’s... [See More]

  • Industry Applications: Automotive or Transportation; Internal Combustion Engines
  • Flash Point: 477
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Straight Oil (Non-soluble)
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Industry Applications: Automotive or Transportation; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 2
Royal Purple® Motor Oil -- SAE Grade: 5W20
from Royal Purple, Ltd.

Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]

  • Industry Applications: Automotive or Transportation; Internal Combustion Engines
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: High Performance Engine Oil
  • Flash Point: 455
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
Mobilgrease XHP™ 460 Series -- 462 Moly
from Mobil Industrial Lubricants

Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance. Mobilgrease XHP 460 greases are state-of-the-art products... [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
Grease -- Molykote® PG-54
from Dupont Molykote

Silicone grease with solid lubricants. APPLICATIONS. Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains. Sealing rings, sliding tracks and switches. Flexible control cables. Which are typically found in: Bowden cable control... [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.02
Synthetic Gear Oil: Max-Gear® -- SAE Grade 75W90
from Royal Purple, Ltd.

Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]

  • Industry Applications: Automotive or Transportation; Mil-Spec or Military
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: High Performance Gear Oil
  • Flash Point: 370
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
Mobilube™ HD Plus
from Mobil Industrial Lubricants

An extra high-performance commercial gear oil. Mobilube HD Plus is an extra high-performance gear lubricant formulated from select base oils and an advanced additive system. It can be used for on-highway light- and heavy-duty trucks, buses, vans and cars. It provides excellent chemical and thermal... [See More]

  • Industry Applications: Automotive or Transportation
  • Specific Gravity: 0.8950
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 410
High Performance Grease -- Molykote® Longterm 2
from Dupont Molykote

Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads. APPLICATIONS. Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and forklift trucks. [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 0.9000
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
High Temperature Bearing Grease -- Molykote® G-6000
from Dupont Molykote

High performance bearing grease for use at extreme high temperatures. Molykote ® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers excellent low temperature behavior. Due to the polyurea thickener it is also very stable to... [See More]

  • Industry Applications: Automotive or Transportation; Electrical / Electronic
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Type: Grease / Gel
  • Use Temperature: -40 to 392
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
High Temperature Copper Paste -- Molykote® Cu-7439
from Dupont Molykote

High Temperature Copper Paste. Copper paste for components subjected to high temperatures, high pressures and corrosive influences. Molykote ® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high temperatures and corrosive environments. The paste exhibits... [See More]

  • Industry Applications: Automotive or Transportation; Marine
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 0.9900
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Specific Gravity: 1.07 to ?
Low Friction Silicone Compound -- Molykote® G-807
from Dupont Molykote

Silicone grease for brake caliper pins and ball joints. Molykote ® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance and low... [See More]

  • Industry Applications: Automotive or Transportation
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.15
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?
Metal Protector Plus Wax Solution
from Dupont Molykote

Corrosion protection coating. Applications. Corrosion protection for metal parts which have to be stored or transported. Features. Long-term corrosion protection. Transparent coating. Low coefficient of friction [See More]

  • Industry Applications: Aerospace; Automotive or Transportation
  • Specific Gravity: 0.8400
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Flash Point: 82
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Industry Applications: Aerospace; Automotive or Transportation; Internal Combustion Engines; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Specific Gravity: 0.9000 to ?