Compressors / Piston Pumps Rust and Corrosion Inhibiting Fluids

29 Results
Kaeser Spare Parts
from Kaeser Compressors, Inc.

Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic
Air Dry PTFE Solid Film Lubricant -- Lubri-Bond®320R
from Everlube Products

Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 320R is... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Specific Gravity: 0.8987
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -100 to 250
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Specific Gravity: 0.8500
  • Type: Air Compressor & Industrial Oil
  • Flash Point: 455
Turbine Oils -- Regal® R&O
from Chevron Lubricants

Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R &O type oils. Multifunctional characteristics may allow for reduced inventory and operating costs. [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Features: Turbines
  • Industry Applications: Marine
Industrial Compressor Oil
from Phillips 66 Lubricants

Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides compressor oil so you can get the job done. [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 220 to 545
  • Specific Gravity: 0.8540 to 1.04
  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
Industrial Pump Oil -- Series 100
from General Pump

General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures. General Industrial Oil possesses a high natural viscosity index. This means more constant... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Industry Applications: Process Equipment, Tanks, Reactor or Lines
  • Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
  • Grade / Approvals: SAE-30W
Process Gas Oil -- Molykote® L-0268
from Dupont Molykote

Chemically inert hydrotreated mineral oil lubricant with improved lubricity, defoaming and anti-corrosion characteristics suitable for use in rotary compressors where gases such as HCl and methyl chloride are present. [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 420
  • Specific Gravity: 0.8480
  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Mobil Rarus SHC™1020 Series -- 1024
from Mobil Industrial Lubricants

Mobil Rarus SHC 1020 Series oil is intended primarily for the lubrication of severe-duty rotary screw and vane air compressors. These outstanding synthetic lubricants are particularly suited for severe service where mineral oil-based products are not meeting expectations. They are formulated with... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Flash Point: 473
  • Grade / Approvals: ISO 32
Bio Food Grade GP Lubricant -- ISO 10
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 295
  • Specific Gravity: 0.8400
  • Composition / Chemistry: Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
High-Temperature Radiation-Resistant Base Fluid -- Santolube® OS-105
from SantoLubes LLC

SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -40 to 482
  • Type: Base / Process Oil
  • Flash Point: 510
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 385
  • Type: Para-Synthetic Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
Industrial Pump Oil -- Series 220
from General Pump

General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index. This means more... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Industry Applications: Process Equipment, Tanks, Reactor or Lines
  • Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
Mobil Rarus™ 800 Series -- 824
from Mobil Industrial Lubricants

Mobil Rarus 800 Series air compressor lubricants are intended primarily for the lubrication of severe-duty reciprocating air compressors but are not recommended for air compressors used in breathing-air applications. They are engineered to meet or exceed the stringent requirements of the major... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic
  • Flash Point: 471
  • Grade / Approvals: ISO 32
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 400
  • Type: Synthetic Oil
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Purolec®
Packing Lubricant
from General Pump

General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and shows... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Use Temperature: -40 to 400
  • Specific Gravity: 1
  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Mobilgear™ 600 XP Series -- 68
from Mobil Industrial Lubricants

Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties. The Mobilgear 600 XP Series is intended for use in... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
  • Flash Point: 446
  • Industry Applications: Marine
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
Hydrocarbon Gas Compressor Oil: NGL-NS™ -- ISO Grade: 100
from Royal Purple, Ltd.

NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 400
  • Type: Hydrocarbon Gas Compressor Oil
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Ashless, Synthetic Molecules
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
Multi-Purpose Industrial Oil: Synfilm® GT -- ISO Grade: 10
from Royal Purple, Ltd.

Synfilm ® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc. Synfilm ® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment reliability. [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Flash Point: 355
  • Type: Multi-Purpose Industrial Oil
  • Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
Reciprocating Air Compressor Oil: Synfilm® Recip
from Royal Purple, Ltd.

Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
  • Specific Gravity: 0.9450
  • Type: Air Compressor Oil
  • Flash Point: 495
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
Reciprocating Air Compressor Oil: Synfilm® Recip -- ISO Grade: 68
from Royal Purple, Ltd.

Synfilm ® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm ® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and... [See More]

  • Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 0.9450
  • Type: Reciprocating Air Compressor Oil
  • Flash Point: 495
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 1.07 to ?
  • Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
  • Use Temperature: -35 to 450
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
  • Specific Gravity: 0.9000 to ?
  • Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
  • Use Temperature: -80 to 500