PAO / Polyalphaolefin Rust and Corrosion Inhibiting Fluids
from Dupont Molykote
Synthetic (PAO) grease especially for plastics. A high performance grease made of polyalphaolefin oil thickened with lithium soap and formulated with special solid lubricants and corrosion inhibitors. Applications. Lubrication of moving parts in automotive and electrical assemblies. Features. Wide... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel; Micro-dispersion
- Use Temperature: -58 to 248
from Dupont Molykote
Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Use Temperature: -22 to 266
from Dupont Molykote
Synthetic bearing & gear grease. NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS. Suitable for applications where tacky grease is preferred or required such... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Aluminum Complex or Soap Thickener
- Functions: Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Use Temperature: -40 to 300