Specialty Rust and Corrosion Inhibiting Fluids
from Everlube Products
Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 320R is... [See More]
- Features: Aerosol, Sprayable or Misting; Surgical Devices
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.8987
from Royal Purple, Ltd.
Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]
- Features: Steam Turbines, Air Tools
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Air Compressor & Industrial Oil
- Specific Gravity: 0.8500
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from General Pipe Cleaners
Preserves and Protects Sewer Cables and Equipment. Reformulated Snake-Oil Plus ™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well!. It sports the same rust-inhibiting properties and pleasant lemon scent of original... [See More]
- Features: Aerosol, Sprayable or Misting (optional feature); Biodegradable; Drain and Sewer Cleaning Equipment
- Specific Gravity: 1.02
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 302
from Phillips 66 Lubricants
Phillips 66 ® offers gear oil formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round, season after... [See More]
- Features: Agricultural
- Specific Gravity: 0.8560 to 0.8920
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 410 to 585
from Armakleen Company (The)
Patented aqueous rust preventative designed to provide additional temporary rust protection on most metals. Can be used in all aqueous cleaning equipment applications. [See More]
- Features: Aerosol, Sprayable or Misting; Parts Cleaning
- Use Temperature: ? to 150
- Functions: Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Features: Biodegradable; Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
- Functions: Corrosion Inhibiting or Rust Preventative
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1
from Mobil Industrial Lubricants
Enhance the productivity of your gas and steam turbines and simplify your lubricant choice with Mobil DTE 700 Series, our consolidated solution for steam and moderate-duty gas turbines. Compatible with most existing Mobil ™-branded turbine oils, the Mobil DTE 700 Series is formulated with... [See More]
- Features: Turbines
- Flash Point: 442
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Houghton International, Inc.
Cosmoline ® 1060 meets military specifications and provides unshielded outdoor storage for guns and other munitions. It protects highly finished parts for the long term. Its thick, non-drying, grease-like consistency leaves no oil slick when submerged in salt water. Apply Cosmoline 1060 by spray... [See More]
- Features:
- Functions: Corrosion Inhibiting or Rust Preventative
from Polyguard Products, Inc.
RG-CHW is a surface conversion compound utilizing mineralization technology, or the "science of Minetics." RG-CHW is gel compound which replaces the corrosion process by growing a mineral formation on and into the metal surface 50-200 angstroms thick. As time passes, the mineral layer on the... [See More]
- Features: Piping Systems, Valves, Tanks, Appurtenances, And Vessels
- Functions: Corrosion Inhibiting or Rust Preventative; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel
- Composition / Chemistry: Specialty, Proprietary or Other
from SantoLubes LLC
SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]
- Features: High Temperature Applications
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel; Micro-dispersion
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Features: Aerosol, Sprayable or Misting; Nuts, Bolts, Screws, Sprockets, Chains
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Specific Gravity: 0.7800
from Chevron Lubricants
Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R &O type oils. Multifunctional characteristics may allow for reduced inventory and operating costs. [See More]
- Features: Turbines
- Industry Applications: Marine
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
from Royal Purple, Ltd.
Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]
- Features: For Air Hammers & Rock Drills
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Prevents Metal-to-Metal Contact
- Specific Gravity: 0.8735 to 0.8855
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides compressor oil so you can get the job done. [See More]
- Features: Industrial Equipment
- Specific Gravity: 0.8540 to 1.04
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 220 to 545
from Mobil Industrial Lubricants
The newest extension of the Mobil DTE ™ 700 series, Mobil DTE ™ 732 M turbine oil provides optimum protection for heavy-duty, non-geared, single-shaft gas turbines and steam turbines as well as for multi-shaft gas turbines. It has received MSO4-MA-CLOO5 approval, which means it meets or... [See More]
- Features: Turbines
- Flash Point: 451
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Royal Purple, Ltd.
Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]
- Features: Aerosol, Sprayable or Misting; Centralized Air Mist Lubrication Systems
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Air Mist Lubricant
- Flash Point: 455
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Features: Industrial Equipment
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Base / Process Oil
- Specific Gravity: 0.7970 to 0.9320
from Mobil Industrial Lubricants
Formulated for electric-motor bearings, Mobil Polyrex EM 103 grease is particularly recommended by ExxonMobil for applications such as vertically mounted bearings or very large motors for which a stiffer grease consistency may be required by the OEM, and low noise properties are not required. Mobil... [See More]
- Features: Electric Motors
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Industry Applications: Electrical / Electronic
from Royal Purple, Ltd.
Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]
- Features: Reassembling Repaired Equipment
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Assembly Lube
- Flash Point: 335
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Mobil Industrial Lubricants
Super-premium Mobil Polyrex EM grease is specially formulated for electric-motor bearings. The advanced thickener formulation and proprietary manufacturing techniques provide excellent bearing performance and protection for long electric-motor life. Mobil Polyrex EM grease has earned an exceptional... [See More]
- Features: Electric Motors
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Industry Applications: Electrical / Electronic
from Royal Purple, Ltd.
Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments and... [See More]
- Features: Aerosol, Sprayable or Misting; Extreme Pressure or Chemically Active; Chains, Exposed Metal Surfaces
- Use Temperature: ? to 400
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Mobil Industrial Lubricants
Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC have made it the choice of many users, especially when... [See More]
- Features: Extreme Pressure or Chemically Active; Couplings
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil; Lithium Complex or Soap Thickener
from Royal Purple, Ltd.
Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]
- Features: General Plant Equipment, Turbines
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Para-Synthetic Lubricant
- Flash Point: 385
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Royal Purple, Ltd.
Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]
- Features: Food Processing; Pharmaceutical Plants
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Synthetic Oil
- Flash Point: 400
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Royal Purple, Ltd.
High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]
- Features: Extreme Pressure or Chemically Active; Gear Boxes
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Severe Service Gear Oils
- Flash Point: 410
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Royal Purple, Ltd.
Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]
- Features: Extreme Pressure or Chemically Active; Steel Mills, Paper Mills
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Specific Gravity: 0.9000
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Royal Purple, Ltd.
NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]
- Features: Reciprocating Gas Compressors
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Hydrocarbon Gas Compressor Oil
- Flash Point: 400
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Royal Purple, Ltd.
Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]
- Features: Biodegradable; Used In Open Systems & Closed Systems
- Specific Gravity: 0.8990
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Flash Point: 505
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Royal Purple, Ltd.
Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]
- Features: Gasoline Engines
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: High Performance Engine Oil
- Flash Point: 455
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Royal Purple, Ltd.
Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]
- Features: Eliminates Harmful Deposits
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: High Performance Gear Oil
- Flash Point: 370
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Royal Purple, Ltd.
Synway ® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway ® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature... [See More]
- Features: Extreme Pressure or Chemically Active; Machine Tool Slides & Ways
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Slide & Way Lubricant
- Specific Gravity: 0.8660
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Features: Dielectric or Electrically Insulating; Extreme Pressure or Chemically Active
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Royal Purple, Ltd.
Royal Purple's Wire Rope Lubricant contains specially formulated synthetic lubricants, penetrants and synthetic additive, which significantly extend the service life of wire ropes over a wide range of temperatures and working conditions common to the mining, marine and construction industries. Wire... [See More]
- Features: Mining, Construction
- Flash Point: 480
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®