Corrosion Inhibitor / Rust Preventative Rust and Corrosion Inhibiting Fluids
from Kaeser Compressors, Inc.
Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic
from MacDermid Alpha Electronics Solutions
Product Overview. Electrolube ® Contact Treatment Grease (CTG) offers excellent electrical and mechanical properties for the demanding conditions of today ’s automotive and domestic equipment industries. Specifically formulated to lubricate a variety of electrical switches and contacts,... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Industry Applications: Automotive or Transportation; Electrical / Electronic
- Type: Grease / Gel
from QualiChem, Inc.
Q-KOAT 686 is an oil/solvent blend rust preventative that has been specifically designed to provide corrosion protection in short and long term indoor storage conditions. It can also provide corrosion protection during short periods of transportation, provided the parts have been properly covered... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Flash Point: 200
- Specific Gravity: 7.02
- Features: Water Displacement
from Everlube Products
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 220 is also an... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.9946
- Type: Solid or Dry Film Lubricant
- Use Temperature: -100 to 250
from QualiChem, Inc.
Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine, nitrites, or... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
- Specific Gravity: 8.89
from Walter Surface Technologies
ZINC-100 ™ is a bright, long-lasting corrosion protection spray specially formulated for the touch-up and repair of hot galvanized parts. Features. Zinc flakes permanently bond to metallic surfaces. Bright metallic finish matches hot dipped look. Fast drying. Zinc-rich formula meets ASTM A780... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Features: Aerosol, Sprayable or Misting
from Armakleen Company (The)
A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in stainless steel equipment... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
- Use Temperature: ? to 160
- Industry Applications: Food Contact Approved
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1
- Type: Solid or Dry Film Lubricant
- Composition / Chemistry: Petroleum or Mineral Oil; Water Soluble / Emulsion
from CITGO Petroleum Corporation
CITGO Pacemaker Oils are rust and oxidation (R &O) inhibited oils. They are general purpose lubricants, sometimes described as circulating oils, turbine oils, hydraulic oils or bearing oils. They contain defoamer and are readily separable from water, i.e., highly demulsible. They are... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
from Aervoe Industries Incorporated
Displaces moisture, no residue, fills tiny irregularities on surfaces [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: 40 to 110
- Specific Gravity: 0.8100
- Composition / Chemistry: Petroleum or Mineral Oil
from Royal Purple, Ltd.
Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.8500
- Type: Air Compressor & Industrial Oil
- Flash Point: 455
from Dupont Molykote
Anti-Fretting Grease. Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS. Automotive brake caliper mounting pin lubrication. Lubricant for metal/metal pairings. FEATURES. Wide Service Temperature Range (-40 ° C to +150 °C). Resistant to Oxidation [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 1
- Type: Grease / Gel
- Use Temperature: -40 to 302
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.9000
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Use Temperature: 750
from Sanchem, Inc.
NO-OX-ID "500" is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coating that melts at over 300 F. This product is used to protect finished and semi-finished metal parts and metal stock of all types. Protection is afforded for interplant domestic... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
from DME Company
DME MOLD CLEANER. DME Mold Cleaner is used to remove corrosion forming. substances such as lactic acid, urea and sodium chloride,. which are common in perspiration residues left by ordinary. handling of polished cavities. In addition to cleaning. the polished cavity it also provides up to 20 days... [See More]
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
from Surventis Surface Treatment LLC
Gardorol CP 8028 is a complex polymer-based rust inhibitor. Gardorol CP 8028 develops a water-resistant coating on steel. Gardorol CP 8028 dries to a non-tacky coating within one hour after application. Gardorol CP 8028 is water-based rust preventative, has no flash point and produces no irritating... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
from General Pump
General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures. General Industrial Oil possesses a high natural viscosity index. This means more constant... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Industry Applications: Process Equipment, Tanks, Reactor or Lines
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Grade / Approvals: SAE-30W
from SKF/Global
SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures. –50 °C ( –60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -65 to 230
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Ester / Diester; Lithium Complex or Soap Thickener
from CIMCOOL
CIMFREE ® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Grinding Fluid
- Flash Point: 250
- Specific Gravity: 0.9470
- Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
from Pavco, Inc.
Finish Aid Plus - is a clear, non-flammable, mildly alkaline liquid which is used in metal finishing processes for protecting ferrous metals against rust during an "in-process" operation. Furthermore, solutions of Finish Aid Plus will not cause rusting when the work (steel or cast iron) remains... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Industry Applications: Process Equipment, Tanks, Reactor or Lines
from Krytox™ Performance Lubricants
These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 1.95
- Type: Grease / Gel; Micro-dispersion
- Use Temperature: -33 to 500
from Mobil Industrial Lubricants
Outstanding power transfer performance. Mobil 1 Synthetic Gear Lube LS is a supreme performance, synthetic, multipurpose, automotive gear lubricant designed to: Meet or exceed the highest level of performance requirements of many modern passenger vehicles – including limited slip applications. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 405
- Specific Gravity: 0.8720
- Composition / Chemistry: Synthetic or Semi-synthetic
from H2O Control Products, Inc.
Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Dielectric Strength: 30000
- Type: Corrosion Control
- Composition / Chemistry: Straight Oil (Non-soluble)
from Phillips 66 Lubricants
Phillips 66 ® offers gear oil formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round, season after... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 410 to 585
- Specific Gravity: 0.8560 to 0.8920
- Features: Agricultural
from Total Lubricants USA, Inc.
Mineral based, R&O type circulating oils for all types of moving parts. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Petroleum or Mineral Oil
from Unique Technologies Associates
This product is generally used in applications requiring higher speed, quieter and smoother operation. It is generally not used in sub-zero applications or in applications where contaminates could migrate into the bearing. Useable temperature range: +32F up to +250F. This bearing will have a tacky... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: 32 to 250
- Type: Solid or Dry Film Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Graphite
from Princess Auto Limited
AD2000 Corrosion Inhibitor [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
from Houghton International, Inc.
Cosmoline ® 1060 meets military specifications and provides unshielded outdoor storage for guns and other munitions. It protects highly finished parts for the long term. Its thick, non-drying, grease-like consistency leaves no oil slick when submerged in salt water. Apply Cosmoline 1060 by spray... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
from SantoLubes LLC
SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE EP-2 grease maintains high... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener
- Type: Grease / Gel; Micro-dispersion
- Features: High Temperature Applications
from Chevron Lubricants
Delo XLI is a low-toxicity, environmentally friendly inhibitor concentrate that provides extended life corrosion protection in aqueous solutions for all engines metals, including iron, steel, brass, copper and solder alloys. Unlike conventional corrosion inhibitors that must be replenished on a... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Industry Applications: Automotive or Transportation; Internal Combustion Engines
from Techsil Limited
DETAILS. LPS 3 ® is an NSF ® Certified lubricant which prevents rust and corrosion for up to 2 years indoors. It is safe to use on rubber, plastics, fabric, paints and metals. It inhibits exfoliation and filiform corrosion of aluminium and works as a self-healing, soft, waxy film. LPS 3... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
from Regloplas Corp.
Descaling agent REM93 [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Features: Biodegradable
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from General Pipe Cleaners
Preserves and Protects Sewer Cables and Equipment. Reformulated Snake-Oil Plus ™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well!. It sports the same rust-inhibiting properties and pleasant lemon scent of original... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 302
- Specific Gravity: 1.02
- Composition / Chemistry: Petroleum or Mineral Oil
from Polyguard Products, Inc.
RG-CHW is a surface conversion compound utilizing mineralization technology, or the "science of Minetics." RG-CHW is gel compound which replaces the corrosion process by growing a mineral formation on and into the metal surface 50-200 angstroms thick. As time passes, the mineral layer on the... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Composition / Chemistry: Specialty, Proprietary or Other
- Type: Grease / Gel
- Features: Piping Systems, Valves, Tanks, Appurtenances, And Vessels
from Walter Surface Technologies
ROCK'N ROLL ™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22 °F to 1400C or 2500 °F) and in extreme conditions. Features. Inert... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Features: Aerosol, Sprayable or Misting (optional feature)
- Use Temperature: -22 to 2552
from Royal Purple, Ltd.
Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.8735 to 0.8855
- Type: Prevents Metal-to-Metal Contact
- Flash Point: 410 to 430
from Dupont Molykote
Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 1.06
- Type: Solid or Dry Film Lubricant; Anti-Friction Coating
- Use Temperature: -328 to 590
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.8300
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
from Sanchem, Inc.
NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
- Type: Grease / Gel
- Industry Applications: Electrical / Electronic
from DME Company
Mold Release Spray [See More]
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
from General Pump
General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index. This means more... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Industry Applications: Process Equipment, Tanks, Reactor or Lines
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
from Mobil Industrial Lubricants
Mobil Centaur XHP 221 premium multipurpose grease has been formulated to lubricate rolling element bearings in industrial machinery operating at high temperatures under wet, heavily loaded conditions. A calcium sulfonate complex grease, Mobil Centaur XHP 211 is an excellent choice in applications... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Specialty, Proprietary or Other; Calcium Sulfonate Complex
- Type: Grease / Gel
- Features: Extreme Pressure or Chemically Active
from Phillips 66 Lubricants
As a leader in aviation innovation, Phillips 66 Aviation has a long history of high-quality aviation lubricant development. Whether you're looking for top-of-the-line single and multiviscosity engine oils or high-grade hydraulic fluids, Phillips 66 Aviation has got you covered. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 453 to 511
- Specific Gravity: 0.8723 to 0.8915
- Composition / Chemistry: Petroleum or Mineral Oil
from Princess Auto Limited
AD3000 Corrosion Barrier Film [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from Walter Surface Technologies
ZINC-200 ™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features. Actively fights rust & corrosion. Dual-action protection (resin coat and galvanic action). 95% pure... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Features: Aerosol, Sprayable or Misting
from Royal Purple, Ltd.
Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 455
- Type: Air Mist Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 1.14
- Type: Grease / Gel
- Use Temperature: -0 to 550
from McGee Industries, Inc. / McLube Division
Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Water Soluble / Emulsion
- Specific Gravity: 1.05
from Sanchem, Inc.
NO-OX-ID "E" - Non-solvent, non-drying viscous oil protective coating that uses a unique corrosion inhibitor system to prevent rust and lubricate metal connections. This anti rust coating is used to prevent rust and corrosion from forming on the inside of paint drying ovens which run at temperature... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
from DME Company
SLIDE ® Rust Preventatives [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Features: Aerosol, Sprayable or Misting
- Industry Applications: Electrical / Electronic
from General Pump
General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and shows... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -40 to 400
- Specific Gravity: 1
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
from Mobil Industrial Lubricants
High-performance diesel engine oil. Mobil Delvac MX is a high-performance diesel engine oil that helps extend engine life in severe on- and off-highway applications. Mobil Delvac MX meets or exceeds the API CI-4 PLUS service category. Mobil Delvac MX also meets or exceeds the API SL specification... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 446
- Specific Gravity: 0.8790
- Composition / Chemistry: Straight Oil (Non-soluble)
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides compressor oil so you can get the job done. [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 220 to 545
- Specific Gravity: 0.8540 to 1.04
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyglycol or Water-Glycol
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from Walter Surface Technologies
SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Features: Aerosol, Sprayable or Misting; Water Displacement
- Type: Solid or Dry Film Lubricant
from Royal Purple, Ltd.
Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 335
- Type: Assembly Lube
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.9700
- Type: Grease / Gel
- Use Temperature: -100 to 400
from McGee Industries, Inc. / McLube Division
Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities. MAC-580 is an excellent mandrel lubricant, rubber lubricant, and release coating for hose cured on... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Water Soluble / Emulsion
- Specific Gravity: 1.02
from Sanchem, Inc.
NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength and... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic
from Mobil Industrial Lubricants
High performance diesel engine oils. Mobil Delvac 1300 Super oils are extra-high-performance diesel engine oils that help extend engine life in some of the most severe on- and off-highway applications while delivering excellent performance. We recommend Mobil Delvac 1300 Super engine oils... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 446 to 457
- Specific Gravity: 0.8690 to 0.8760
- Composition / Chemistry: Straight Oil (Non-soluble)
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.7970 to 0.9320
- Type: Base / Process Oil
- Use Temperature: 25 to 100
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from Walter Surface Technologies
CHAIN GANG ™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent protection and enhances the life of any machinery that uses chains or... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -4 to 482
- Type: Micro-dispersion
- Composition / Chemistry: Molybdenum or Metal Sulphide
from Royal Purple, Ltd.
Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces subjected to severe loading. It works equally well in wet, acidic environments and... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other
- Use Temperature: ? to 400
- Industry Applications: Automotive or Transportation
from Dupont Molykote
Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.9700
- Type: Grease / Gel
- Use Temperature: -100 to 400
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 1.02
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Use Temperature: 750
from Sanchem, Inc.
SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries to a thin... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
from Mobil Industrial Lubricants
Premium lithium complex grease. Mobil Delvac Xtreme Service Grease is a high performance extreme pressure grease designed for use in heavy-duty trucks, contractor and mining vehicles. It has extraordinary adhesion, structural stability and resistance to water, and is formulated to provide good... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Lithium Complex or Soap Thickener
- Type: Grease / Gel
- Industry Applications: Automotive or Transportation
from Phillips 66 Lubricants
As one of the largest finished lubricants suppliers in the U.S., Phillips 66 Lubricants is known for manufacturing and marketing high-quality base oils and sophisticated formulations. These premier products reach across every key market sector, including power generation, rail, mining, construction... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 428 to 531
- Specific Gravity: 0.8388 to 0.9922
- Industry Applications: Electrical / Electronic
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from Walter Surface Technologies
BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -4 to 482
- Type: Micro-dispersion
- Composition / Chemistry: Molybdenum or Metal Sulphide
from Royal Purple, Ltd.
Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 385
- Type: Para-Synthetic Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synerlec®
from Dupont Molykote
A fortified version of Molykote ® 44 High Temperature Bearing Grease. Molykote ® 44MA Grease is a fortified version of Dow Corning ® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone greases... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative
- Use Temperature: -40 to 399
- Type: Grease / Gel
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
from McGee Industries, Inc. / McLube Division
MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and works equally... [See More]
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 1.32
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Use Temperature: 550
from Mobil Industrial Lubricants
Enhance the productivity of your gas and steam turbines and simplify your lubricant choice with Mobil DTE 700 Series, our consolidated solution for steam and moderate-duty gas turbines. Compatible with most existing Mobil ™-branded turbine oils, the Mobil DTE 700 Series is formulated with... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
- Flash Point: 442
- Features: Turbines
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from Walter Surface Technologies
Coolcut S-30 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features. Formulated with extended corrosion protection. Stable emulsion. Low foaming. Can be diluted up to 1:30. Contains extreme pressure... [See More]
- Functions: Metal Cutting; Corrosion Inhibiting or Rust Preventative; Lubricant
- Features: Extreme Pressure or Chemically Active
- Composition / Chemistry: Water Soluble / Emulsion
from Royal Purple, Ltd.
Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 400
- Type: Synthetic Oil
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Purolec®
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 2
- Type: Grease / Gel
- Use Temperature: -85 to 482
from McGee Industries, Inc. / McLube Division
McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550 °F. McLube 1725L will protect molds in storage from corrosion. This product is... [See More]
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.7800
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Use Temperature: 550
from Mobil Industrial Lubricants
The newest extension of the Mobil DTE ™ 700 series, Mobil DTE ™ 732 M turbine oil provides optimum protection for heavy-duty, non-geared, single-shaft gas turbines and steam turbines as well as for multi-shaft gas turbines. It has received MSO4-MA-CLOO5 approval, which means it meets or... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
- Flash Point: 451
- Features: Turbines
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from Walter Surface Technologies
Coolcut S-50 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. Features. Formulated with extended... [See More]
- Functions: Metal Cutting; Corrosion Inhibiting or Rust Preventative; Lubricant
- Features: Extreme Pressure or Chemically Active
- Composition / Chemistry: Water Soluble / Emulsion
from Royal Purple, Ltd.
Thermyl-Glyde ® gear oil has all the advantages ofSynergy ® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde ® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings,... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 350
- Specific Gravity: 0.8470
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Synslide®
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 2
- Type: Grease / Gel
- Use Temperature: -4 to 482
from Mobil Industrial Lubricants
The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines and calendars. This series meets Voith and Metso requirements for dry-end lubrication of... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
- Flash Point: 464
- Grade / Approvals: ISO 100
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 1.07 to ?
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Use Temperature: -35 to 450
from Royal Purple, Ltd.
High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 410
- Type: Severe Service Gear Oils
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Fully Synthetic, Dynaglyde®
from Dupont Molykote
Mineral oil grease especially for metal/metal combinations. Molykote ® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS. Designed for plain and anti-friction bearings as well as other... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.9010
- Type: Grease / Gel; Micro-dispersion
- Use Temperature: -31 to 266
from Mobil Industrial Lubricants
Take your gas engines to new heights with Mobil Pegasus 1005, the breakthrough lubricant designed to help keep your modern natural gas engine performing reliably and cost effectively. Durable performance. Mobil Pegasus 1005 has been designed to provide outstanding protection for today ’s... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
- Flash Point: 477
- Industry Applications: Automotive or Transportation; Internal Combustion Engines
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.9000 to ?
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Use Temperature: -80 to 500
from Royal Purple, Ltd.
Multi-purpose synthetic grease, with Synslide ®. A high performance, aluminum complex grease which satisfies the widest range of grease requirements and is recommended for bearings and general purpose use. [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.9000
- Type: Grease / Gel
- Flash Point: 380
from Dupont Molykote
Silicone grease with solid lubricants. APPLICATIONS. Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains. Sealing rings, sliding tracks and switches. Flexible control cables. Which are typically found in: Bowden cable control... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 1.02
- Type: Grease / Gel; Micro-dispersion
- Use Temperature: -58 to 356
from Mobil Industrial Lubricants
Formulated for electric-motor bearings, Mobil Polyrex EM 103 grease is particularly recommended by ExxonMobil for applications such as vertically mounted bearings or very large motors for which a stiffer grease consistency may be required by the OEM, and low noise properties are not required. Mobil... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
- Features: Electric Motors
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.9000 to ?
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Use Temperature: -80 to 500
from Royal Purple, Ltd.
Thermax ™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax ™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is designed to... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Specific Gravity: 0.9000
- Type: Grease / Gel
- Flash Point: 450
from Dupont Molykote
Heavy duty bearing grease for applications in presence of water and moisture. Molykote ® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used in a wide temperature range and offers excellent resistance against water wash out. Molykote ® G-0102 provides... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -13 to 284
- Type: Grease / Gel
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Calcium Complex
from Mobil Industrial Lubricants
Super-premium Mobil Polyrex EM grease is specially formulated for electric-motor bearings. The advanced thickener formulation and proprietary manufacturing techniques provide excellent bearing performance and protection for long electric-motor life. Mobil Polyrex EM grease has earned an exceptional... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
- Features: Electric Motors
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.9000 to ?
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Use Temperature: -80 to 500
from Royal Purple, Ltd.
NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Flash Point: 400
- Type: Hydrocarbon Gas Compressor Oil
- Composition / Chemistry: Synthetic or Semi-synthetic; Specialty, Proprietary or Other; Ashless, Synthetic Molecules
from Dupont Molykote
Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Use Temperature: -22 to 266
- Type: Grease / Gel
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
from Mobil Industrial Lubricants
Mobil Rarus SHC 1020 Series oil is intended primarily for the lubrication of severe-duty rotary screw and vane air compressors. These outstanding synthetic lubricants are particularly suited for severe service where mineral oil-based products are not meeting expectations. They are formulated with... [See More]
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Composition / Chemistry: Synthetic or Semi-synthetic
- Flash Point: 473
- Grade / Approvals: ISO 32
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Specific Gravity: 0.9000 to ?
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Use Temperature: -80 to 500