Water Soluble / Emulsion Rust and Corrosion Inhibiting Fluids

11 Results
Water Based Rust Preventative -- Q-GUARD 630
from QualiChem, Inc.

Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine, nitrites, or... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
  • Specific Gravity: 8.89
  • Functions: Corrosion Inhibiting or Rust Preventative
Water Based PTFE Solid Film Lubricant -- Everlube®9500
from Everlube Products

Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance and performs best in lighter load carrying applications. [See More]

  • Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Water Soluble / Emulsion
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.14
Rust Preventives - Emulsions -- Gardorol CP 8028
from Surventis Surface Treatment LLC

Gardorol CP 8028 is a complex polymer-based rust inhibitor. Gardorol CP 8028 develops a water-resistant coating on steel. Gardorol CP 8028 dries to a non-tacky coating within one hour after application. Gardorol CP 8028 is water-based rust preventative, has no flash point and produces no irritating... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Functions: Corrosion Inhibiting or Rust Preventative
Bio Water Emulsifiable -- Corrosion Inhibitor
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Composition / Chemistry: Water Soluble / Emulsion; Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
  • Flash Point: 518
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Industry Applications: Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
Botanical -- CIMFREE® VG3900H Synthetic
from CIMCOOL

CIMFREE ® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
  • Specific Gravity: 0.9470
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant; Grinding Fluid
  • Flash Point: 250
Formed and Bent Hose Mandrel Lubricant -- MAC 595
from McGee Industries, Inc. / McLube Division

Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities. [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Specific Gravity: 1.05
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
Water-miscible Cutting Lubricant -- COOLCUT S-30™
from Walter Surface Technologies

Coolcut S-30 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features. Formulated with extended corrosion protection. Stable emulsion. Low foaming. Can be diluted up to 1:30. Contains extreme pressure... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Features: Extreme Pressure or Chemically Active
  • Functions: Metal Cutting; Corrosion Inhibiting or Rust Preventative; Lubricant
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Composition / Chemistry: Petroleum or Mineral Oil; Water Soluble / Emulsion
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1
ARMAKLEEN™ Aqueous Rust Remover and Acid Cleaner
from Armakleen Company (The)

A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in stainless steel equipment... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Use Temperature: ? to 160
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Industry Applications: Food Contact Approved
Formed Hose Mandrel & Rubber Lubricant -- MAC 580
from McGee Industries, Inc. / McLube Division

Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities. MAC-580 is an excellent mandrel lubricant, rubber lubricant, and release coating for hose cured on... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Specific Gravity: 1.02
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
Water-miscible Cutting Lubricant for High-pressure Applications -- COOLCUT S-50™
from Walter Surface Technologies

Coolcut S-50 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. Features. Formulated with extended... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Features: Extreme Pressure or Chemically Active
  • Functions: Metal Cutting; Corrosion Inhibiting or Rust Preventative; Lubricant