Water Displacement Rust and Corrosion Inhibiting Fluids

6 Results
High Performance Corrosion Preventative -- Q-KOAT 686
from QualiChem, Inc.

Q-KOAT 686 is an oil/solvent blend rust preventative that has been specifically designed to provide corrosion protection in short and long term indoor storage conditions. It can also provide corrosion protection during short periods of transportation, provided the parts have been properly covered... [See More]

  • Features: Water Displacement
  • Specific Gravity: 7.02
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Flash Point: 200
Bio Acid Fume Rust Preventive Fluid -- Light
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Features: Biodegradable; Water Displacement; Corrosion and Rust Prevention
  • Composition / Chemistry: Specialty, Proprietary or Other; Soy or High Oleic Base Stocks
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Industry Applications: Automotive or Transportation; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
Water-Displacing Rust Preventive -- Metal Guard® 560
from Hubbard-Hall Inc.

DESCRIPTION. The result of the latest advances in thin film rust preventive technology, Metal Guard ® 560 is designed to be the final finish on an engineered black oxide coating where 150-200 hours of salt spray resistance is desired yet dimensional change cannot be tolerated. It is a... [See More]

  • Features: Aerosol, Sprayable or Misting; Water Displacement; Sewing Machines, Firearms, Fasteners Of All Types, Small Gasoline Engines, Machine Tools, Dies, Jigs, Fixtures and Metal Stampings
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.8390
Metalworking Fluids -- RUST-O-LENE® LT
from CITGO Petroleum Corporation

CITGO Rust-O-Lene LT is a rust preventative oil formulated with effective rust inhibitors and high quality base oils. It exhibits excellent metal wetting and water displacement properties and is designed for temporary protection of metal parts during manufacturing and storage. CITGO Rust-O-Lene LT... [See More]

  • Features: Water Displacement
  • Functions: Corrosion Inhibiting or Rust Preventative
Heavy-duty Industrial Corrosion Inhibitor -- SHIELD PRO™
from Walter Surface Technologies

SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]

  • Features: Aerosol, Sprayable or Misting; Water Displacement
  • Functions: Corrosion Inhibiting or Rust Preventative
  • Type: Solid or Dry Film Lubricant
Penetrating Lubricant -- BOLT-OUT™
from Walter Surface Technologies

BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]

  • Features: Aerosol, Sprayable or Misting (optional feature); Water Displacement
  • Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
  • Type: Micro-dispersion
  • Use Temperature: -4 to 482