Fluoropolymer / PTFE (e.g., Teflon®) Rust and Corrosion Inhibiting Fluids
from Everlube Products
Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond 320R is... [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.8987
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Dupont Molykote
Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Specific Gravity: 2
from McGee Industries, Inc. / McLube Division
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active... [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Solvent Based
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.8300
from Krytox™ Performance Lubricants
These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE, Sodium Nitrite
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.95
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Dupont Molykote
PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel
- Specific Gravity: 2
from McGee Industries, Inc. / McLube Division
MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and works equally... [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Solvent Based
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 1.32
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Dupont Molykote
Silicone grease for brake caliper pins and ball joints. Molykote ® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance and low... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Grease / Gel; Micro-dispersion
- Specific Gravity: 1.15
from McGee Industries, Inc. / McLube Division
McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550 °F. McLube 1725L will protect molds in storage from corrosion. This product is... [See More]
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Solvent Based
- Functions: Release Agent or Mold Release; Corrosion Inhibiting or Rust Preventative; Lubricant
- Type: Micro-dispersion; Solid or Dry Film Lubricant
- Specific Gravity: 0.7800
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Specific Gravity: 1.07 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative; Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant
- Type: Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Specific Gravity: 0.9000 to ?