Array RF Diodes
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010924-BAS70-04FILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature... [See More]
- Configuration: Array
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- Package: SOT23; SOT-23-3
from RS Components, Ltd.
Infineon RF Diode BAR 63-05 E6327 [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Diode Type: PIN
- Pin Count: 3
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 231533-BAT14-099. Category: Discrete Semiconductor Products. Family: Diodes,Rectifiers - Arrays. Family Name: BAT14-099. Alternative Parts (Cross-Reference): BAT14-03W; BAT15-099RE6327; BAT15-099RE6327XT; BAT14-03WE6327;. Introduction... [See More]
- Configuration: Array
- Diode Type: Schottky; Diodes,Rectifiers - Arrays
from RS Components, Ltd.
Infineon RF Diode BAT 68-04 E6327 [See More]
- Configuration: Array
- Pin Count: 3
- Diode Type: PIN
- Operating Frequency: 0.0100 to 900
from RS Components, Ltd.
Infineon RF Diode BB 814 E6327 GR1 [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Diode Type: PIN
- Pin Count: 3
from RS Components, Ltd.
Infineon RF Diode BAR 64-05W H6327 [See More]
- Configuration: Array
- Package: SOT323; SOT-323
- Diode Type: PIN
- Pin Count: 3
from RS Components, Ltd.
Infineon RF DIODES BAR6305WH6327XTSA1 [See More]
- Configuration: Array
- Package: SOT323; SOT-323
- Diode Type: PIN
- Pin Count: 3
from RS Components, Ltd.
Infineon RF DIODES BAR6306WH6327XTSA1 [See More]
- Configuration: Array
- Package: SOT323; SOT-323
- Diode Type: PIN
- Pin Count: 3
from RS Components, Ltd.
Infineon RF DIODES BAR6406WH6327XTSA1 [See More]
- Configuration: Array
- Package: SOT323; SOT-323
- Diode Type: PIN
- Pin Count: 3
from RS Components, Ltd.
Infineon RF DIODES BB844E6327HTSA1 [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Diode Type: Varactor
- Pin Count: 3
from RS Components, Ltd.
Infineon RF DIODES BB914E6327HTSA1 [See More]
- Configuration: Array
- Package: SOT23; SOT-23
- Diode Type: Varactor
- Pin Count: 3
from Broadcom Inc.
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]
- Configuration: Array
- Diode Applications: Low Distortion Attenuator
- Diode Type: PIN
- Life Cycle Stage: Maturity
from Empower RF Systems
Applications include EW systems, communications systems, filter selectors [See More]
- Configuration: Array
- Diode Applications: Switching
- Diode Type: PIN
- Life Cycle Stage: Maturity
from Broadcom Inc.
HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]
- Configuration: Array
- Diode Applications: Wideband, Low Insertion Loss Attenuator
- Diode Type: PIN
- Life Cycle Stage: Maturity