Switching RF Diodes
from Infineon Technologies AG
Silicon RF Switching Diode. Summary of Features. For band switching in TV/VTR tuners and mobile applications. Very low forward resistance (typ. 0.45 Ω @ 3 mA). Small capacitance. Pb-free (RoHS compliant) package. Potential Applications. Set Top Box. TV. Applications. Automotive secondary power... [See More]
- Diode Applications: Switching
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: discontinued
from Rochester Electronics
Silicon RF Switching Diode [See More]
- Diode Applications: Switching
- Package: DSN2
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon PIN Diode. Summary of Features. Current-controlled RF resistor for switching and attenuating applications. Frequency range 1 MHz ... 2 GHz. Especially useful as antenna switch in TV-sat tuners. Very low harmonics. Pb-free (RoHS compliant) package. Potential Applications. Set Top Box. TV [See More]
- Diode Applications: Switching
- Diode Type: PIN
- Configuration: Single
- IF: 50
from Rochester Electronics
BA892 - Silicon RF Switching Diode [See More]
- Diode Applications: Switching
- Package: SC-79
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon PIN Diode. Summary of Features. RF switch, RF attenuator for frequencies above 10 MHz. Low distortion faktor. Long-term stability of electrical characteristics. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High Speed Data Networks [See More]
- Diode Applications: Switching
- Diode Type: PIN
- Configuration: Single
- IF: 140
from Rochester Electronics
Silicon RF Switching Diode [See More]
- Diode Applications: Switching
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Broadcom Inc.
The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]
- Diode Applications: Limiter; Switching; Modulation; Phase Shifting
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity
from Empower RF Systems
Applications include EW systems, communications systems, filter selectors [See More]
- Diode Applications: Switching
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity
from Utmel Electronic Limited
DIODE PIN RF PWR LIMITER SOT-23 [See More]
- Diode Applications: Limiter; Switching; LIMITER; SWITCHING
- Life Cycle Stage: Obsolete
- Diode Type: PIN - Single
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
from Broadcom Inc.
The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]
- Diode Applications: Switching; Attenuator
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications. It is housed in a 2mm x 2mm QFN package.. [See More]
- Diode Applications: Switching; High Power Transmit
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]
- Diode Applications: Detector; Mixer; Switching
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]
- Diode Applications: Detector; Mixer; Switching
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. [See More]
- Diode Applications: Switching
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity