Schottky Barrier Diodes RF Diodes
from RS Components, Ltd.
INFINEON RF DIODES BAT1502ELE6327XTMA1 [See More]
- Diode Type: Schottky
- Package: TSLP
- Configuration: Single
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. Diode Type: Schottky. Voltage - Peak Reverse (Max): 1200V. Current - Max: 220mA. Capacitance @ Vr, F: 28pF @ 4V, 1MHz. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Operating Temperature: -40 °C ~ 85... [See More]
- Diode Type: Schottky; Schottky
- Tj: -40 to 85
- CT: 28
from Richardson RFPD
This silicon diode is packaged in a hermetic axial lead glass package. Various uses include detecting, mixing and switching at low power levels. It is suitable for commercial switching along with control functions in narrow band receivers. This diode can also be used in the UHF and VHF frequency... [See More]
- Diode Type: Schottky
- Package: ODS-54
- Configuration: Single
- Operating Frequency: 0.0 to 3000
from Infineon Technologies AG
Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. RFID. Applications. Automotive telematics control unit... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Obsolete
- Diode Applications: Detector; Mixer
- Package: SOT323
from DigiKey
RECTIFIER, SIC, 1200V, 1A, SINGL [See More]
- Diode Type: Schottky
- Package: SMA; DO-221AC, SMA Flat Leads
- Configuration: Single
- VR: 1200
from RS Components, Ltd.
INFINEON RF DIODES BAT1502LRHE6327XTSA1 [See More]
- Diode Type: Schottky
- Package: TSLP
- Configuration: Single
- RoHS Compliant: RoHS
from Win Source Electronics
Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. Diode Type: Schottky. Voltage - Peak Reverse (Max): 1200V. Current - Max: 220mA. Capacitance @ Vr, F: 500pF @ 5V, 1MHz. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Operating Temperature: -40 °C ~ 85 °C. Manufacturer:... [See More]
- Diode Type: Schottky; Schottky
- Tj: -40 to 85
- CT: 500
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02EL a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Obsolete
- Diode Applications: Detector; Mixer
- Package: TSLP4
from DigiKey
RF DIODE SCHOTTKY 650V 57W SMPD [See More]
- Diode Type: Schottky
- Package: TO-263-3, D2PAK (2 Leads + Tab), Variant
- Configuration: Single
- VR: 650
from RS Components, Ltd.
INFINEON RF DIODES BAT2402LSE6327XTSA1 [See More]
- Diode Type: Schottky
- Package: TSSLP
- Configuration: Single
- Pin Count: 1
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010924-BAS70-04FILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature... [See More]
- Diode Type: Schottky; Schottky
- Life Cycle Stage: Active
- Configuration: Array
- Package: SOT23; SOT-23-3
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02ELS a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
BAT15 - RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Active
- Diode Applications: Detector; Mixer
- Package: PG-TSLP-2
from DigiKey
RF Diode Schottky - Single 7V [See More]
- Diode Type: Schottky
- Package: 2-SMD
- Configuration: Single
- VR: 7
from RS Components, Ltd.
INFINEON RF DIODES BBY5602VH6327XTSA1 [See More]
- Diode Type: Schottky
- Package: PG-SC79
- Configuration: Single
- Pin Count: 2
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1122211-1PS70SB82. Family Name: 1PS70SB82. Manufacturer Homepage: www.nxp.com. RoHS State: Request Verification. Alternative Parts (Cross-Reference): 1PS70SB82,115;. Introduction Date: January 18, 2001. ECCN: EAR99. Country of Origin: Malaysia. Estimated... [See More]
- Diode Type: Schottky
- Configuration: Single
from Infineon Technologies AG
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LRH a suitable choice for mixer and detector functions in... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Active
- Diode Applications: Detector; Mixer
- Package: PG-SOD323-2
from DigiKey
RF Diode Schottky - Anti-Parallel 7V [See More]
- Diode Type: Schottky
- Package: 2-SMD
- Configuration: Single
- VR: 7
from RS Components, Ltd.
Infineon RF Diode BAT1707E6327HTSA1 [See More]
- Diode Type: Schottky
- Pin Count: 4
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 122299-MMSD301T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA. Current - Reverse Leakage @... [See More]
- Diode Type: Schottky; Schottky
- Life Cycle Stage: Active
- Configuration: Single
- Package: SOD-123; SOD-123
from Infineon Technologies AG
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LS a suitable choice for mixer and detector functions in... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred, discontinued
from Rochester Electronics
BAT15-04R - Reverse series silicon RF Schottky diode pair [See More]
- Diode Type: Schottky
- Package: PG-SOT23-3
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from DigiKey
RF Diode Schottky - Tee 7V Die [See More]
- Diode Type: Schottky
- Package: Die
- Configuration: Single
- VR: 7
from RS Components, Ltd.
Infineon RF Diode BAT68E6327HTSA1 [See More]
- Diode Type: Schottky
- Pin Count: 3
- Package: SOT23; SOT-23
- RoHS Compliant: RoHS
from Win Source Electronics
Win Source Part Number: 1017580-HSMS-280F-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 100. Current - Max: 1 A. Diode Type: Schottky - 1 Pair Common Cathode. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If,... [See More]
- Diode Type: Schottky; Schottky - 1 Pair Common Cathode
- CT: 2
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-03W a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Obsolete
- Diode Applications: Detector; Mixer
- Package: SOT23; SOT-23-3
from DigiKey
RF Diode Schottky 5V 20mA 50mW Die [See More]
- Diode Type: Schottky
- Package: Die
- Configuration: Single
- VR: 5
from Win Source Electronics
Win Source Part Number: 1063546-HSMS-2700-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 100. Current - Max: 350 mA. Diode Type: Schottky - Single. Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Power Dissipation (Max):... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: TO-236-3, SC-59, SOT-23-3
- Configuration: Single
- PD: 350
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Type: Schottky
- Life Cycle Stage: active
- Diode Applications: Detector; Mixer
- Package: SOT23; SOT23
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Active
- Diode Applications: Detector; Mixer
- Package: PG-SOT323-3
from DigiKey
RF Diode Schottky - 2 Independent 8V 30mA 250mW SOT-143 [See More]
- Diode Type: Schottky
- Package: TO-253-4, TO-253AA
- Configuration: Single
- VR: 8
from Win Source Electronics
Win Source Part Number: 1063550-HSMS-2808-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Strip. Standard Package: 100. Current - Max: 1 A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35Ohm @... [See More]
- Diode Type: Schottky; Schottky - 1 Bridge
- CT: 2
- Package: TO-253-4, TO-253AA
- Tj: 150
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04W a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Type: Schottky
- Life Cycle Stage: active and preferred
- Diode Applications: Detector; Mixer
- Package: SOT323; SOT323
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Active
- Diode Applications: Detector; Mixer
- Package: PG-SOT143-4
from DigiKey
RF Diode Schottky - Single 3V 20mA SOD-323 [See More]
- Diode Type: Schottky
- Package: SOD-323; SC-76, SOD-323
- Configuration: Single
- VR: 3
from Win Source Electronics
Win Source Part Number: 1063553-HSMS-286K-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Strip. Standard Package: 100. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Package / Case: 6-TSSOP, SC-88, SOT-363. [See More]
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- CT: 0.2500
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Tj: 150
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099 a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Type: Schottky
- Life Cycle Stage: active and preferred
- Diode Applications: Detector; Mixer
- Package: SOT143; SOT143-4-1
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Obsolete
- Diode Applications: Detector; Mixer
- Package: DSN2
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 3V 20mA SOT-23 [See More]
- Diode Type: Schottky
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Configuration: Single
- VR: 3
from Win Source Electronics
Win Source Part Number: 1063554-HSMS-286P-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Strip. Standard Package: 100. Diode Type: Schottky - 2 Pair Series Connection. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Package / Case: 6-TSSOP, SC-88,... [See More]
- Diode Type: Schottky; Schottky - 2 Pair Series Connection
- CT: 0.2500
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Tj: 150
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which frequencies are... [See More]
- Diode Type: Schottky
- Life Cycle Stage: active and preferred
- Diode Applications: Detector; Mixer
- Package: SOT143; SOT143-4-4
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Type: Schottky
- Life Cycle Stage: Obsolete
- Diode Applications: Detector; Mixer
- Package: SOT343
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3 [See More]
- Diode Type: Schottky
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Configuration: Single
- VR: 1.5
from Win Source Electronics
Win Source Part Number: 1108512-MA4E2040. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tray. Standard Package: 100. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.06pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 7V. Resistance @ If, F: 7Ohm @ 10mA, 1MHz. Package / Case: 2-SMD,... [See More]
- Diode Type: Schottky; PIN - Single
- Package: 2-SMD, Flat Lead
- Configuration: Single
- CT: 0.0600
from Infineon Technologies AG
Silicon Schottky Diodes. Summary of Features. For mixer applications in VHF/UHF range. For high-speed switching application. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
200 mA, 30 V, RF Schottky Diode UHF [See More]
- Diode Type: Schottky
- Package: SOD-123; SOD-123 2 LEAD
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from DigiKey
RF Diode Pin + Schottky 1 Pair Series Connection 6-TDFN (1.5x1.2) [See More]
- Diode Type: Schottky
- Package: 6-WFDFN Exposed Pad
- Configuration: Single
- Tj: 175
from Win Source Electronics
Win Source Part Number: 1141939-MBD701G. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 5,000. Diode Type: Schottky - Single. Capacitance @ Vr, F: 1pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 70V. Power Dissipation (Max): 280 mW. Package / Case:... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: TO-226-2, TO-92-2 (TO-226AC)
- Configuration: Single
- PD: 280
from Infineon Technologies AG
This Infineon RF Schottky Diode is a silicon low barrier N-type device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage and low junction capacitance make BAT24-02ELS a suitable choice for mixer and detector functions in applications with... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: not for new design
from DigiKey
RF Diode Schottky - Single 8V 30mA 250mW SOT-323 [See More]
- Diode Type: Schottky
- Package: SOT323; SC-70, SOT-323
- Configuration: Single
- VR: 8
from Win Source Electronics
Win Source Part Number: 1170324-MSS20-143-B10D. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tray. Standard Package: 25. Current - Max: 35 mA. Diode Type: Schottky - Single. Capacitance @ Vr, F: 0.1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 1V. Power Dissipation (Max): 100... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: B10D
- Configuration: Single
- PD: 100
from Infineon Technologies AG
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT24 - 02LS a suitable choice for mixer and detector functions in... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: not for new design
from DigiKey
RF Diode PIN - Single 7V [See More]
- Diode Type: Schottky
- Package: 2-SMD, Flat Leads
- Configuration: Single
- VR: 7
from Win Source Electronics
Win Source Part Number: 1199485-MSS20-141-B10D. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tray. Standard Package: 25. Current - Max: 35 mA. Diode Type: Schottky - Single. Capacitance @ Vr, F: 0.08pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 1V. Power Dissipation (Max): 100... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: B10D
- Configuration: Single
- PD: 100
from Infineon Technologies AG
Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. For high-speed applications. Zero bias detector diode. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: active and preferred
from DigiKey
RF Diode Schottky - Single 3V 20mA 75mW SC-79 [See More]
- Diode Type: Schottky
- Package: SOD-523; SC-79, SOD-523
- Configuration: Single
- VR: 3
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 1325122-BAT15099E6327HTSA1. Category: Discrete Semiconductor Products >Diodes - RF. Packaging: Reel - TR. Standard Package: 3,000. Current - Max: 110 mA. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 0.35pF @ 0V, 1MHz. [See More]
- Diode Type: Schottky; Schottky - 2 Independent
- PD: 100
- Package: TO-253-4, TO-253AA
- CT: 0.3500
from DigiKey
RF Diode Schottky - Single 5V 20mA 50mW Chip [See More]
- Diode Type: Schottky
- Package: Die
- Configuration: Single
- VR: 5
from Win Source Electronics
Win Source Part Number: 968910-HSMS-2805-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Strip. Standard Package: 100. Current - Max: 1 A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35Ohm... [See More]
- Diode Type: Schottky; Schottky - 2 Independent
- CT: 2
- Package: TO-253-4, TO-253AA
- Tj: 150
from DigiKey
RF Diode Schottky 5V 20mA 50mW Die [See More]
- Diode Type: Schottky
- Package: Die
- Configuration: Single
- VR: 5
from Win Source Electronics
Win Source Part Number: 970608-QSMS-2926-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited). HTSUS: 8541.10.0080. Mfr: Broadcom Limited. Product Status: Obsolete [See More]
- Diode Type: Schottky
from DigiKey
RF Diode Schottky - Single 5V 100mW ODS-186 [See More]
- Diode Type: Schottky
- Package: 2-SMD, Flat Leads
- Configuration: Single
- VR: 5
from Win Source Electronics
Win Source Part Number: 992172-CDB7620-000. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 100. Diode Type: Schottky - Single. Capacitance @ Vr, F: 0.15pF @ 0V, 10MHz. Voltage - Peak Reverse (Max): 2V. Resistance @ If, F: 30Ohm @ 10mA, 10MHz. Package /... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: Die
- Configuration: Single
- CT: 0.1500
from DigiKey
RF Diode Schottky - Single 7V Chip [See More]
- Diode Type: Schottky
- Package: Die
- Configuration: Single
- VR: 7
from Win Source Electronics
Win Source Part Number: 995773-MSS30-148-B10B. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tray. Standard Package: 50. Current - Max: 50 mA. Diode Type: Schottky - Single. Capacitance @ Vr, F: 0.15pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 2V. Power Dissipation (Max): 100... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: B10B
- Configuration: Single
- PD: 100
from DigiKey
RF Diode Schottky - 2 Independent 2.5V Chip [See More]
- Diode Type: Schottky
- Package: Die
- Configuration: Single
- VR: 2.5
from Win Source Electronics
Win Source Part Number: 1355623-BAT1707E6327HTSA1. Category: Discrete Semiconductor Products - Diodes - RF Diodes. Temperature Range - Operating: 150 °C (TJ). Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited). Mfr: Infineon Technologies. Package: Tape & Reel. Product Status:... [See More]
- Diode Type: Schottky; Schottky - 2 Independent
- PD: 150
- Package: TO-253-4, TO-253AA
- CT: 0.7500
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 750V 50mA 75mW GB110 [See More]
- Diode Type: Schottky
- Package: GB110
- Configuration: Single
- CT: 0.0600
from Win Source Electronics
Win Source Part Number: 1357337-HSCH-5310. Category: Discrete Semiconductor Products - Diodes - RF Diodes. Temperature Range - Operating: -65 °C ~ 175 °C. Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited). Mfr: Broadcom Limited. Series: HSCH-53xx. Package: Bulk. Product... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: 2-SMD, Flat Lead
- Configuration: Single
- PD: 150
from DigiKey
RF DIODE SCHOTTKY 15V 75MW B87 [See More]
- Diode Type: Schottky
- Package: B87
- Configuration: Single
- VR: 15
from Win Source Electronics
Win Source Part Number: 1367249-NSR201MXT5G. Category: Discrete Semiconductor Products - Diodes - RF Diodes. Temperature Range - Operating: -55 °C ~ 150 °C (TJ). Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited). Mfr: onsemi. Package: Tape & Reel. Product Status: Active. [See More]
- Diode Type: Schottky; Schottky - Single
- Package: 2-XDFN
- Configuration: Single
- CT: 0.2000
from DigiKey
RF Diode Schottky - Single 1V 35mA 100mW H27 [See More]
- Diode Type: Schottky
- Package: H27
- Configuration: Single
- VR: 1
from Win Source Electronics
Win Source Part Number: 1379249-MSS30-154-E28. Category: Discrete Semiconductor Products - Diodes - RF Diodes. Temperature Range - Operating: -65 °C ~ 150 °C. Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited). Mfr: MACOM Technology Solutions. Series: MSS30-xxx-x. Package:... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: E28
- Configuration: Single
- PD: 100
from DigiKey
RF Diode Schottky - Single 1V 35mA 100mW E25 [See More]
- Diode Type: Schottky
- Package: E25
- Configuration: Single
- VR: 1
from Win Source Electronics
Win Source Part Number: 1379252-MSS30-B46-B45. Category: Discrete Semiconductor Products - Diodes - RF Diodes. Temperature Range - Operating: -65 °C ~ 150 °C. Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited). Mfr: MACOM Technology Solutions. Series: MSS30-xxx-x. Package:... [See More]
- Diode Type: Schottky; Schottky - 1 Bridge
- PD: 100
- Package: E45
- CT: 0.1300
from DigiKey
RF Diode Schottky - Single 1V 35mA 100mW 0402 [See More]
- Diode Type: Schottky
- Package: 0402 (1005 Metric)
- Configuration: Single
- VR: 1
from Win Source Electronics
Win Source Part Number: 1379914-SMGS11. Category: Discrete Semiconductor Products - Diodes - RF Diodes. Temperature Range - Operating: 175 °C (TJ). Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited). Mfr: MACOM Technology Solutions. Package: Tape & Reel. Product Status:... [See More]
- Diode Type: Schottky; Schottky - Single
- Package: 0503 (1308 Metric)
- Configuration: Single
- CT: 0.1000
from DigiKey
RF Diode Schottky - Single 3V 150mW B10D [See More]
- Diode Type: Schottky
- Package: B10D
- Configuration: Single
- VR: 3
from Toshiba America, Inc.
Toshiba offers an extensive portfolio of diodes, including high-speed, low-loss Schottky-barrier diodes (SBDs) and ESD protection diodes for high-speed signal lines. Fabricated using silicon carbide (SiC), SiC SBDs provide high breakdown voltage that has never been possible with silicon (Si) SBDs. [See More]
- Diode Type: Schottky
- Configuration: Single
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 70V 430MW DO35 [See More]
- Diode Type: Schottky
- CT: 2
- Package: DO-35; DO-204AH, DO-35, Axial
- Tj: -65 to 200
from Broadcom Inc.
The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested performance, while the other products are DC only tested. [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer
- Configuration: Single
- Life Cycle Stage: Maturity
from Utmel Electronic Limited
DIODE SCHOTTKY RF 70V 1A SOT-363 [See More]
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Life Cycle Stage: Obsolete
- VF: 1
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 4V SOD323 [See More]
- Diode Type: Schottky
- CT: 0.6500
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: 150
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Modulation
- Configuration: Single
- Life Cycle Stage: Maturity
from Utmel Electronic Limited
DIODE SCHOTTKY RF QD 15V SOT-143 [See More]
- Diode Type: Schottky; Schottky - 1 Bridge
- Package: TO-253-4, TO-253AA
- Life Cycle Stage: Obsolete
- VF: 0.3400
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 5V 3CP [See More]
- Diode Type: Schottky
- CT: 0.9000
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 125
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Modulation
- Configuration: Single
- Life Cycle Stage: Maturity
from Utmel Electronic Limited
RF Diode Schottky 15V Automotive 3-Pin SC-70 T/R [See More]
- Diode Type: Schottky; Schottky
- Package: SOT323; SC-70, SOT-323
- Life Cycle Stage: Active
- Pin Count: 3
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 4V 100MW TSLP2 [See More]
- Diode Type: Schottky
- CT: 0.3500
- Package: SOD-882
- Tj: 150
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Modulation
- Configuration: Single
- Life Cycle Stage: Maturity
from Utmel Electronic Limited
RF DIODE SCHOTTKY 4V 75MW SOT23 [See More]
- Diode Type: Schottky; Schottky - Single
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Obsolete
- PD: 75
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 4V TO236AB [See More]
- Diode Type: Schottky
- CT: 1
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 100
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Modulation
- Configuration: Single
- Life Cycle Stage: Maturity
from Utmel Electronic Limited
Schottky Diodes & Rectifiers RF DIODES [See More]
- Diode Type: Schottky; Schottky
- Package: 2-XDFN
- Life Cycle Stage: Active
- Pin Count: 2
from ODG (Origin Data Global)
RF MIXER/DETECTOR SCHOTTKY DIODE [See More]
- Diode Type: Schottky
- CT: 0.7000
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from Broadcom Inc.
The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies up to 6 GHz. The MiniPak package offers reduced parasitics when compared to... [See More]
- Diode Type: Schottky
- Diode Applications: Detector; Mixer; Switching; Sampling, Clamping
- Configuration: Single
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 3V 100MW SC79 [See More]
- Diode Type: Schottky
- CT: 0.8500
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 2V CHIP [See More]
- Diode Type: Schottky
- CT: 0.1500
- Package: Die
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 2V CHIP [See More]
- Diode Type: Schottky
- Package: Die
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 15V MINIPAK [See More]
- Diode Type: Schottky
- CT: 1
- Package: 0505 (1412 Metric)
- Tj: 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 15V MINIPAK [See More]
- Diode Type: Schottky
- CT: 1
- Package: 4-UQFN
- Tj: 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 4V 1W [See More]
- Diode Type: Schottky
- CT: 0.1000
- Package: 2-SMD, Beam Lead
- Tj: -65 to 175
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 70V SOT23-3 [See More]
- Diode Type: Schottky
- CT: 2
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 70V SOT143-4 [See More]
- Diode Type: Schottky
- CT: 2
- Package: TO-253-4, TO-253AA
- Tj: 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 70V SOT323 [See More]
- Diode Type: Schottky
- CT: 2
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 70V SOT363 [See More]
- Diode Type: Schottky
- CT: 2
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Tj: 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 7V [See More]
- Diode Type: Schottky
- CT: 0.0600
- Package: 2-SMD
- Tj: -65 to 125
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 7V [See More]
- Diode Type: Schottky
- CT: 0.0600
- Package: 2-SMD
- Tj: -65 to 125
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 8V 75MW SC79 [See More]
- Diode Type: Schottky
- Tj: 150
- Package: SOD-523; SC-79, SOD-523
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 2V 75MW SOT23 [See More]
- Diode Type: Schottky
- Tj: -65 to 150
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 2V 750MW 0402 [See More]
- Diode Type: Schottky
- CT: 0.2500
- Package: 0402 (1005 Metric)
- Tj: -65 to 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 2V 75MW 0201 [See More]
- Diode Type: Schottky
- CT: 0.1800
- Package: 0201 (0603 Metric)
- Tj: -65 to 150
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 1V 75MW SOD323 [See More]
- Diode Type: Schottky
- CT: 0.3000
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: -65 to 150