QuadroMELF RF Diodes
3 Results
RF Diodes - BA980-GS08 -- 079393-BA980-GS08 [BA980-GS08 from Vishay Intertechnology, Inc.]
from Win Source Electronics
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 079393-BA980-GS08. Packaging: Reel - TR. Current - Max: 50mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.5pF @ 0V, 100MHz. Voltage - Peak Reverse (Max): 30V. Resistance @ If, F: 60 Ohm @ 1.5mA, 100MHz. Categories: Discrete Semiconductor Products. [See More]
- Package: MELF; QuadroMELF; SOD-80; SOD-80 QuadroMELF
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Obsolete(EOL)
RF Diodes - BA982-GS08 -- 079394-BA982-GS08 [BA982-GS08 from Vishay Intertechnology, Inc.]
from Win Source Electronics
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 079394-BA982-GS08. Packaging: Reel - TR. Current - Max: 100mA. Diode Type: Standard - Single. Capacitance @ Vr, F: 1.25pF @ 3V, 100MHz. Voltage - Peak Reverse (Max): 35V. Resistance @ If, F: 700 mOhm @ 3mA, 200MHz. Categories: Discrete Semiconductor... [See More]
- Package: MELF; QuadroMELF; SOD-80; SOD-80 QuadroMELF
- Diode Type: Standard - Single
- Configuration: Single
- Life Cycle Stage: Obsolete(EOL)
Discrete Semiconductor Products - Diodes - RF Diodes -- BA979-GS08 [BA979-GS08 from Vishay Intertechnology, Inc.]
from Acme Chip Technology Co., Limited
from Acme Chip Technology Co., Limited
DIODE PIN 30V SOD80 QUADROMELF [See More]
- Package: MELF; QuadroMELF; SOD-80; SOD-80 QuadroMELF
- Tj: 125
- Life Cycle Stage: Removed; Obsolete