SOT363 RF Diodes
from Win Source Electronics
Win Source Part Number: 1063553-HSMS-286K-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Strip. Standard Package: 100. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Package / Case: 6-TSSOP, SC-88, SOT-363. [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- CT: 0.2500
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- Tj: 150
from DigiKey
RF DIODE SCHOTTKY 8V SOT-363 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Diode Type: Schottky
- Configuration: Single
- VR: 8
from Win Source Electronics
Win Source Part Number: 1063554-HSMS-286P-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Strip. Standard Package: 100. Diode Type: Schottky - 2 Pair Series Connection. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Package / Case: 6-TSSOP, SC-88,... [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- CT: 0.2500
- Diode Type: Schottky; Schottky - 2 Pair Series Connection
- Tj: 150
from DigiKey
RF Diode PIN - 2 Pair Series 50V 100mA 300mW 6-TSSOP [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Diode Type: PIN
- Configuration: Single
- VR: 50
from Win Source Electronics
Win Source Part Number: 1382277-HSMS-286K-TR1. Category: Discrete Semiconductor Products >Diodes >RF Diodes. Package: Tape & Reel (TR). Standard Package: 3,000 pcs. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Package /... [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- CT: 0.2500
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- Tj: 150
from DigiKey
RF Diode Schottky - 2 Pair Series Connection 20V 50mA 75mW SC-88 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Diode Type: Schottky
- Configuration: Single
- VR: 20
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 040523-HSMP-3863-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Anode. Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Anode
- CT: 0.2000
from DigiKey
RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT363-PO [See More]
- Package: SOT363; 6-VSSOP, SC-88, SOT-363
- Diode Type: Schottky
- Configuration: Single
- VR: 40
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068230-HSMP-386L-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 3 Independent. Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: PIN - 3 Independent
- CT: 0.2000
from DigiKey
RF Diode Schottky - 3 Independent 8V 130mA 150mW PG-SOT363-PO [See More]
- Package: SOT363; 6-VSSOP, SC-88, SOT-363
- Diode Type: Schottky
- Configuration: Single
- VR: 8
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044047-HSMP-389U-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 2 Independent. Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: PIN - 2 Independent
- CT: 0.3000
from DigiKey
RF Diode Schottky - 2 Independent 7V 120mW SC-88/SC70-6/SOT-363 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Diode Type: Schottky
- Configuration: Single
- VR: 7
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017041-HSMP-389V-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 2 Independent. Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: PIN - 2 Independent
- CT: 0.3000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068250-HSMS-280K-BLKG. Packaging: Cut Strip. Current - Max: 1A. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- CT: 2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068251-HSMS-280K-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Family Name: HSMS-280K. [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- CT: 2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068252-HSMS-280L-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 3 Independent. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 3 Independent
- CT: 2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068258-HSMS-281K-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- CT: 1.2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044084-HSMS-281L-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 3 Independent. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 3 Independent
- CT: 1.2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068262-HSMS-282K-BLKG. Packaging: Cut Strip. Current - Max: 1A. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- CT: 1
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017063-HSMS-282K-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- CT: 1
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017064-HSMS-282L-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 3 Independent. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 3 Independent
- CT: 1
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068263-HSMS-282M-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Pair Common Cathode. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 2 Pair Common Cathode
- CT: 1
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044111-HSMS-286K-TR1G. Packaging: Reel - TR. Diode Type: Schottky - 1 Pair Isolated. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- CT: 0.2500
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044112-HSMS-286L-TR1G. Packaging: Reel - TR. Diode Type: Schottky - 3 Independent. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 3 Independent
- CT: 0.2500
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044113-HSMS-286P-TR1G. Packaging: Reel - TR. Diode Type: Schottky - 2 Pair Series Connection. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Categories: Discrete Semiconductor Products. Status: Active. Temperature... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 2 Pair Series Connection
- CT: 0.2500
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 040526-HSMS-286R-TR1. Packaging: Reel - TR. Diode Type: Schottky - 2 Pair Series Connection. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Categories: Discrete Semiconductor Products. Status: Active. Temperature... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 2 Pair Series Connection
- CT: 0.2500
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068269-HSMS-286R-TR1G. Packaging: Reel - TR. Diode Type: Schottky - 2 Pair Series Connection. Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Categories: Discrete Semiconductor Products. Status: Active. Temperature... [See More]
- Package: SOT363; SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 2 Pair Series Connection
- CT: 0.2500
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 219996-MBD110DWT1. Packaging: Reel - TR. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 7V. Power Dissipation (Max): 120mW. Categories: Discrete Semiconductor Products. Status:... [See More]
- Package: SOT363; SC-88/SC70-6/SOT-363
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Schottky; Schottky - 2 Independent
- PD: 120
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022366-MBD330DWT1G. Packaging: Reel - TR. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz. Voltage - Peak Reverse (Max): 30V. Power Dissipation (Max): 120mW. Categories: Discrete Semiconductor Products. Status:... [See More]
- Package: SOT363; SC-88/SC70-6/SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 2 Independent
- PD: 120
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022369-MBD770DWT1G. Packaging: Reel - TR. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 70V. Power Dissipation (Max): 120mW. Categories: Discrete Semiconductor Products. Status:... [See More]
- Package: SOT363; SC-88/SC70-6/SOT-363
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky - 2 Independent
- PD: 120
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 873961-HSMP-389R-TR1G. Operating Temperature Range: 150 °C (TJ). Features: RF Diode PIN - 2 Pair Series 100V 1 A SOT-363. Package: Reel - TR. Package: 6-TSSOP, SC-88, SOT-363. Part Status: Obsolete. Categories: Discrete Semiconductor... [See More]
- Package: SOT363; SOT-363
- Tj: 150
- Diode Type: RF Diode PIN - 2 Pair Series 100V 1 A SOT-363
from Utmel Electronic Limited
DIODE SCHOTTKY RF 70V 1A SOT-363 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- Life Cycle Stage: Obsolete
- Diode Type: Schottky; Schottky - 1 Pair Isolated
- VF: 1
from Acme Chip Technology Co., Limited
RF DIODE PIN 50V SOT363 [See More]
- Package: SOT363; SOT-363
- Tj: 150
- Life Cycle Stage: Removed; Obsolete
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Package: SOT363
- Diode Type: Schottky
- Configuration: Single
- Diode Applications: Detector; Modulation
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 70V SOT363 [See More]
- Package: SOT363; 6-TSSOP, SC-88, SOT-363
- CT: 2
- Diode Type: Schottky
- Tj: 150
from Shenzhen Shengyu Electronics Technology Limited
DIODE SCHOTTKY DUAL 30V SOT-363 [See More]
- Package: SOT363; SC-88/SC70-6/SOT-363
- Tj: -55 to 125
- Life Cycle Stage: Removed; Obsolete
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Package: SOT363
- Diode Type: Schottky
- Configuration: Single
- Diode Applications: Detector; Modulation
from Broadcom Inc.
The HSMP-386L / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As diode switches low capacitance is the most important design factor. Ct and Rs parameters have... [See More]
- Package: SOT363
- Diode Type: PIN
- Configuration: Single
- Diode Applications: Switching; Attenuator