SOT143 RF Diodes

31 Results
RF Diodes - HSMP-3895-TR1G -- 1044040-HSMP-3895-TR1G [HSMP-3895-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044040-HSMP-3895-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 2 Independent. Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: PIN - 2 Independent
  • CT: 0.3000
RF Mixer and Detector Schottky Diode -- BAT15-099
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099 a suitable choice for mixer and detector functions in applications which... [See More]

  • Package: SOT143; SOT143-4-1
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred
PIN Diodes -- 2586978 [BAT62E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAT 62 E6327 [See More]

  • Package: SOT143; SOT-143
  • Pin Count: 4
  • Diode Type: PIN
  • RoHS Compliant: RoHS
RF Diodes - HSMS-2805-TR1 -- 48242-HSMS-2805-TR1 [HSMS-2805-TR1 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 48242-HSMS-2805-TR1. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 2
RF Mixer and Detector Schottky Diode -- BAT15-099R
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which frequencies are... [See More]

  • Package: SOT143; SOT143-4-4
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred
Schottky Diodes & Rectifiers -- 2626708 [BAT1707E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAT1707E6327HTSA1 [See More]

  • Package: SOT143; SOT-143
  • Pin Count: 4
  • Diode Type: Schottky
  • RoHS Compliant: RoHS
RF Diodes - HSMS-2805-TR1G -- 017050-HSMS-2805-TR1G [HSMS-2805-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 017050-HSMS-2805-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 2
RF Diodes - HSMS-2808-TR1G -- 1044070-HSMS-2808-TR1G [HSMS-2808-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044070-HSMS-2808-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete Semiconductor... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 1 Bridge
  • CT: 2
RF Diodes - HSMS-2815-TR1G -- 017054-HSMS-2815-TR1G [HSMS-2815-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 017054-HSMS-2815-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Family Name: HSMS-2815. [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 1.2
RF Diodes - HSMS-2817-TR1G -- 1044078-HSMS-2817-TR1G [HSMS-2817-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044078-HSMS-2817-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 1 Bridge
  • CT: 1.2
RF Diodes - HSMS-2818-BLKG -- 097435-HSMS-2818-BLKG [HSMS-2818-BLKG from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 097435-HSMS-2818-BLKG. Packaging: Cut Strip. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 1 Bridge
  • CT: 1.2
RF Diodes - HSMS-2818-TR1G -- 1044079-HSMS-2818-TR1G [HSMS-2818-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044079-HSMS-2818-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 1 Bridge
  • CT: 1.2
RF Diodes - HSMS-2825-BLKG -- 068260-HSMS-2825-BLKG [HSMS-2825-BLKG from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 068260-HSMS-2825-BLKG. Packaging: Cut Strip. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 1
RF Diodes - HSMS-2825-TR1G -- 017058-HSMS-2825-TR1G [HSMS-2825-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 017058-HSMS-2825-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Family Name: HSMS-2825. [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 1
RF Diodes - HSMS-2827-TR1G -- 1044089-HSMS-2827-TR1G [HSMS-2827-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044089-HSMS-2827-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete Semiconductor... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 1 Bridge
  • CT: 1
RF Diodes - HSMS-2827-TR2G -- 135920-HSMS-2827-TR2G [HSMS-2827-TR2G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 135920-HSMS-2827-TR2G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete Semiconductor... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 1 Bridge
  • CT: 1
RF Diodes - HSMS-2828-TR1G -- 1044090-HSMS-2828-TR1G [HSMS-2828-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044090-HSMS-2828-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete Semiconductor... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 1 Bridge
  • CT: 1
RF Diodes - HSMS-2829-TR1G -- 1044091-HSMS-2829-TR1G [HSMS-2829-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044091-HSMS-2829-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - Cross Over. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Resistance @ If, F: 12 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - Cross Over
  • CT: 1
RF Diodes - HSMS-2855-BLKG -- 017065-HSMS-2855-BLKG [HSMS-2855-BLKG from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 017065-HSMS-2855-BLKG. Packaging: Bulk. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 0.3pF @ 1V, 1MHz. Voltage - Peak Reverse (Max): 2V. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range - Operating:... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 0.3000
RF Diodes - HSMS-2855-TR1G -- 068264-HSMS-2855-TR1G [HSMS-2855-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 068264-HSMS-2855-TR1G. Packaging: Reel - TR. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 0.3pF @ 1V, 1MHz. Voltage - Peak Reverse (Max): 2V. Family Name: HSMS-2855. Categories: Discrete Semiconductor Products. Status: Active. [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 0.3000
RF Diodes - HSMS-2865-TR1G -- 1044105-HSMS-2865-TR1G [HSMS-2865-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044105-HSMS-2865-TR1G. Packaging: Reel - TR. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Categories: Discrete Semiconductor Products. Status: Active. Temperature Range -... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Independent
  • CT: 0.3000
RF Diodes - HSMS-8207-TR1G -- 1044121-HSMS-8207-TR1G [HSMS-8207-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1044121-HSMS-8207-TR1G. Packaging: Reel - TR. Diode Type: Schottky - 2 Pair Series Connection. Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Power Dissipation (Max): 75mW. Resistance @ If, F: 14 Ohm @ 5mA, 1MHz. [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - 2 Pair Series Connection
  • PD: 75
RF Diodes - HSMS-8209-TR1G -- 068270-HSMS-8209-TR1G [HSMS-8209-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 068270-HSMS-8209-TR1G. Packaging: Reel - TR. Diode Type: Schottky - Cross Over. Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 4V. Power Dissipation (Max): 75mW. Resistance @ If, F: 14 Ohm @ 5mA, 1MHz. Categories:... [See More]

  • Package: SOT143; SOT-143-4
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky - Cross Over
  • PD: 75
RF Diodes - MA4E1338E1-1068T -- 092225-MA4E1338E1-1068T [MA4E1338E1-1068T from MACOM]
from Win Source Electronics

Manufacturer: M/A-Com Technology Solutions. Win Source Part Number: 092225-MA4E1338E1-1068T. Packaging: Reel - TR. Current - Max: 30mA. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 8V. Power Dissipation (Max): 250mW. Categories: Discrete... [See More]

  • Package: SOT143; SOT-143
  • Life Cycle Stage: Obsolete(EOL)
  • Diode Type: Schottky; Schottky - 2 Independent
  • PD: 250
RF Diodes - MA4E2072M-1068T -- 041346-MA4E2072M-1068T [MA4E2072M-1068T from MACOM]
from Win Source Electronics

Manufacturer: M/A-Com Technology Solutions. Win Source Part Number: 041346-MA4E2072M-1068T. Packaging: Reel - TR. Diode Type: Schottky - 1 Bridge. Power Dissipation (Max): 75mW. Categories: Discrete Semiconductor Products. Status: Obsolete(EOL). Temperature Range - Operating: -65 °C to 125... [See More]

  • Package: SOT143; SOT-143
  • Life Cycle Stage: Obsolete(EOL)
  • Diode Type: Schottky; Schottky - 1 Bridge
  • PD: 75
High Frequency Detector Diode -- HSMS-2860
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Package: SOT23; SOT143
  • Diode Type: Schottky
  • Configuration: Single
  • Diode Applications: Detector; Modulation
High Frequency Detector Diode -- HSMS-2865
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Package: SOT23; SOT143
  • Diode Type: Schottky
  • Configuration: Single
  • Diode Applications: Detector; Modulation
Discrete Semiconductor Products - Diodes - RF Diodes -- MA4E1338E1-1068T [MA4E1338E1-1068T from MACOM]
from Shenzhen Shengyu Electronics Technology Limited

DIODE SCHOTTKY 8V 250MW SOT143 [See More]

  • Package: SOT143; SOT-143
  • Tj: -55 to 125
  • Life Cycle Stage: Removed; Obsolete