Limiter RF Diodes
5 Results
Pin Diode Limiter -- Model 0300-1300
from Empower RF Systems
from Empower RF Systems
Low insertion loss & leakage power circuit protection, high power handling [See More]
- Diode Applications: Limiter
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity
Beam Lead Diodes for Stripline or Microstrip Circuits -- HPND-4005
from Broadcom Inc.
from Broadcom Inc.
The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]
- Diode Applications: Limiter; Switching; Modulation; Phase Shifting
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity
DIODE PIN RF PWR LIMITER SOT-23 -- 107-HSMP-4820-TR1G [HSMP-4820-TR1G from Broadcom Inc.]
from Utmel Electronic Limited
from Utmel Electronic Limited
DIODE PIN RF PWR LIMITER SOT-23 [See More]
- Diode Applications: Limiter; Switching; LIMITER; SWITCHING
- Life Cycle Stage: Obsolete
- Diode Type: PIN - Single
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Low Resistance PIN Switch Diode -- HSMP-3820
from Broadcom Inc.
from Broadcom Inc.
The HSMP-3820 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. [See More]
- Diode Applications: Limiter; Switching; Attenuator
- Diode Type: PIN
- Configuration: Single
- Life Cycle Stage: Maturity
DIODE RF PIN 45V 1.5A 3QFN -- 726-CLA4603-085LF [CLA4603-085LF from Skyworks Solutions, Inc.]
from Utmel Electronic Limited
from Utmel Electronic Limited
DIODE RF PIN 45V 1.5A 3QFN [See More]
- Diode Applications: Limiter; LIMITER
- Life Cycle Stage: Active
- Diode Type: PIN - Single
- Package: 2-VDFN Exposed Pad