SOT343 RF Diodes

6 Results
RF Pin Diode, Antenna Switch -- BAR81W
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary of Features. Optimized for short - open transformation using λ/4 transmission... [See More]

  • Package: SOT343; SOT343
  • Diode Type: PIN
  • Configuration: Single
  • Life Cycle Stage: discontinued
RF Diodes -- BAR81WE6327BTSA1TR-ND [BAR81WE6327BTSA1 from Infineon Technologies AG]
from DigiKey

RF Diode Standard - Single 30V 100mA 100mW PG-SOT343-4 [See More]

  • Package: SOT343; SC-82A, SOT-343
  • VR: 30
  • Configuration: Single
  • CT: 0.9000
RF Diodes -- BAR81WH6327XTSA1CT-ND [BAR81WH6327XTSA1 from Infineon Technologies AG]
from DigiKey

RF Diode Standard - Single 30V 100mA 100mW PG-SOT343-4-2 [See More]

  • Package: SOT343; SC-82A, SOT-343
  • VR: 30
  • Configuration: Single
  • CT: 0.9000
RF Diodes -- BAT6207WE6327HTSA1TR-ND [BAT6207WE6327HTSA1 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT343-4-1 [See More]

  • Package: SOT343; SC-82A, SOT-343
  • Diode Type: Schottky
  • Configuration: Single
  • VR: 40
RF Diodes -- BAT68-07WE6327-ND [BAT 68-07W E6327 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 2 Independent 8V 130mA 150mW PG-SOT343-PO [See More]

  • Package: SOT343; SC-82A, SOT-343
  • Diode Type: Schottky
  • Configuration: Single
  • VR: 8
Low Resistance PIN Switch Diode -- HSMP-3820
from Broadcom Inc.

The HSMP-3820 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. [See More]

  • Package: SOT23 (optional feature); SOT343
  • Diode Type: PIN
  • Configuration: Single
  • Diode Applications: Limiter; Switching; Attenuator