Detector RF Diodes
from Infineon Technologies AG
Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. RFID. Applications. Automotive telematics control unit... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Obsolete
- Diode Type: Schottky
- Package: SOT323
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02EL a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Obsolete
- Diode Type: Schottky
- Package: TSLP4
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02ELS a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
BAT15 - RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Active
- Diode Type: Schottky
- Package: PG-TSLP-2
from Infineon Technologies AG
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LRH a suitable choice for mixer and detector functions in... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Active
- Diode Type: Schottky
- Package: PG-SOD323-2
from Infineon Technologies AG
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LS a suitable choice for mixer and detector functions in... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred, discontinued
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Obsolete
- Diode Type: Schottky
- Package: SOT23; SOT-23-3
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-03W a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Active
- Diode Type: Schottky
- Package: PG-SOT323-3
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: active
- Diode Type: Schottky
- Package: SOT23; SOT23
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Active
- Diode Type: Schottky
- Package: PG-SOT143-4
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04W a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: active and preferred
- Diode Type: Schottky
- Package: SOT323; SOT323
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Obsolete
- Diode Type: Schottky
- Package: DSN2
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099 a suitable choice for mixer and detector functions in applications which... [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: active and preferred
- Diode Type: Schottky
- Package: SOT143; SOT143-4-1
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: Obsolete
- Diode Type: Schottky
- Package: SOT343
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which frequencies are... [See More]
- Diode Applications: Detector; Mixer
- Life Cycle Stage: active and preferred
- Diode Type: Schottky
- Package: SOT143; SOT143-4-4
from Infineon Technologies AG
Silicon Schottky Diodes. Summary of Features. For mixer applications in VHF/UHF range. For high-speed switching application. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred
from Infineon Technologies AG
This Infineon RF Schottky Diode is a silicon low barrier N-type device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage and low junction capacitance make BAT24-02ELS a suitable choice for mixer and detector functions in applications with... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: not for new design
from Infineon Technologies AG
Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT24 - 02LS a suitable choice for mixer and detector functions in... [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: not for new design
from Infineon Technologies AG
Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. For high-speed applications. Zero bias detector diode. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: active and preferred
from Broadcom Inc.
The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested performance, while the other products are DC only tested. [See More]
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Applications: Detector; Modulation
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Applications: Detector; Modulation
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Applications: Detector; Modulation
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Diode Applications: Detector; Modulation
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity
from Broadcom Inc.
The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies up to 6 GHz. The MiniPak package offers reduced parasitics when compared to... [See More]
- Diode Applications: Detector; Mixer; Switching; Sampling, Clamping
- Diode Type: Schottky
- Configuration: Single
- Life Cycle Stage: Maturity