SOT23 RF Diodes
from RS Components, Ltd.
Infineon RF Diode BAR 63-05 E6327 [See More]
- Package: SOT23; SOT-23
- Diode Type: PIN
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010924-BAS70-04FILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature... [See More]
- Package: SOT23; SOT-23-3
- Diode Type: Schottky; Schottky
- Configuration: Array
- Life Cycle Stage: Active
from Richardson RFPD
The MA44700 series of Step Recovery diodes is designed for use in low power multipliers with output frequencies of up to 5 GHz. These Step Recovery diodes generate harmonics by storing a charge as the diode is driven to forward conductance by the positive voltage of the input signal. When the signal... [See More]
- Package: SOT23
- VR: 30
- Diode Type: RF Multiplier Diode
- CT: 1.2
from Infineon Technologies AG
Silicon Variable Capacitance Diode. Summary of Features. For FM radio tuners with extended frequency band. High tuning ratio at low supply voltage (car radio). Monolithic chip (common cathode) for perfect dual diode tracking. Coded capacitance groups and group matching available. Pb-free (RoHS... [See More]
- Package: SOT23; SOT23
- IF: 20
- Life Cycle Stage: discontinued
- VR: 18
from Rochester Electronics
RF Mixer and Detector Schottky Diode [See More]
- Package: SOT23; SOT-23-3
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Life Cycle Stage: Obsolete
from DigiKey
RF Diode PIN - 1 Pair Common Anode 50V 250mW SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: PIN
- Configuration: Single
- VR: 50
from RS Components, Ltd.
Infineon RF Diode BB 814 E6327 GR1 [See More]
- Package: SOT23; SOT-23
- Diode Type: PIN
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 117170-BA779-HG3-08. Packaging: Reel - TR. Current - Max: 50mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.5pF @ 0V, 100MHz. Voltage - Peak Reverse (Max): 30V. Resistance @ If, F: 50 Ohm @ 1.5mA, 100MHz. Categories: Discrete Semiconductor Products. [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from Richardson RFPD
The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving issue for the designer. The HSMP-386x series Total Capacitance (CT) and Total Resistance (RT) are... [See More]
- Package: SOT23
- Diode Type: PIN
- Configuration: Single
- VR: 50
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which... [See More]
- Package: SOT23; SOT23
- Diode Applications: Detector; Mixer
- Diode Type: Schottky
- Life Cycle Stage: active
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 3V 20mA SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Configuration: Single
- VR: 3
from RS Components, Ltd.
Infineon RF Diode BAT68E6327HTSA1 [See More]
- Package: SOT23; SOT-23
- Pin Count: 3
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 099802-HBAT-5400-TR1. Packaging: Reel - TR. Current - Max: 220mA. Diode Type: Schottky - Single. Voltage - Peak Reverse (Max): 30V. Power Dissipation (Max): 250mW. Categories: Discrete Semiconductor Products. Status: Obsolete(EOL). Temperature... [See More]
- Package: SOT23; SOT-23-3
- Diode Type: Schottky; Schottky - Single
- Configuration: Single
- Life Cycle Stage: Obsolete(EOL)
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 4V 30mA TO-236AB [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Configuration: Single
- VR: 4
from RS Components, Ltd.
Infineon RF DIODES BB844E6327HTSA1 [See More]
- Package: SOT23; SOT-23
- Diode Type: Varactor
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 067818-HBAT-5400-TR1G. Packaging: Reel - TR. Current - Max: 220mA. Diode Type: Schottky - Single. Voltage - Peak Reverse (Max): 30V. Power Dissipation (Max): 250mW. Categories: Discrete Semiconductor Products. Status: Obsolete(EOL). Temperature... [See More]
- Package: SOT23; SOT-23-3
- Diode Type: Schottky; Schottky - Single
- Configuration: Single
- Life Cycle Stage: Obsolete(EOL)
from DigiKey
RF Diode PIN - Single 50V 50mA 150mW 3-CP [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: PIN
- Configuration: Single
- VR: 50
from RS Components, Ltd.
Infineon RF DIODES BB914E6327HTSA1 [See More]
- Package: SOT23; SOT-23
- Diode Type: Varactor
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1042375-HBAT-5402-TR1G. Packaging: Reel - TR. Current - Max: 220mA. Diode Type: Schottky - 1 Pair Series Connection. Voltage - Peak Reverse (Max): 30V. Power Dissipation (Max): 250mW. Categories: Discrete Semiconductor Products. Status:... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Schottky; Schottky - 1 Pair Series Connection
- PD: 250
from DigiKey
RF DIODE PIN 175V 250MW SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: PIN
- Configuration: Single
- VR: 175
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068221-HSMP-3810-BLKG. Packaging: Cut Strip. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Categories: Discrete Semiconductor... [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from DigiKey
RF DIODE SCHOTTKY 5V SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Configuration: Single
- VR: 5
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017029-HSMP-3810-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Family Name: HSMP-3810. [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN; PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from DigiKey
RF DIODE SCHOTTKY 5V SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Configuration: Single
- VR: 5
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017030-HSMP-3812-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Series Connection. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Categories:... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Series Connection
- CT: 0.3500
from DigiKey
RF DIODE SCHOTTKY 8V SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Configuration: Single
- VR: 8
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068222-HSMP-3813-TR1. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Anode. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Anode
- CT: 0.3500
from DigiKey
RF DIODE PIN 20V SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: PIN
- Configuration: Single
- VR: 20
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068223-HSMP-3813-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Anode. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Anode
- CT: 0.3500
from DigiKey
RF Diode PIN - 1 Pair Common Cathode 50V 100mA 250mW PG-SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: PIN
- Configuration: Single
- VR: 50
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 092342-HSMP-3814. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Cathode. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Cathode
- CT: 0.3500
from DigiKey
Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Configuration: Single
- VR: 5
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017031-HSMP-3814-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Cathode. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Family Name:... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Cathode
- CT: 0.3500
from DigiKey
RF Diode PIN - 1 Pair Series Connection 60V 100mA 250mW SOT-23 (TO-236AB) [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: PIN
- Configuration: Single
- VR: 60
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044023-HSMP-3820-BLKG. Packaging: Bulk. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 600 mOhm @ 10mA, 100MHz. Categories: Discrete Semiconductor... [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from DigiKey
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SMD3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: PIN
- Configuration: Single
- VR: 50
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017034-HSMP-3820-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 600 mOhm @ 10mA, 100MHz. Family Name: HSMP-3820. [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017035-HSMP-3822-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Series Connection. Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 600 mOhm @ 10mA, 100MHz. Family Name:... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Series Connection
- CT: 0.8000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068227-HSMP-3823-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Anode. Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 600 mOhm @ 10mA, 100MHz. Categories: Discrete... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Anode
- CT: 0.8000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044027-HSMP-3824-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Cathode. Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 600 mOhm @ 10mA, 100MHz. Categories:... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Cathode
- CT: 0.8000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044026-HSMP-3824-TR2G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Cathode. Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 600 mOhm @ 10mA, 100MHz. Categories:... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Cathode
- CT: 0.8000
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 096856-HSMP-3830-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 200V. Power Dissipation (Max): 250mW. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 131697-HSMP-3830-TR2G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 200V. Power Dissipation (Max): 250mW. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 204910-HSMP-3832-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Series Connection. Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 200V. Power Dissipation (Max): 250mW. Resistance @ If, F: 1.5 Ohm... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Series Connection
- PD: 250
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 068228-HSMP-3834-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Cathode. Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 200V. Power Dissipation (Max): 250mW. Resistance @ If, F: 1.5 Ohm @... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Common Cathode
- PD: 250
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 114306-HSMP-3860-BLKG. Packaging: Bulk. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. Categories: Discrete Semiconductor... [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017036-HSMP-3860-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. Categories: Discrete Semiconductor... [See More]
- Package: SOT23; SOT-23-3
- Diode Type: PIN - Single
- Configuration: Single
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044029-HSMP-3862-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Series Connection. Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. Categories:... [See More]
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Active
- Diode Type: PIN - 1 Pair Series Connection
- CT: 0.2000
from Utmel Electronic Limited
DIODE PIN RF PWR LIMITER SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Applications: Limiter; Switching; LIMITER; SWITCHING
- Diode Type: PIN - Single
- Life Cycle Stage: Obsolete
from Acme Chip Technology Co., Limited
RF DIODE PIN 60V 250MW TO236AB [See More]
- Package: SOT23; SOT-23 (TO-236AB)
- Tj: -65 to 150
- Life Cycle Stage: Removed; Obsolete
from Broadcom Inc.
The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]
- Package: SOT23
- Diode Type: PIN
- Configuration: Single
- Diode Applications: Switching; Attenuator
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 5V 3CP [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- CT: 0.9000
- Diode Type: Schottky
- Tj: 125
from Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Diodes - RF [See More]
- Package: SOT23; SOT-23
- Tj: 175
from Acme Chip Technology Co., Limited
SI PIN NON HERMETIC PLASTIC SMT [See More]
- Package: SOT23; SOT-23-3
- Tj: -55 to 125
- Life Cycle Stage: Active
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Package: SOT23; SOT143
- Diode Type: Schottky
- Configuration: Single
- Diode Applications: Detector; Modulation
from ODG (Origin Data Global)
RF DIODE PIN 100V 250MW SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- CT: 0.5000
- Diode Type: PIN
- Tj: 150
from Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Diodes - RF [See More]
- Package: SOT23; SOT-23
- Tj: 175
from Acme Chip Technology Co., Limited
MIXER DIODE, UH FREQUENCY [See More]
- Package: SOT23; SOT-23-3 (TO-236)
- Tj: -55 to 125
- Life Cycle Stage: Active
from Broadcom Inc.
The HSMP-381B / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. [See More]
- Package: SOT23
- Diode Type: PIN
- Configuration: Single
- Diode Applications: Low Distortion Attenuator
from ODG (Origin Data Global)
RF DIODE PIN 50V 250MW SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- CT: 0.3000
- Diode Type: PIN
- Tj: 150
from Shenzhen Shengyu Electronics Technology Limited
RF DIODE PIN 30V SOT23-3 [See More]
- Package: SOT23; SOT-23-3
- Tj: 125
- Life Cycle Stage: Removed; Obsolete
from ODG (Origin Data Global)
RF DIODE PIN 150V 250MW SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- CT: 0.3500
- Diode Type: PIN
- Tj: 150
from Shenzhen Shengyu Electronics Technology Limited
RF DIODE PIN 175V 250MW SOT23 [See More]
- Package: SOT23; SOT-23
- Tj: -65 to 150
- Life Cycle Stage: Removed; Obsolete
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 4V TO236AB [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- CT: 1
- Diode Type: Schottky
- Tj: 100
from Shenzhen Shengyu Electronics Technology Limited
PIN DIODE, 30V V(BR), SILICON, T [See More]
- Package: SOT23; SOT-23 (TO-236AB)
- Tj: -65 to 150
- Life Cycle Stage: Removed; Obsolete
from ODG (Origin Data Global)
RF DIODE PIN 35V 200MW SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- CT: 1
- Diode Type: PIN
- Tj: 125
from Shenzhen Shengyu Electronics Technology Limited
DIODE SCHOTTKY 30V 250MW SOT23-3 [See More]
- Package: SOT23; SOT-23-3
- Tj: 150
- Life Cycle Stage: Removed; Obsolete
from ODG (Origin Data Global)
RF DIODE PIN 200V 250MW SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- CT: 0.3000
- Diode Type: PIN
- Tj: -65 to 150
from Shenzhen Shengyu Electronics Technology Limited
SI PIN NON HERMETIC EPSM SMT [See More]
- Package: SOT23; SOT-23-3
- Tj: -55 to 125
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
8V BARRIER DIODE SOT 23 [See More]
- Package: SOT23; SOT-23
- Tj: -55 to 125
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
8V BARRIER DIODE SOT 23 [See More]
- Package: SOT23; SOT-23
- Tj: -55 to 125
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE,PIN,PLASTIC,LEADFREE [See More]
- Package: SOT23; SOT-23
- Tj: 175
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE SCHOTTKY 7V 225MW SOT23-3 [See More]
- Package: SOT23; SOT-23-3 (TO-236)
- Tj: 150
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE SCHOTTKY 30V 200MW SOT23 [See More]
- Package: SOT23; SOT-23
- Tj: -55 to 125
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
DIODE SCHOTTKY 30V 200MW SOT23-3 [See More]
- Package: SOT23; SOT-23-3 (TO-236)
- Tj: -55 to 125
- Life Cycle Stage: Active
from Shenzhen Shengyu Electronics Technology Limited
RF DIODE PIN 200V 250MW SOT23 [See More]
- Package: SOT23; SOT-23-3
- Tj: -65 to 150
- Life Cycle Stage: Removed; Obsolete