SOD-123 RF Diodes

8 Results
MMSD301T1 [MMSD301T1 from onsemi]
from Rochester Electronics

200 mA, 30 V, RF Schottky Diode UHF [See More]

  • Package: SOD-123; SOD-123 2 LEAD
  • Life Cycle Stage: Obsolete
  • Diode Type: Schottky
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Single - MMSD301T1G -- 122299-MMSD301T1G [MMSD301T1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 122299-MMSD301T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA. Current - Reverse Leakage @... [See More]

  • Package: SOD-123; SOD-123
  • Diode Type: Schottky; Schottky
  • Configuration: Single
  • Life Cycle Stage: Active
RF Diodes -- 1N5711W-13-ND [1N5711W-13 from DIODES Incorporated]
from DigiKey

RF Diode Schottky - Single 70V 15mA 333mW SOD-123 [See More]

  • Package: SOD-123; SOD-123
  • Diode Type: Schottky
  • Configuration: Single
  • VR: 70
RF Diodes - 1N5711W-7-F -- 1002318-1N5711W-7-F [1N5711W-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 1002318-1N5711W-7-F. Packaging: Reel - TR. Current - Max: 15mA. Diode Type: Schottky - Single. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Power Dissipation (Max): 333mW. Categories: Discrete Semiconductor... [See More]

  • Package: SOD-123; SOD-123
  • Diode Type: Schottky; Schottky - Single
  • Configuration: Single
  • Life Cycle Stage: Active
RF Diodes -- BA782-E3-08-ND [BA782-E3-08 from Vishay Intertechnology, Inc.]
from DigiKey

RF Diode PIN - Single 35V 100mA SOD-123 [See More]

  • Package: SOD-123; SOD-123
  • Diode Type: PIN
  • Configuration: Single
  • VR: 35
Discrete Semiconductor Products - Diodes - RF Diodes -- 1N5711W-7 [1N5711W-7 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

DIODE SCHOTTKY 70V 333MW SOD123 [See More]

  • Package: SOD-123; SOD-123
  • Tj: -55 to 125
  • Life Cycle Stage: Removed; Discontinued at Digi-Key
Discrete Semiconductor Products - Diodes - RF Diodes -- L9204F
from Acme Chip Technology Co., Limited

RF PIN DIODE 180V 1W PLASTIC PKG [See More]

  • Package: SOD-123; SOD-123ST
  • Tj: 150
  • Life Cycle Stage: Active