Single RF Diodes

86 Results
Connectors,Interconnects [RN731VFHTE-17 from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: AMIS. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. Diode Type: PIN - Single. Voltage - Peak Reverse (Max): 800 V. Current - Max: 20 mA. Capacitance @ Vr, F: 250pF @ 10V, 1MHz. Resistance @ If, F: 900mOhm @ 2mA, 100MHz. Operating Temperature: -40 °C ~... [See More]

  • Configuration: Single
  • CT: 250
  • Diode Type: PIN - Single
  • Tj: -40 to 85
PIN Diodes -- 2591392 [BAR6402VH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 64-02V H6327 [See More]

  • Configuration: Single
  • Package: SC-79
  • Diode Type: PIN
  • Pin Count: 2
NSDP301MX2WT5G [NSDP301MX2WT5G from onsemi]
from Rochester Electronics

Single PIN Diode for Attenuator and RF Switch Standard Part [See More]

  • Configuration: Single
  • Life Cycle Stage: Active
  • Diode Type: PIN
  • Package: X2DFNW2
RF Diodes -- 112-BA679-GS08TR-ND [BA679-GS08 from Vishay Intertechnology, Inc.]
from DigiKey

RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF [See More]

  • Configuration: Single
  • Package: MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80
  • Diode Type: PIN
  • VR: 30
RF - RF Diode - RF Mixer and Detector Schottky Diode - BAT62-02V -- BAT62-02V
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. RFID. Applications. Automotive telematics control unit... [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred
RF PIN Diode -- 1N5719-54
from Richardson RFPD

Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and RF modulators. They preform particularly well in distortion sensitive environments from HF... [See More]

  • Configuration: Single
  • Package: ODS-54
  • Diode Type: PIN
  • VR: 100
Diodes, Rectifiers - Single - 1PS70SB82 -- 1122211-1PS70SB82 [1PS70SB82 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1122211-1PS70SB82. Family Name: 1PS70SB82. Manufacturer Homepage: www.nxp.com. RoHS State: Request Verification. Alternative Parts (Cross-Reference): 1PS70SB82,115;. Introduction Date: January 18, 2001. ECCN: EAR99. Country of Origin: Malaysia. Estimated... [See More]

  • Configuration: Single
  • Diode Type: Schottky
PIN Diodes -- 2737280 [BAR6503WE6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BAR6503WE6327HTSA1 [See More]

  • Configuration: Single
  • Package: SOT323; SOT-323
  • Diode Type: PIN
  • Pin Count: 3
NSDP301MX3T5G [NSDP301MX3T5G from onsemi]
from Rochester Electronics

Single PIN Diode for Attenuator and RF Switch [See More]

  • Configuration: Single
  • Life Cycle Stage: Active
  • Diode Type: PIN
  • Package: X3DFN-2
RF Diodes -- 112-BAR64-05W-E3-08TR-ND [BAR64-05W-E3-08 from Vishay Intertechnology, Inc.]
from DigiKey

RF Diode PIN - 1 Pair Common Cathode 100V 100mA SOT-323 [See More]

  • Configuration: Single
  • Package: SOT323; SC-70, SOT-323
  • Diode Type: PIN
  • VR: 100
RF - RF Diode - RF tuning diode - BB439 -- BB439
from Infineon Technologies AG

Silicon Variable Capacitance Diode. Summary of Features. For VHF tuned circuit applications. High figure of merit. Pb-free (RoHS compliant) package [See More]

  • Configuration: Single
  • Package: SOD-323; SOD323
  • Life Cycle Stage: discontinued
  • IF: 20
RF PIN Diode -- HSMP-3860-BLKG [HSMP-3860-BLKG from Broadcom, Inc. - Germany]
from Richardson RFPD

The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving issue for the designer. The HSMP-386x series Total Capacitance (CT) and Total Resistance (RT) are... [See More]

  • Configuration: Single
  • Package: SOT23
  • Diode Type: PIN
  • VR: 50
Diodes, Rectifiers - Single - MMSD301T1G -- 122299-MMSD301T1G [MMSD301T1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 122299-MMSD301T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA. Current - Reverse Leakage @... [See More]

  • Configuration: Single
  • Life Cycle Stage: Active
  • Diode Type: Schottky; Schottky
  • Package: SOD-123; SOD-123
Varactor Diodes -- 2591404 [BBY5302VH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BBY 53-02V H6327 [See More]

  • Configuration: Single
  • Package: SC-79
  • Diode Type: Varactor
  • Pin Count: 2
RF Diodes -- 112-VS-3C01EJ12-M3/HCT-ND [VS-3C01EJ12-M3/H from Vishay Intertechnology, Inc.]
from DigiKey

RECTIFIER, SIC, 1200V, 1A, SINGL [See More]

  • Configuration: Single
  • Package: SMA; DO-221AC, SMA Flat Leads
  • Diode Type: Schottky
  • VR: 1200
RF - RF Diode - RF tuning diode - BBY53-02V -- BBY53-02V
from Infineon Technologies AG

Silicon Tuning Diode. Summary of Features. High Q hyperabrupt tuning diode. Designed for low tuning voltage operation for VCO's in mobile communications equipment. High ratio at low reverse voltage. Pb-free (RoHS compliant) package [See More]

  • Configuration: Single
  • Package: SC79
  • Life Cycle Stage: discontinued
  • IF: 20
RF PIN Diode -- MA47208 [MA47208 from MACOM]
from Richardson RFPD

Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200 series can be used as SPST reflective switches and are useful in applications from VHF... [See More]

  • Configuration: Single
  • Package: ODS-114
  • Diode Type: PIN
  • VR: 1000
Discrete Semiconductor Products - Diodes - RF -- 1003551-BAR6502VH6327XTSA1 [BAR6502VH6327XTSA1 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1003551-BAR6502VH6327XTSA1. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 3,000. Current - Max: 100 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.8pF @ 3V, 1MHz. Voltage - Peak Reverse (Max): 30V. Power... [See More]

  • Configuration: Single
  • Package: SOD-523; SC-79, SOD-523
  • Diode Type: PIN - Single
  • PD: 250
RF Diodes -- 112-VS-3C04ED07T-M3/ICT-ND [VS-3C04ED07T-M3/I from Vishay Intertechnology, Inc.]
from DigiKey

RF DIODE SCHOTTKY 650V 57W SMPD [See More]

  • Configuration: Single
  • Package: TO-263-3, D2PAK (2 Leads + Tab), Variant
  • Diode Type: Schottky
  • VR: 650
RF Mixer and Detector Schottky Diode -- BAT15-02EL
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02EL a suitable choice for mixer and detector functions in applications which... [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred
RF PIN Diode -- MA4P1450-1091T
from Richardson RFPD

Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The... [See More]

  • Configuration: Single
  • Package: MELF-1091
  • Diode Type: PIN
  • VR: 100
Discrete Semiconductor Products - Diodes - RF -- 1013756-BAR6302VH6327XTSA1 [BAR6302VH6327XTSA1 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1013756-BAR6302VH6327XTSA1. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 3,000. Current - Max: 100 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 50V. Power... [See More]

  • Configuration: Single
  • Package: SOD-523; SC-79, SOD-523
  • Diode Type: PIN - Single
  • PD: 250
RF Diodes -- 1287-SMP1322-001LF-CHP [SMP1322-001LF from Skyworks Solutions, Inc.]
from DigiKey

RF Diode PIN - Single 50V 430mW SOT-23-3 [See More]

  • Configuration: Single
  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Diode Type: PIN
  • VR: 50
RF Mixer and Detector Schottky Diode -- BAT15-02ELS
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02ELS a suitable choice for mixer and detector functions in applications which... [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred
RF PIN Diode -- MADP-009989-14320T [MADP-009989-14320T from MACOM]
from Richardson RFPD

The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]

  • Configuration: Single
  • Package: MELF
  • Diode Type: PIN
  • VR: 75
Discrete Semiconductor Products - Diodes - RF -- 1018124-MA4P606-30 [MA4P606-30 from MACOM]
from Win Source Electronics

Win Source Part Number: 1018124-MA4P606-30. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bag. Standard Package: 50. Current - Max: 10 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.8pF @ 100V, 1MHz. Voltage - Peak Reverse (Max): 1000V. Power Dissipation (Max): 20 W. [See More]

  • Configuration: Single
  • Package: Stud
  • Diode Type: PIN - Single
  • PD: 20 to 20000
RF Diodes -- 1465-1016-ND [MA4AGBLP912 from MACOM]
from DigiKey

RF Diode PIN - Single 50V 40mA [See More]

  • Configuration: Single
  • VR: 50
  • Diode Type: PIN
  • CT: 0.0300
RF Mixer and Detector Schottky Diode -- BAT15-02LRH
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LRH a suitable choice for mixer and detector functions in... [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred
RF PIN Diode -- MADP-009989-14340T [MADP-009989-14340T from MACOM]
from Richardson RFPD

The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]

  • Configuration: Single
  • Package: Axial
  • Diode Type: PIN
  • VR: 75
Discrete Semiconductor Products - Diodes - RF -- 1048144-BA895E6327 [BA895E6327 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1048144-BA895E6327. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 3,000. Current - Max: 50 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 7Ohm @ 10mA,... [See More]

  • Configuration: Single
  • Package: SC-80
  • Diode Type: PIN; PIN - Single
  • CT: 0.6000
RF Diodes -- 1465-1017-ND [MA4AGFCP910 from MACOM]
from DigiKey

RF Diode PIN - Single 75V 50mW 2-FlipChip [See More]

  • Configuration: Single
  • Package: 2-SMD, No Lead
  • Diode Type: PIN
  • VR: 75
RF Mixer and Detector Schottky Diode -- BAT15-02LS
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LS a suitable choice for mixer and detector functions in... [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred, discontinued
RF PIN Diode -- MADP-011104-TR0500 [MADP-011104-TR0500 from MACOM]
from Richardson RFPD

The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to 5 GHz. This compact device is ideally suited to switch and attenuator applications from HF through S band, where... [See More]

  • Configuration: Single
  • Package: QFN
  • Diode Type: PIN
  • Operating Frequency: 50 to 5000
Discrete Semiconductor Products - Diodes - RF -- 1048159-BAP51-02,115 [BAP51-02,115 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1048159-BAP51-02,115. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 3,000. Current - Max: 50 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.35pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 60V. Power Dissipation... [See More]

  • Configuration: Single
  • Package: SOD-523; SC-79, SOD-523
  • Diode Type: PIN - Single
  • PD: 715
RF Diodes -- 1465-1024-ND [MA4E1317 from MACOM]
from DigiKey

RF Diode Schottky - Single 7V [See More]

  • Configuration: Single
  • Package: 2-SMD
  • Diode Type: Schottky
  • VR: 7
RF Mixer and Detector Schottky Diode -- BAT17
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. For mixer applications in VHF/UHF range. For high-speed switching application. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: active and preferred
RF PIN Diode -- MSWSHC-040-40 [MSWSHC-040-40 from MACOM]
from Richardson RFPD

A broadband, high linearity, medium power shuntswitch element in a 2.6 x 1.5 mm DFN package. This PIN diode switch element is designed forwireless telecommunications infrastructure and testinstrument applications. It is also suited for otherapplications in 0.05 - 10 GHz. [See More]

  • Configuration: Single
  • Package: DFN
  • Diode Type: PIN
  • Operating Frequency: 50 to 10000
Discrete Semiconductor Products - Diodes - RF -- 1048160-BAP65-02,135 [BAP65-02,135 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1048160-BAP65-02,135. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel (TR). Standard Package: 10,000. Current - Max: 100 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.375pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 30V. Power... [See More]

  • Configuration: Single
  • Package: SOD-523; SC-79, SOD-523
  • Diode Type: PIN - Single
  • PD: 715
RF Diodes -- 1465-1025-ND [MA4E1318 from MACOM]
from DigiKey

RF Diode Schottky - Anti-Parallel 7V [See More]

  • Configuration: Single
  • Package: 2-SMD
  • Diode Type: Schottky
  • VR: 7
RF Mixer and Detector Schottky Diode -- BAT24-02ELS
from Infineon Technologies AG

This Infineon RF Schottky Diode is a silicon low barrier N-type device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage and low junction capacitance make BAT24-02ELS a suitable choice for mixer and detector functions in applications with... [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: not for new design
RF PIN Diode -- SMP1331-087LF [SMP1331-087LF from Skyworks Solutions, Inc.]
from Richardson RFPD

The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ohm and maximum capacitance at 30 V is 0.35 pF. The... [See More]

  • Configuration: Single
  • Package: QFN
  • Diode Type: PIN
  • VR: 200
Discrete Semiconductor Products - Diodes - RF -- 1063255-HMPP-389T-BLK [HMPP-389T-BLK from Broadcom Inc.]
from Win Source Electronics

Win Source Part Number: 1063255-HMPP-389T-BLK. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 100. Current - Max: 1 A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 2.5Ohm @ 5mA,... [See More]

  • Configuration: Single
  • Package: 0505 (1412 Metric)
  • Diode Type: PIN - Single
  • CT: 0.3000
RF Diodes -- 1465-1026-ND [MA4E1319-1 from MACOM]
from DigiKey

RF Diode Schottky - Tee 7V Die [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: Schottky
  • VR: 7
RF Mixer and Detector Schottky Diode -- BAT24-02LS
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT24 - 02LS a suitable choice for mixer and detector functions in... [See More]

  • Configuration: Single
  • Diode Applications: Detector; Mixer
  • Diode Type: Schottky
  • Life Cycle Stage: not for new design
Discrete Semiconductor Products - Diodes - RF -- 1063546-HSMS-2700-BLKG [HSMS-2700-BLKG from Broadcom Inc.]
from Win Source Electronics

Win Source Part Number: 1063546-HSMS-2700-BLKG. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 100. Current - Max: 350 mA. Diode Type: Schottky - Single. Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 15V. Power Dissipation (Max):... [See More]

  • Configuration: Single
  • Package: TO-236-3, SC-59, SOT-23-3
  • Diode Type: Schottky; Schottky - Single
  • PD: 350
RF Diodes -- 1465-1028-ND [MA4E2502L-1246 from MACOM]
from DigiKey

RF Diode Schottky 5V 20mA 50mW Die [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: Schottky
  • VR: 5
RF Pin Diode, Antenna Switch -- BAR63-02L
from Infineon Technologies AG

Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]

  • Configuration: Single
  • Life Cycle Stage: discontinued
  • Diode Type: PIN
  • Package: TSLP-2-1
Discrete Semiconductor Products - Diodes - RF -- 1068608-CLA4605-000 [CLA4605-000 from Skyworks Solutions, Inc.]
from Win Source Electronics

Win Source Part Number: 1068608-CLA4605-000. Category: Discrete Semiconductor Products >Diodes - RF. Series: CLA. Package: Tray. Standard Package: 100. Current - Max: 200 mA. Diode Type: PIN - Single. Voltage - Peak Reverse (Max): 60V. Power Dissipation (Max): 650 mW. Resistance @ If, F: 2Ohm @... [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN - Single
  • PD: 650
RF Diodes -- 1465-1029-ND [MA4FCP200 from MACOM]
from DigiKey

RF Diode PIN - Single 100mA 100mW Die [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN
  • CT: 0.0300
RF Pin Diode, Antenna Switch -- BAR65-03W
from Infineon Technologies AG

Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W [See More]

  • Configuration: Single
  • Life Cycle Stage: discontinued
  • Diode Type: PIN
  • Package: SOD-323; SOD323
Discrete Semiconductor Products - Diodes - RF -- 1074662-MA4P7418-1072T [MA4P7418-1072T from MACOM]
from Win Source Electronics

Win Source Part Number: 1074662-MA4P7418-1072T. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 1,500. Current - Max: 150 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.8pF @ 100V, 100MHz. Voltage - Peak Reverse (Max): 1100V. Power... [See More]

  • Configuration: Single
  • Package: 2-SMD
  • Diode Type: PIN - Single
  • PD: 11.5 to 11500
RF Diodes -- 1465-1030-ND [MA4L011-134 from MACOM]
from DigiKey

RF Diode PIN - Single 35V 100mA Chip [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN
  • VR: 35
RF Pin Diode, Antenna Switch -- BAR81W
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary of Features. Optimized for short - open transformation using λ/4 transmission... [See More]

  • Configuration: Single
  • Life Cycle Stage: discontinued
  • Diode Type: PIN
  • Package: SOT343; SOT343
Discrete Semiconductor Products - Diodes - RF -- 1079974-MMP4401-GM2 [MMP4401-GM2 from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1079974-MMP4401-GM2. Category: Discrete Semiconductor Products >Diodes - RF. Series: MMP4400. Package: Tape & Reel. Standard Package: 1. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 500V. Power Dissipation (Max): 3.5... [See More]

  • Configuration: Single
  • Package: 0805 (2012 Metric)
  • Diode Type: PIN - Single
  • PD: 3.5 to 3500
RF Diodes -- 1465-1036-ND [MA4P161-134 from MACOM]
from DigiKey

RF Diode PIN - Single 100V Die [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN
  • VR: 100
RF Pin Diode, Band Switching and RF Attenuation -- BAR61
from Infineon Technologies AG

Silicon PIN Diode. Summary of Features. RF switch, RF attenuator for frequencies above 10 MHz. Low distortion faktor. Long-term stability of electrical characteristics. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High Speed Data Networks [See More]

  • Configuration: Single
  • Diode Applications: Switching
  • Diode Type: PIN
  • IF: 140
Discrete Semiconductor Products - Diodes - RF -- 1080138-MPP4203-206/TR [MPP4203-206/TR from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1080138-MPP4203-206/TR. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 1,000. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.1pF @ 10V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 3Ohm @ 20mA, 100MHz. [See More]

  • Configuration: Single
  • Package: 0402 (1005 Metric)
  • Diode Type: PIN - Single
  • CT: 0.1000
RF Diodes -- 1465-1037-ND [MA4P303-134 from MACOM]
from DigiKey

RF Diode PIN - Single 200V Die [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN
  • VR: 200
Discrete Semiconductor Products - Diodes - RF -- 1093678-SM0504-M1/TR [SM0504-M1/TR from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1093678-SM0504-M1/TR. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel (TR). Standard Package: 1. Current - Max: 1 A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.6pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 500V. Resistance @ If, F:... [See More]

  • Configuration: Single
  • Package: 1208 (3020 Metric)
  • Diode Type: PIN - Single
  • CT: 0.6000
RF Diodes -- 1465-1038-ND [MA4P4001B-402 from MACOM]
from DigiKey

RF Diode PIN - Single 100V 2.5W Axial [See More]

  • Configuration: Single
  • Package: Axial
  • Diode Type: PIN
  • VR: 100
Discrete Semiconductor Products - Diodes - RF -- 1108512-MA4E2040 [MA4E2040 from MACOM]
from Win Source Electronics

Win Source Part Number: 1108512-MA4E2040. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tray. Standard Package: 100. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.06pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 7V. Resistance @ If, F: 7Ohm @ 10mA, 1MHz. Package / Case: 2-SMD,... [See More]

  • Configuration: Single
  • Package: 2-SMD, Flat Lead
  • Diode Type: Schottky; PIN - Single
  • CT: 0.0600
RF Diodes -- 1465-1046-ND [MA4PBL027 from MACOM]
from DigiKey

RF Diode PIN - Single 90V 100mA 150mW [See More]

  • Configuration: Single
  • Package: 2-SMD
  • Diode Type: PIN
  • VR: 90
Discrete Semiconductor Products - Diodes - RF -- 1111684-MADS-002502-1246HP [MADS-002502-1246HP from MACOM]
from Win Source Electronics

Win Source Part Number: 1111684-MADS-002502-1246HP. Category: Discrete Semiconductor Products >Diodes - RF. Series: MA4E2502. Package: Tape & Reel. Standard Package: 3,000. Current - Max: 20 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.12pF @ 0V, 1MHz. Voltage - Peak Reverse (Max):... [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN - Single
  • PD: 50
RF Diodes -- 1465-1047-ND [MA4SPS402 from MACOM]
from DigiKey

RF Diode PIN - Single 100V 250mA 2-SMD [See More]

  • Configuration: Single
  • Package: 2-SMD, No Lead
  • Diode Type: PIN
  • VR: 100
Discrete Semiconductor Products - Diodes - RF -- 1125330-MA4L101-134 [MA4L101-134 from MACOM]
from Win Source Electronics

Win Source Part Number: 1125330-MA4L101-134. Category: Discrete Semiconductor Products >Diodes - RF. Series: MA4L. Package: Tray. Standard Package: 100. Current - Max: 100 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.15pF @ 0V, 1MHz. Power Dissipation (Max): 6 W. Resistance @ If, F: 2Ohm... [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN - Single
  • PD: 6 to 6000
RF Diodes -- 1465-1068-ND [MADP-017015-13140G from MACOM]
from DigiKey

RF Diode PIN - Single 115V 500mA [See More]

  • Configuration: Single
  • Package: 2-SMD, No Lead
  • Diode Type: PIN
  • VR: 115
Discrete Semiconductor Products - Diodes - RF -- 1128292-MADP-000907-14020P [MADP-000907-14020P from MACOM]
from Win Source Electronics

Win Source Part Number: 1128292-MADP-000907-14020P. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 3,000. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.03pF @ 10V, 1MHz. Voltage - Peak Reverse (Max): 45V. Power Dissipation (Max): 100 mW. [See More]

  • Configuration: Single
  • Package: Die
  • Diode Type: PIN - Single
  • PD: 100
RF Diodes -- 1465-1125-ND [MA47222 from MACOM]
from DigiKey

RF Diode PIN - Single 150V Module [See More]

  • Configuration: Single
  • Package: Module
  • Diode Type: PIN
  • VR: 150
Discrete Semiconductor Products - Diodes - RF -- 1134902-SMP1324-087LF [SMP1324-087LF from Skyworks Solutions, Inc.]
from Win Source Electronics

Win Source Part Number: 1134902-SMP1324-087LF. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 3,000. Current - Max: 200 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 1.5pF @ 30V, 1MHz. Power Dissipation (Max): 2 W. Resistance @ If, F:... [See More]

  • Configuration: Single
  • Package: 2-VSFN Exposed Pad
  • Diode Type: PIN - Single
  • PD: 2 to 2000
RF Diodes -- 1465-1126-1-ND [MA4P4002F-1091T from MACOM]
from DigiKey

RF Diode PIN - Single 200V 7.5W SMD [See More]

  • Configuration: Single
  • Package: 2-SMD, No Lead
  • Diode Type: PIN
  • VR: 200
Discrete Semiconductor Products - Diodes - RF -- 1141939-MBD701G [MBD701G from onsemi]
from Win Source Electronics

Win Source Part Number: 1141939-MBD701G. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 5,000. Diode Type: Schottky - Single. Capacitance @ Vr, F: 1pF @ 20V, 1MHz. Voltage - Peak Reverse (Max): 70V. Power Dissipation (Max): 280 mW. Package / Case:... [See More]

  • Configuration: Single
  • Package: TO-226-2, TO-92-2 (TO-226AC)
  • Diode Type: Schottky; Schottky - Single
  • PD: 280
RF Diodes -- 1465-1218-2-ND [MA4E1338E1-1068T from MACOM]
from DigiKey

RF Diode Schottky - 2 Independent 8V 30mA 250mW SOT-143 [See More]

  • Configuration: Single
  • Package: TO-253-4, TO-253AA
  • Diode Type: Schottky
  • VR: 8
Discrete Semiconductor Products - Diodes - RF -- 1151683-BAR 65-02V E6327 [BAR 65-02V E6327 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1151683-BAR 65-02V E6327. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel (TR). Standard Package: 3,000. Current - Max: 100 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.8pF @ 3V, 1MHz. Voltage - Peak Reverse (Max): 30V. Power... [See More]

  • Configuration: Single
  • Package: SOD-523; SC-79, SOD-523
  • Diode Type: PIN - Single
  • PD: 250
RF Diodes -- 1465-1219-1-ND [MA4E20541-1141T from MACOM]
from DigiKey

RF Diode Schottky - Single 3V 20mA SOD-323 [See More]

  • Configuration: Single
  • Package: SOD-323; SC-76, SOD-323
  • Diode Type: Schottky
  • VR: 3
Discrete Semiconductor Products - Diodes - RF -- 1169170-CLA4605-085LF [CLA4605-085LF from Skyworks Solutions, Inc.]
from Win Source Electronics

Win Source Part Number: 1169170-CLA4605-085LF. Category: Discrete Semiconductor Products >Diodes - RF. Package: Tape & Reel. Standard Package: 3,000. Current - Max: 1.5 A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.45pF @ 6V, 1MHz. Voltage - Peak Reverse (Max): 60V. Power Dissipation... [See More]

  • Configuration: Single
  • Package: 2-VDFN Exposed Pad
  • Diode Type: PIN - Single
  • PD: 1 to 1000
RF Diodes -- 1465-1220-1-ND [MA4E2054B1-287T from MACOM]
from DigiKey

RF Diode Schottky - 1 Pair Series Connection 3V 20mA SOT-23 [See More]

  • Configuration: Single
  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Diode Type: Schottky
  • VR: 3
Discrete Semiconductor Products - Diodes - RF -- 1170017-MA4P4301B-402 [MA4P4301B-402 from MACOM]
from Win Source Electronics

Win Source Part Number: 1170017-MA4P4301B-402. Category: Discrete Semiconductor Products >Diodes - RF. Series: MA4P. Package: Tray. Standard Package: 100. Diode Type: PIN - Single. Capacitance @ Vr, F: 2pF @ 100V, 1MHz. Voltage - Peak Reverse (Max): 100V. Power Dissipation (Max): 10 W. Resistance... [See More]

  • Configuration: Single
  • Package: Axial
  • Diode Type: PIN - Single
  • PD: 10 to 10000
RF Diodes -- 1465-1221-1-ND [MA4E2200B1-287T from MACOM]
from DigiKey

RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3 [See More]

  • Configuration: Single
  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Diode Type: Schottky
  • VR: 1.5
Beam Lead Diodes for Stripline or Microstrip Circuits -- HPND-4005
from Broadcom Inc.

The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]

  • Configuration: Single
  • Diode Applications: Limiter; Switching; Modulation; Phase Shifting
  • Diode Type: PIN
  • Life Cycle Stage: Maturity
Diodes
from Toshiba America, Inc.

Toshiba offers an extensive portfolio of diodes, including high-speed, low-loss Schottky-barrier diodes (SBDs) and ESD protection diodes for high-speed signal lines. Fabricated using silicon carbide (SiC), SiC SBDs provide high breakdown voltage that has never been possible with silicon (Si) SBDs. [See More]

  • Configuration: Single
  • Diode Type: Schottky
General Purpose PIN Diode -- HSMP-3830
from Broadcom Inc.

The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]

  • Configuration: Single
  • Diode Applications: Switching; Attenuator
  • Diode Type: PIN
  • Life Cycle Stage: Maturity
High Frequency Detector Diode -- HSMS-2865
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Configuration: Single
  • Diode Applications: Detector; Modulation
  • Diode Type: Schottky
  • Life Cycle Stage: Maturity
High Frequency Detector Diode -- HSMS-286K
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Configuration: Single
  • Diode Applications: Detector; Modulation
  • Diode Type: Schottky
  • Life Cycle Stage: Maturity
High Frequency Detector Diode -- HSMS-286L
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Configuration: Single
  • Diode Applications: Detector; Modulation
  • Diode Type: Schottky
  • Life Cycle Stage: Maturity
High Power RF PIN Diode -- HSMP-386J
from Broadcom Inc.

The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications. It is housed in a 2mm x 2mm QFN package.. [See More]

  • Configuration: Single
  • Diode Applications: Switching; High Power Transmit
  • Diode Type: PIN
  • Life Cycle Stage: Maturity
MiniPak PIN Switch Diode -- HMPP-3890
from Broadcom Inc.

The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. [See More]

  • Configuration: Single
  • Diode Applications: Switching
  • Diode Type: PIN
  • Life Cycle Stage: Maturity