PIN Diodes RF Diodes
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
PIN diodes are three-layer semiconductor devices consisting of an intrinsic layer separating heavily doped P and N layers. They operate as variable resistors at radio and microwave frequencies, with the resistance value determined by the forward biased direct current. These diodes are used to control the radio frequency (RF) signal level without introducing distortion that might change the shape of the RF signal.
Working Principle
A PIN diode has a wide, undoped intrinsic semiconductor region between a p-type and an n-type semiconductor region. When a forward-bias potential is applied, charge carriers are injected into the intrinsic region from both the P and N regions. The lightly doped design of the intrinsic region ensures that the N- and P-type charge carriers do not immediately recombine, resulting in a delay period for recombination. This delay allows the PIN diode to function effectively as a variable resistor at RF and microwave frequencies. The intrinsic region also provides greater separation between the P and N regions, allowing higher reverse voltages to be tolerated. This makes PIN diodes suitable for applications requiring low levels of capacitance and high switching speeds.
Applications
PIN diodes are widely used in RF applications due to their ability to handle large RF signals while using smaller levels of direct current excitation. Specific examples include: - RF Switches: Used in radio transceivers for switching between receive and transmit states without the need for relays. - Attenuators: Employed in IF filters or front-end bandpass filters to control signal levels. - High-Voltage Power Electronics: Utilized as high-voltage rectifiers. - Photodetectors: PIN photodiodes are used for their fast response time in light detection applications.
Advantages over other RF Diodes
PIN diodes offer several advantages over other RF diodes: - Variable Resistance: They can operate as variable resistors at RF and microwave frequencies, which is not possible with standard PN junction diodes. - High Power Handling: They can control large RF signals with smaller levels of direct current excitation, making them suitable for high-power applications. - Low Distortion: They control RF signal levels without introducing distortion, maintaining the integrity of the signal. - High Reverse Voltage Tolerance: The intrinsic region allows for higher reverse voltages to be tolerated, enhancing their suitability for high-voltage applications.
Limitations
Despite their advantages, PIN diodes have some limitations: - Inferior Rectification: The wide intrinsic region makes them inferior rectifiers compared to ordinary PN junction diodes. - Insertion Loss: The insertion loss is proportional to the forward series resistance, which can be a trade-off with capacitance. - Capacitance: As the forward series resistance decreases, the capacitance increases, which can affect broadband isolation properties.
Considerations
When selecting PIN diodes for RF applications, several factors should be considered: - Initial Costs: The cost of PIN diodes can vary based on their specifications and the materials used (e.g., silicon or gallium arsenide). - Operating Expense: Operating expenses are generally low due to their efficiency in controlling large RF signals with minimal direct current. - Durability: PIN diodes are durable and can handle high power levels, but their performance can degrade over time with continuous high-power usage. - Accuracy: They provide accurate control of RF signal levels without introducing distortion. - Replacement and Maintenance Costs: Maintenance costs are typically low, but replacement may be necessary if the diode's performance degrades due to prolonged high-power operation.
from RS Components, Ltd.
Infineon RF Diode BAR 63-03W E6327 [See More]
- Diode Type: PIN
- Package: SOD-323; SOD-323
- Configuration: Single
- Pin Count: 2
from Win Source Electronics
Win Source Part Number: 1048144-BA895E6327. Category: Discrete Semiconductor Products >Diodes - RF. Package: Bulk. Standard Package: 3,000. Current - Max: 50 mA. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 7Ohm @ 10mA,... [See More]
- Diode Type: PIN; PIN - Single
- Package: SC-80
- Configuration: Single
- CT: 0.6000
from Richardson RFPD
Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and RF modulators. They preform particularly well in distortion sensitive environments from HF... [See More]
- Diode Type: PIN
- Package: ODS-54
- Configuration: Single
- VR: 100
from Infineon Technologies AG
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features. • Very... [See More]
- Diode Type: PIN
- Life Cycle Stage: discontinued
- Configuration: Single
- Package: TSLP-2-19
from Rochester Electronics
RF PIN Diode [See More]
- Diode Type: PIN
- Package: SOD-882
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from DigiKey
RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF [See More]
- Diode Type: PIN
- Package: MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80
- Configuration: Single
- VR: 30
from RS Components, Ltd.
Infineon RF Diode BAR 63-05 E6327 [See More]
- Diode Type: PIN
- Package: SOT23; SOT-23
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 231250-BAR61. Category: Discrete Semiconductor Products. Family: RF Diodes. Family Name: BAR61. Alternative Parts (Cross-Reference): BAR61E6327XT; BAR61E6327;. Introduction Date: July 01, 2003. ECCN: EAR99. Estimated EOL Date: Obsolete /... [See More]
- Diode Type: PIN; RF Diodes
from Richardson RFPD
The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving issue for the designer. The HSMP-386x series Total Capacitance (CT) and Total Resistance (RT) are... [See More]
- Diode Type: PIN
- Package: SOT23
- Configuration: Single
- VR: 50
from Infineon Technologies AG
Silicon PIN Diodes. Summary of Features. Current-controlled RF resistor for switching and attenuating applications. Frequency range above 10 MHz up to 6 GHz. Especially useful as antenna switch in mobile communication. Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ. [See More]
- Diode Type: PIN
- Life Cycle Stage: discontinued
- Configuration: Single
- Package: SC79
from Rochester Electronics
Single PIN Diode for Attenuator and RF Switch [See More]
- Diode Type: PIN
- Life Cycle Stage: Active
- Configuration: Single
- Package: X3DFN-2
from DigiKey
RF Diode PIN - 1 Pair Common Cathode 100V 100mA SOT-323 [See More]
- Diode Type: PIN
- Package: SOT323; SC-70, SOT-323
- Configuration: Single
- VR: 100
from RS Components, Ltd.
Infineon RF Diode BAR 64-03W E6327 [See More]
- Diode Type: PIN
- Package: SOD-323; SOD-323
- Configuration: Single
- Pin Count: 2
from Win Source Electronics
Manufacturer: Vishay Semiconductor Diodes Division. Win Source Part Number: 231283-BAR64V-03-GS08. Category: Discrete Semiconductor Products. Family: RF Diodes. Family Name: BAR64V-03. Alternative Parts (Cross-Reference): BAR64V-03; BAR64V-03-GS18; MA4P274-1146T; MA4P282-1146T;. Introduction Date:... [See More]
- Diode Type: PIN; RF Diodes
from Richardson RFPD
Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200 series can be used as SPST reflective switches and are useful in applications from VHF... [See More]
- Diode Type: PIN
- Package: ODS-114
- Configuration: Single
- VR: 1000
from Infineon Technologies AG
Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]
- Diode Type: PIN
- Life Cycle Stage: discontinued
- Configuration: Single
- Package: TSLP-2-1
from DigiKey
RF Diode PIN - PI Element 200V 250mW SOT-143 [See More]
- Diode Type: PIN
- Package: TO-253-4, TO-253AA
- Configuration: Single
- VR: 200
from RS Components, Ltd.
Infineon RF Diode BAT 17 E6327 [See More]
- Diode Type: PIN
- Pin Count: 3
- Configuration: Single
- Operating Frequency: 0.0100 to 1
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 276381-HSMP-3800. Category: Discrete Semiconductor Products. Family: RF Diodes. Popularity: Medium. Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited [See More]
- Diode Type: PIN; RF Diodes
from Richardson RFPD
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated PIN diode chip resulting in an extremely low reverse bias leakage current. The... [See More]
- Diode Type: PIN
- Package: MELF-1091
- Configuration: Single
- VR: 100
from Infineon Technologies AG
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and... [See More]
- Diode Type: PIN
- Life Cycle Stage: discontinued
- Configuration: Single
- Package: SOD-323; SOD323
from DigiKey
RF Diode PIN - 1 Pair Common Anode 50V 250mW SOT-23-3 [See More]
- Diode Type: PIN
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Configuration: Single
- VR: 50
from RS Components, Ltd.
Infineon RF Diode BAT 62 E6327 [See More]
- Diode Type: PIN
- Pin Count: 4
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 276383-HSMP-3802-TR1. Category: Discrete Semiconductor Products. Family: RF Diodes. Popularity: Medium. Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance [See More]
- Diode Type: PIN; RF Diodes
from Richardson RFPD
The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]
- Diode Type: PIN
- Package: MELF
- Configuration: Single
- VR: 75
from Infineon Technologies AG
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and low resistance make it suitable for a diversity of switching applications, simplify design-in and support... [See More]
- Diode Type: PIN
- Package: SOT23; SOT23
- Life Cycle Stage: discontinued
- IF: 100
from DigiKey
RF Diode PIN - Single 50V 40mA [See More]
- Diode Type: PIN
- VR: 50
- Configuration: Single
- CT: 0.0300
from RS Components, Ltd.
Infineon RF Diode BAT 68-04 E6327 [See More]
- Diode Type: PIN
- Pin Count: 3
- Configuration: Array
- Operating Frequency: 0.0100 to 900
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 276384-HSMP-3804-TR1. Category: Discrete Semiconductor Products. Family: RF Diodes. Popularity: Medium. Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited [See More]
- Diode Type: PIN; RF Diodes
from Richardson RFPD
The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]
- Diode Type: PIN
- Package: Axial
- Configuration: Single
- VR: 75
from Infineon Technologies AG
Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]
- Diode Type: PIN
- Package: SOT323; SOT323
- Life Cycle Stage: discontinued
- IF: 100
from DigiKey
RF Diode PIN - Single 75V 50mW 2-FlipChip [See More]
- Diode Type: PIN
- Package: 2-SMD, No Lead
- Configuration: Single
- VR: 75
from RS Components, Ltd.
Infineon RF Diode BB 814 E6327 GR1 [See More]
- Diode Type: PIN
- Package: SOT23; SOT-23
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1181866-HSMP-381F-TR1. Packaging: Tape and Reel. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Cathode. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-323. Status: Obsolete. Temperature Range - Operating: 150... [See More]
- Diode Type: PIN; PIN - 1 Pair Common Cathode
- CT: 0.3500
- Life Cycle Stage: Obsolete
- Tj: 150
from Richardson RFPD
The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to 5 GHz. This compact device is ideally suited to switch and attenuator applications from HF through S band, where... [See More]
- Diode Type: PIN
- Package: QFN
- Configuration: Single
- Operating Frequency: 50 to 5000
from Infineon Technologies AG
Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W [See More]
- Diode Type: PIN
- Life Cycle Stage: discontinued
- Configuration: Single
- Package: SOD-323; SOD323
from DigiKey
RF Diode PIN - Single 100mA 100mW Die [See More]
- Diode Type: PIN
- Package: Die
- Configuration: Single
- CT: 0.0300
from RS Components, Ltd.
Infineon RF Diode BAR 63-02V H6327 [See More]
- Diode Type: PIN
- Package: SC-79
- Configuration: Single
- Pin Count: 2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1181876-HSMP-3830-TR1. Packaging: Tape and Reel. Current - Max: 1A. Diode Type: PIN - Single. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-23-3. Status: Obsolete. Temperature Range - Operating: 150 °C. [See More]
- Diode Type: PIN; PIN - Single
- Life Cycle Stage: Obsolete
- Configuration: Single
- PD: 250
from Richardson RFPD
A broadband, high linearity, medium power shuntswitch element in a 2.6 x 1.5 mm DFN package. This PIN diode switch element is designed forwireless telecommunications infrastructure and testinstrument applications. It is also suited for otherapplications in 0.05 - 10 GHz. [See More]
- Diode Type: PIN
- Package: DFN
- Configuration: Single
- Operating Frequency: 50 to 10000
from Infineon Technologies AG
This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary of Features. Optimized for short - open transformation using λ/4 transmission... [See More]
- Diode Type: PIN
- Life Cycle Stage: discontinued
- Configuration: Single
- Package: SOT343; SOT343
from DigiKey
RF Diode PIN - Single 35V 100mA Chip [See More]
- Diode Type: PIN
- Package: Die
- Configuration: Single
- VR: 35
from RS Components, Ltd.
Infineon RF Diode BAR 64-02V H6327 [See More]
- Diode Type: PIN
- Package: SC-79
- Configuration: Single
- Pin Count: 2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1181882-HSMP-3860-TR1. Packaging: Tape and Reel. Current - Max: 1A. Diode Type: PIN - Single. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-23-3. Status: Obsolete. Temperature Range - Operating: 150 °C. [See More]
- Diode Type: PIN; PIN - Single
- Life Cycle Stage: Obsolete
- Configuration: Single
- CT: 0.2000
from Richardson RFPD
The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.50 Ohm and maximum capacitance at 30 V is 0.35 pF. The... [See More]
- Diode Type: PIN
- Package: QFN
- Configuration: Single
- VR: 200
from Infineon Technologies AG
This Infineon RF PIN diode provides high-voltage handling capabilities and comes with low loss and low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design and support designers in creating smaller and lighter end-solutions. Summary of Features. •... [See More]
- Diode Type: PIN
- Life Cycle Stage: discontinued
- Configuration: Single
- Package: TSLP-2-19
from DigiKey
RF Diode PIN - Single 100V Die [See More]
- Diode Type: PIN
- Package: Die
- Configuration: Single
- VR: 100
from RS Components, Ltd.
Infineon RF Diode BAR 64-05W H6327 [See More]
- Diode Type: PIN
- Package: SOT323; SOT-323
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1181884-HSMP-3862-TR1. Packaging: Tape and Reel. Current - Max: 1A. Diode Type: PIN - 1 Pair Series Connection. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-23-3. Status: Obsolete. Temperature Range - Operating: 150... [See More]
- Diode Type: PIN; PIN - 1 Pair Series Connection
- CT: 0.2000
- Life Cycle Stage: Obsolete
- Tj: 150
from Richardson RFPD
The UMX1089 diode series was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. The UMX1089 acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required to turn on the diode. It is... [See More]
- Diode Type: PIN
- CT: 1.5
- VR: 75
from Infineon Technologies AG
Silicon PIN Diode. Summary of Features. RF switch, RF attenuator for frequencies above 10 MHz. Low distortion faktor. Long-term stability of electrical characteristics. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High Speed Data Networks [See More]
- Diode Type: PIN
- Diode Applications: Switching
- Configuration: Single
- IF: 140
from DigiKey
RF Diode PIN - Single 200V Die [See More]
- Diode Type: PIN
- Package: Die
- Configuration: Single
- VR: 200
from RS Components, Ltd.
Infineon RF Diode BAR 65-02V H6327 [See More]
- Diode Type: PIN
- Package: SC-79
- Configuration: Single
- Pin Count: 2
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1181894-HSMP-3892-TR1. Packaging: Tape and Reel. Current - Max: 1A. Diode Type: PIN - 1 Pair Series Connection. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-23-3. Status: Obsolete. Temperature Range - Operating: 150... [See More]
- Diode Type: PIN; PIN - 1 Pair Series Connection
- CT: 0.3000
- Life Cycle Stage: Obsolete
- Tj: 150
from Richardson RFPD
With high isolation, low loss, and low distortion characteristics, this Microsemi Powermite PIN diode is perfect for two-way radio antenna switch applications where size and power handling capability are critical. Its advantages also include the low forward bias resistance and high zero bias... [See More]
- Diode Type: PIN
- VR: 200
- Package: DO-216
- CT: 1.2
from DigiKey
RF Diode PIN - Single 100V 2.5W Axial [See More]
- Diode Type: PIN
- Package: Axial
- Configuration: Single
- VR: 100
from RS Components, Ltd.
Infineon RF DIODES BAR6305WH6327XTSA1 [See More]
- Diode Type: PIN
- Package: SOT323; SOT-323
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1181911-HSMP-481B-TR1. Packaging: Tape and Reel. Current - Max: 1A. Diode Type: PIN - Single. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-323. Status: Obsolete. Temperature Range - Operating: 150 °C. [See More]
- Diode Type: PIN; PIN - Single
- Life Cycle Stage: Obsolete
- Configuration: Single
- CT: 0.4000
from DigiKey
RF Diode PIN - Single 90V 100mA 150mW [See More]
- Diode Type: PIN
- Package: 2-SMD
- Configuration: Single
- VR: 90
from RS Components, Ltd.
Infineon RF DIODES BAR6306WH6327XTSA1 [See More]
- Diode Type: PIN
- Package: SOT323; SOT-323
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1128986-5082-3080. Packaging: Bulk. Current - Max: 100mA. Diode Type: PIN - Single. Categories: Discrete Semiconductor Products. Status: Obsolete. Temperature Range - Operating: -65 °C ~ 150 °C. Manufacturer Homepage:... [See More]
- Diode Type: PIN; PIN - Single
- Life Cycle Stage: Obsolete
- Configuration: Single
- PD: 250
from DigiKey
RF Diode PIN - Single 100V 250mA 2-SMD [See More]
- Diode Type: PIN
- Package: 2-SMD, No Lead
- Configuration: Single
- VR: 100
from RS Components, Ltd.
Infineon RF DIODES BAR6406WH6327XTSA1 [See More]
- Diode Type: PIN
- Package: SOT323; SOT-323
- Configuration: Array
- Pin Count: 3
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1225071-MMBV3700LT1. Packaging: Cut Tape (CT). Diode Type: PIN - Single. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-23-3 (TO-236). Status: Obsolete. Temperature Range - Operating: 125 °C. Manufacturer... [See More]
- Diode Type: PIN; PIN - Single
- Life Cycle Stage: Obsolete
- Configuration: Single
- PD: 200
from DigiKey
RF Diode PIN - Single 115V 500mA [See More]
- Diode Type: PIN
- Package: 2-SMD, No Lead
- Configuration: Single
- VR: 115
from RS Components, Ltd.
Infineon RF DIODES BAR6503WE6327HTSA1 [See More]
- Diode Type: PIN
- Package: SOT323; SOT-323
- Configuration: Single
- Pin Count: 3
from Win Source Electronics
Manufacturer: SANYO Semiconductor (U.S.A) Corporation. Win Source Part Number: 1122793-1SV263. Manufacturer Homepage: www.ssdc-jp.com/eng/. Popularity: Medium. Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - Single 150V Module [See More]
- Diode Type: PIN
- Package: Module
- Configuration: Single
- VR: 150
from Win Source Electronics
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 800728-APD0805-000. Packaging: Bulk. Current - Max: 200mA. Diode Type: PIN - Single. Supplier Device Package: Die. Temperature Range - Operating: -65 °C ~ 175 °C. Manufacturer Package: Die. Voltage - Peak Reverse (Maximum):... [See More]
- Diode Type: PIN; PIN - Single
- CT: 0.0500
- Configuration: Single
- Tj: -65 to 175
from DigiKey
RF Diode PIN - Single 200V 7.5W SMD [See More]
- Diode Type: PIN
- Package: 2-SMD, No Lead
- Configuration: Single
- VR: 200
from Win Source Electronics
Manufacturer: AVAGO TECHNOLOGIES LIMITED. Win Source Part Number: 1147685-ASML-5829-TR1. Manufacturer Homepage: www.avagotech.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance [See More]
- Diode Type: Schottky; PIN
from DigiKey
RF Diode PIN - Single 100V 6W MELF [See More]
- Diode Type: PIN
- Package: 2-SMD
- Configuration: Single
- VR: 100
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1151162-BA679-GS08. Manufacturer Homepage: www.vishay.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance [See More]
- Diode Type: PIN
- Configuration: Single
from DigiKey
RF Diode PIN - Single 100V 10W [See More]
- Diode Type: PIN
- Package: 2-SMD
- Configuration: Single
- VR: 100
from Win Source Electronics
Manufacturer: Infineon Technologies. Win Source Part Number: 095902-BA892-02V. Package: SOD-523. Family Name: BA89202V. Alternative Parts (Cross-Reference): BA892-02VE6127XT; BA892-02VH6127; BA892-02VE6433XT; BA892-02VH6433;. Introduction Date: January 09, 2000. ECCN: EAR99. Estimated EOL Date:... [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - Single 75V 150mA 200mW SOD-323 [See More]
- Diode Type: PIN
- Package: SOD-323; SC-76, SOD-323
- Configuration: Single
- VR: 75
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1151246-BAP1321-02. Manufacturer Homepage: www.nxp.com. Popularity: Medium. Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - Single 75V 150mA 250mW SOT-23-3 [See More]
- Diode Type: PIN
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Configuration: Single
- VR: 75
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1151247-BAP1321-03. Manufacturer Homepage: www.nxp.com. Popularity: Medium. Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - PI Element 75mA SOT-25-5 [See More]
- Diode Type: PIN
- Package: SC-74; SC-74A, SOT-753
- Configuration: Single
- Tj: -65 to 125
from Win Source Electronics
Manufacturer: Leshan Radio. Win Source Part Number: 1151248-BAP50-02. Manufacturer Homepage: www.lrc.cn/. Popularity: Medium. Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - Single 200V 2W [See More]
- Diode Type: PIN
- Package: 2-SMD
- Configuration: Single
- VR: 200
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1151250-BAP50-04W. Manufacturer Homepage: www.nxp.com. Popularity: Medium. Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - Single 6-DFN (1.6x1.2) [See More]
- Diode Type: PIN
- Package: 6-VFDFN Exposed Pad
- Configuration: Single
- Tj: -40 to 85
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1151253-BAP51-03. Manufacturer Homepage: www.nxp.com. Popularity: Medium. Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - Single 100V 150mA SC-79 [See More]
- Diode Type: PIN
- Package: SOD-523; SC-79, SOD-523
- Configuration: Single
- VR: 100
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1151254-BAP51-04W. Manufacturer Homepage: www.nxp.com. Popularity: Medium. Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance [See More]
- Diode Type: PIN
from DigiKey
RF Diode PIN - Single 400V 250mA 7.5W 6-TDFN (1.5x1.2) [See More]
- Diode Type: PIN
- Package: 6-WFDFN Exposed Pad
- Configuration: Single
- VR: 400
from Broadcom Inc.
The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]
- Diode Type: PIN
- Diode Applications: Limiter; Switching; Modulation; Phase Shifting
- Configuration: Single
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 50V 100MW 3MCP [See More]
- Diode Type: PIN
- CT: 0.4000
- Package: SOT323; SC-70, SOT-323
- Tj: 125
from Broadcom Inc.
The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]
- Diode Type: PIN
- Diode Applications: Switching; Attenuator
- Configuration: Single
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 50V DIE [See More]
- Diode Type: PIN
- CT: 0.0500
- Package: Die
- Tj: -65 to 175
from Broadcom Inc.
The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications. It is housed in a 2mm x 2mm QFN package.. [See More]
- Diode Type: PIN
- Diode Applications: Switching; High Power Transmit
- Configuration: Single
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 60V/22V SOT323 [See More]
- Diode Type: PIN
- CT: 0.8000
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from Broadcom Inc.
The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. [See More]
- Diode Type: PIN
- Diode Applications: Switching
- Configuration: Single
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 35V SOD80 MINIMELF [See More]
- Diode Type: PIN
- CT: 1.25
- Package: MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80
- Tj: 150
from Broadcom Inc.
The HSMP-3895 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. [See More]
- Diode Type: PIN
- Diode Applications: Switching
- Configuration: Single
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 60V 715MW SOD523 [See More]
- Diode Type: PIN
- CT: 0.3500
- Package: SOD-523; SC-79, SOD-523
- Tj: -65 to 150
from Broadcom Inc.
The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. [See More]
- Diode Type: PIN
- Diode Applications: Switching
- Configuration: Single
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 175V 500MW SOD323 [See More]
- Diode Type: PIN
- CT: 0.3500
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: -65 to 150
from Broadcom Inc.
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]
- Diode Type: PIN
- Diode Applications: Low Distortion Attenuator
- Configuration: Array
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 100V 125MW 5TSOP [See More]
- Diode Type: PIN
- CT: 0.3500
- Package: SC-74; SC-74A, SOT-753
- Tj: -65 to 150
from Broadcom Inc.
HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]
- Diode Type: PIN
- Diode Applications: Wideband, Low Insertion Loss Attenuator
- Configuration: Array
- Life Cycle Stage: Maturity
from ODG (Origin Data Global)
RF DIODE PIN 30V 240MW SOT323-3 [See More]
- Diode Type: PIN
- CT: 0.4250
- Package: SOT323; SC-70, SOT-323
- Tj: -65 to 150
from ODG (Origin Data Global)
RF DIODE PIN 100V 250MW SOT23-3 [See More]
- Diode Type: PIN
- CT: 0.5000
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 50V 250MW SOD323-2 [See More]
- Diode Type: PIN
- CT: 0.3000
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 50V 250MW SOT323-3 [See More]
- Diode Type: PIN
- CT: 0.3000
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 50V 250MW SOT23-3 [See More]
- Diode Type: PIN
- CT: 0.3000
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 150V 250MW TSLP2-19 [See More]
- Diode Type: PIN
- CT: 0.3500
- Package: 0402 (1006 Metric)
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 150V 250MW SC79-2 [See More]
- Diode Type: PIN
- CT: 0.3500
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 150V 250MW SOT23-3 [See More]
- Diode Type: PIN
- CT: 0.3500
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 45V 2W 3QFN [See More]
- Diode Type: PIN
- CT: 0.4000
- Package: 2-VDFN Exposed Pad
- Tj: 175
from ODG (Origin Data Global)
RF DIODE PIN 60V 250MW [See More]
- Diode Type: PIN
- Tj: -65 to 150
- CT: 0.0250
from ODG (Origin Data Global)
RF DIODE PIN 50V MINIPAK [See More]
- Diode Type: PIN
- CT: 0.2000
- Package: 0505 (1412 Metric)
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 120V 250MW [See More]
- Diode Type: PIN
- CT: 0.0200
- Package: 2-SMD, Beam Lead
- Tj: -65 to 175
from ODG (Origin Data Global)
IC RF PIN DIODE BEAM LEAD SW [See More]
- Diode Type: PIN
- CT: 0.0450
- Package: 2-SMD, Flat Lead
- Tj: -65 to 150
from ODG (Origin Data Global)
RF DIODE PIN 100V SOT25-5 [See More]
- Diode Type: PIN
- CT: 0.3500
- Package: SC-74; SC-74A, SOT-753
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 50V [See More]
- Diode Type: PIN
- Tj: -65 to 125
- CT: 0.0300
from ODG (Origin Data Global)
RF DIODE PIN 100MW DIE [See More]
- Diode Type: PIN
- CT: 0.0300
- Package: Die
- Tj: -55 to 125
from ODG (Origin Data Global)
RF DIODE PIN 35V CHIP [See More]
- Diode Type: PIN
- CT: 0.2000
- Package: Die
- Tj: -55 to 125
from ODG (Origin Data Global)
RF DIODE PIN 100V 6W [See More]
- Diode Type: PIN
- CT: 1.2
- Package: 2-SMD
- Tj: -55 to 175