Linear Control Batch Controllers

3 Results
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Control: Linear
  • Form Factor: Chassis
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable
Two Stage Batch Controller/Ratemeter -- DP-F30
from OMEGA Engineering, Inc.

The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]

  • Control: Linear
  • Form Factor: Chassis
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel; Network
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory; Level
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount