Analog Voltage Batch Controllers

4 Results
Two Stage Batch Controller/Ratemeter -- DP-F30
from OMEGA Engineering, Inc.

The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Form Factor: Chassis
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Indicator -- Model 1310
from Avery Weigh-Tronix

Dot graphic display presents data on up to eight weighing systems [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output (optional feature); RS-232/422/485, 20 mA
  • Form Factor: Chassis
  • Features: Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel; Network (optional feature)