Totalizer Batch Controllers
from Hoffer Flow Controls, Inc.
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Linear
- Interface: Digital Front Panel; Computer Programmable
from Clark Solutions
COMMON BATCH CONTROLLER FEATURES. Start / Pause / Stop, Change Batch with Front Panel Buttons. Display Batch Total, Rate, Grand Total, Count or Preset. Single- or Multi-Stage Batch Control (Up to 8 Relays). Automatic Overrun Correction. Rate in Units per Second, Minute, Hour or Day. Automatic or... [See More]
- Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: DIN
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The DPF11 miniature batcher is ideal for all batching applications. The display will show Batch Amount, Rate and Batch/Grand Total at the push of a button. The Start and Stop buttons make batching simple. The DPF11 is a 6-digit totalizer and 4.5 digit ratemeter with two relay outputs. One output is... [See More]
- Features: Datalogger (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: DIN
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable (optional feature)
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from AW Company
Nine programmable batch amounts, batch and counter totalizer [See More]
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from Fluidwell bv
The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining... [See More]
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis; Stand-Alone; Field Mount
- Control: Limit; Other; Field Mount - Batch Controller
- Interface: Digital Front Panel; Computer Programmable (optional feature)
from OMEGA Engineering, Inc.
The DPF5100 microprocessor-based, 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-average meter, reset stopwatch, and cumulative... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable (optional feature)
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level; Mix / Blending
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from Fluidwell bv
The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value and flow rate are displayed simultaneously with the... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis; Stand-Alone; Field Mount
- Control: Limit; Other; Field Mount - Batch Controller
- Interface: Digital Front Panel; Computer Programmable (optional feature)
from OMEGA Engineering, Inc.
The DPF400 Series is a complete line of flowrate indicators offering exceptional performance at an economical price. Individual models are available for flowrate and totalization (with or without square root extraction) batch control. The DPF400 is front panel programmable to scale any input range... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel; Computer Programmable (optional feature)
- Form Factor: Chassis
- Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Frequency Inputs (optional feature); Open Collector Inputs
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Controller Type: Level
- Form Factor: Board; Chassis; PCB Mount
from Fluidwell bv
The legal-for-trade N414 batch controller combines accurate batching and user-friendly operation. It is certified by NTEP for wholesale and custody transfer applications in the United States of America. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell... [See More]
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit; Other; Advanced Batch Controller
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Linear
- Interface: Digital Front Panel; Network
from Fluidwell bv
The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch... [See More]
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit; Other; Advanced Batch Controller with Receipt Printer Driver
- Interface: Digital Front Panel