Gravimetric Batch Controllers

9 Results
Rate / Total / Batch Meter -- DPF400
from OMEGA Engineering, Inc.

The DPF400 Series is a complete line of flowrate indicators offering exceptional performance at an economical price. Individual models are available for flowrate and totalization (with or without square root extraction) batch control. The DPF400 is front panel programmable to scale any input range... [See More]

  • Batch: Volumetric; Gravimetric
  • Form Factor: Chassis
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Batch: Volumetric; Gravimetric
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Micro Ingredient Weighing Systems
from Sterling Systems & Controls

Sterling Systems & Controls, Inc. offers customized micro weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These micro weighing systems (a.k.a. micro ingredient systems or micro ingredient batching systems)... [See More]

  • Batch: Gravimetric
  • Form Factor: Stand-Alone
  • Controller Type: Weighing Systems
  • Interface: Computer Programmable
Indicator -- E1005
from Avery Weigh-Tronix

Provides checkweighing, counting, peak weight, and process control [See More]

  • Batch: Gravimetric
  • Control: Limit
  • Controller Type: Checkweighing, Counting
  • Features: Totalizing (Length or Roll Diameter) Indication/ Control
Two Stage Valve Control Batch Controller -- DPF-310
from OMEGA Engineering, Inc.

Featuring 8 digits of bright, 14 mm (0.55"), alphanumeric display, the DPF-310 Series can accept up to 20,000 pulses per second of digital count. The analog input version accepts 4 to 20 mA signal and it uses a highly linear integrator (V to F converter) to generate 0 to 10 kHz digital pulses. The... [See More]

  • Batch: Volumetric; Gravimetric
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Batch: Volumetric; Gravimetric
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level; Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Minor and Major Ingredient Weighing Systems
from Sterling Systems & Controls

Sterling Systems & Controls, Inc. offers customized minor and major weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These minor and major weighing systems (a.k.a. minor ingredient systems or minor ingredient... [See More]

  • Batch: Gravimetric
  • Form Factor: Stand-Alone
  • Controller Type: Weighing Systems
  • Interface: Computer Programmable
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Batch: Volumetric; Gravimetric
  • Control: Limit
  • Controller Type: Level
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Weighing and Material Handling Automation Process Control
from Sterling Systems & Controls

Sterling Systems & Controls, Inc. can match your specific equipment or process with the best process controls and automation system for your application. Our process experience and knowledge combines with our intimate familiarity with the latest control and automation components and software. We... [See More]

  • Batch: Gravimetric
  • Form Factor: Stand-Alone
  • Controller Type: Weighing and Automation
  • Interface: Computer Programmable