Panel / Chassis Mount Batch Controllers

16 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Control: Limit
  • Type: DC Voltage Inputs
MultiFunction Meter for Batch Control -- DPF5100
from OMEGA Engineering, Inc.

The DPF5100 microprocessor-based, 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-average meter, reset stopwatch, and cumulative... [See More]

  • Form Factor: Chassis
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
Batch Controller -- F030
from Fluidwell bv

The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed as well as the batched or remaining quantity. The automatic self-learning overrun correction will ensure an... [See More]

  • Form Factor: Chassis; Stand-Alone; Field Mount
  • Interface: Digital Front Panel
  • Control: Limit; Other; Field Mount - Batch Controller
  • Inputs: 1
Batch Controller -- LLC-BA
from AW Company

Nine programmable batch amounts, batch and counter totalizer [See More]

  • Form Factor: Chassis
  • Features: Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Interface: Switches
Pneumatically-Activated System -- Brake Counter
from Bijur Delimon International

Application. Brake counters are used to initiate greasing cycles in a centralized lubrication system on equipment that lacks a continuous supply of electrical current. The counter relies on air pulses through a compressed air line to mechanically open and close an air valve ahead of the... [See More]

  • Form Factor: Chassis
  • Control: Limit
  • Controller Type: Lubrication
  • Inputs: 1
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Form Factor: Chassis
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Interface: Digital Front Panel; Computer Programmable
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level; Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Control: Limit
  • Type: DC Voltage Inputs
Rate / Total / Batch Meter -- DPF400
from OMEGA Engineering, Inc.

The DPF400 Series is a complete line of flowrate indicators offering exceptional performance at an economical price. Individual models are available for flowrate and totalization (with or without square root extraction) batch control. The DPF400 is front panel programmable to scale any input range... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Frequency Inputs (optional feature); Open Collector Inputs
Batch Controller -- F130
from Fluidwell bv

The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining... [See More]

  • Form Factor: Chassis; Stand-Alone; Field Mount
  • Features: Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Other; Field Mount - Batch Controller
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Form Factor: Board; Chassis; PCB Mount
  • Control: Limit
  • Controller Type: Level
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Two Stage Batch Controller/Ratemeter -- DP-F30
from OMEGA Engineering, Inc.

The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Interface: Digital Front Panel; Network
Batch Controller with NTEP certification -- N414
from Fluidwell bv

The legal-for-trade N414 batch controller combines accurate batching and user-friendly operation. It is certified by NTEP for wholesale and custody transfer applications in the United States of America. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Other; Advanced Batch Controller
  • Interface: Digital Front Panel
Two Stage Valve Control Batch Controller -- DPF-310
from OMEGA Engineering, Inc.

Featuring 8 digits of bright, 14 mm (0.55"), alphanumeric display, the DPF-310 Series can accept up to 20,000 pulses per second of digital count. The analog input version accepts 4 to 20 mA signal and it uses a highly linear integrator (V to F converter) to generate 0 to 10 kHz digital pulses. The... [See More]

  • Form Factor: Chassis
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Interface: Digital Front Panel
Batch Controller with Receipt Printer Driver -- N413
from Fluidwell bv

The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Other; Advanced Batch Controller with Receipt Printer Driver
  • Interface: Digital Front Panel