DC Voltage Input Batch Controllers
from Great Plains Industries, Inc.
CE compliant, NEMA 4X front panel [See More]
- Type: DC Voltage Inputs
- Control: Limit
- Controller Type: 2 Stage Valve Control
- Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]
- Type: DC Voltage Inputs
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]
- Type: DC Voltage Inputs; Frequency Inputs
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Form Factor: Chassis
from Fluidwell bv
The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed as well as the batched or remaining quantity. The automatic self-learning overrun correction will ensure an... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Frequency Inputs
- Form Factor: Chassis; Stand-Alone; Field Mount
- Control: Limit; Other; Field Mount - Batch Controller
- Interface: Digital Front Panel
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Define Instruments
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]
- Type: DC Voltage Inputs
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Fluidwell bv
The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input; Frequency Inputs
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Other; Field Mount - Batch Controller
- Form Factor: Chassis; Stand-Alone; Field Mount
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level; Mix / Blending
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Fluidwell bv
The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value and flow rate are displayed simultaneously with the... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input; Frequency Inputs
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Other; Field Mount - Batch Controller
- Form Factor: Chassis; Stand-Alone; Field Mount