Digital Front Panel Batch Controllers

17 Results
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Type: DC Voltage Inputs
PROVU® Dual-Line 6-Digit Batch Controllers -- PD6210
from Clark Solutions

COMMON BATCH CONTROLLER FEATURES. Start / Pause / Stop, Change Batch with Front Panel Buttons. Display Batch Total, Rate, Grand Total, Count or Preset. Single- or Multi-Stage Batch Control (Up to 8 Relays). Automatic Overrun Correction. Rate in Units per Second, Minute, Hour or Day. Automatic or... [See More]

  • Interface: Digital Front Panel
  • Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: PID
  • Form Factor: DIN
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Form Factor: Chassis
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
GBT Series
from Great Plains Industries, Inc.

CE compliant, NEMA 4X front panel [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: 2 Stage Valve Control
  • Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Batch Controller -- DPF11
from OMEGA Engineering, Inc.

The DPF11 miniature batcher is ideal for all batching applications. The display will show Batch Amount, Rate and Batch/Grand Total at the push of a button. The Start and Stop buttons make batching simple. The DPF11 is a 6-digit totalizer and 4.5 digit ratemeter with two relay outputs. One output is... [See More]

  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Features: Datalogger (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: DIN
Batch Controller -- F030
from Fluidwell bv

The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed as well as the batched or remaining quantity. The automatic self-learning overrun correction will ensure an... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis; Stand-Alone; Field Mount
  • Control: Limit; Other; Field Mount - Batch Controller
  • Inputs: 1
PICO Toµch Controller
from Nordson EFD

The PICO ® To µch ™ controller ’s intuitive touchscreen interface greatly simplifies setup and operation of the PICO P µlse ™ valve, while allowing precise adjustment of valve parameters. Fine-tune dispensing performance by setting ramp open and close parameters and... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Stand-Alone
  • Control: Limit
  • Media: Liquid
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Type: DC Voltage Inputs
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level; Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
MultiFunction Meter for Batch Control -- DPF5100
from OMEGA Engineering, Inc.

The DPF5100 microprocessor-based, 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-average meter, reset stopwatch, and cumulative... [See More]

  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Batch Controller -- F130
from Fluidwell bv

The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining... [See More]

  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Features: Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Other; Field Mount - Batch Controller
  • Form Factor: Chassis; Stand-Alone; Field Mount
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit
  • Controller Type: Level
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Rate / Total / Batch Meter -- DPF400
from OMEGA Engineering, Inc.

The DPF400 Series is a complete line of flowrate indicators offering exceptional performance at an economical price. Individual models are available for flowrate and totalization (with or without square root extraction) batch control. The DPF400 is front panel programmable to scale any input range... [See More]

  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Form Factor: Chassis
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Frequency Inputs (optional feature); Open Collector Inputs
Batch Controller with NTEP certification -- N414
from Fluidwell bv

The legal-for-trade N414 batch controller combines accurate batching and user-friendly operation. It is certified by NTEP for wholesale and custody transfer applications in the United States of America. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Other; Advanced Batch Controller
  • Form Factor: Chassis
Two Stage Batch Controller/Ratemeter -- DP-F30
from OMEGA Engineering, Inc.

The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]

  • Interface: Digital Front Panel; Network
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Form Factor: Chassis
Batch Controller with Receipt Printer Driver -- N413
from Fluidwell bv

The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Other; Advanced Batch Controller with Receipt Printer Driver
  • Form Factor: Chassis