PLC Controller Batch Controllers

4 Results
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Control: Linear
  • Form Factor: Chassis
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable
PROVU® Dual-Line 6-Digit Batch Controllers -- PD6210
from Clark Solutions

COMMON BATCH CONTROLLER FEATURES. Start / Pause / Stop, Change Batch with Front Panel Buttons. Display Batch Total, Rate, Grand Total, Count or Preset. Single- or Multi-Stage Batch Control (Up to 8 Relays). Automatic Overrun Correction. Rate in Units per Second, Minute, Hour or Day. Automatic or... [See More]

  • Control: PID
  • Form Factor: DIN
  • Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Laboratory; Level
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Controller Type: Laboratory; Level; Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount