Pulse / Frequency Batch Controllers
from Fluidwell bv
The legal-for-trade N414 batch controller combines accurate batching and user-friendly operation. It is certified by NTEP for wholesale and custody transfer applications in the United States of America. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell... [See More]
- Control Signal: Switched Output; Pulse / Frequency; Other; Receipt Printer Driver
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Other; Advanced Batch Controller
- Form Factor: Chassis
from OMEGA Engineering, Inc.
The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Form Factor: Chassis
from Hoffer Flow Controls, Inc.
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]
- Control Signal: Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital (optional feature); RS232/485
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Form Factor: Chassis