Current Loop Batch Controllers

7 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
6-digit Panel Meter/Controller -- PRO-CTR100
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Displays units as rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Two Stage Batch Controller/Ratemeter -- DP-F30
from OMEGA Engineering, Inc.

The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Form Factor: Chassis
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Control Signal: Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital (optional feature); RS232/485
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Form Factor: Chassis
Batch Controller -- LLC-BA
from AW Company

Nine programmable batch amounts, batch and counter totalizer [See More]

  • Control Signal: Current Loop Output
  • Features: Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level; Mix / Blending
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Dual Display 2x6-digit Panel Meter/Controller -- PRO-CTR200
from Define Instruments

What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel