Ethernet / Networkable Batch Controllers
from OMEGA Engineering, Inc.
The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization... [See More]
- Interface: Digital Front Panel; Network
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Form Factor: Chassis
from Avery Weigh-Tronix
Provides checkweighing, counting, peak weight, and process control [See More]
- Interface: Digital Front Panel; Network
- Control: Limit
- Controller Type: Checkweighing, Counting
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network; Web
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level; Mix / Blending
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control