Switch / Relay Input Batch Controllers
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Fluidwell bv
The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input; Frequency Inputs
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Other; Field Mount - Batch Controller
- Form Factor: Chassis; Stand-Alone; Field Mount
from Avery Weigh-Tronix
Programmable weight indicator for dry material batching, and transportation [See More]
- Type: Current Loop (Transmitter) Excitation; Switch / Relay Input; Serial / Digital Input; RS-232/422/485, 20 mA
- Form Factor: Chassis
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel; Computer Programmable
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory; Level; Mix / Blending
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Fluidwell bv
The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value and flow rate are displayed simultaneously with the... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input; Frequency Inputs
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Other; Field Mount - Batch Controller
- Form Factor: Chassis; Stand-Alone; Field Mount
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Type: Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; 3.5mm Plug
- Control: Limit
- Controller Type: Level
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Fluidwell bv
The legal-for-trade N414 batch controller combines accurate batching and user-friendly operation. It is certified by NTEP for wholesale and custody transfer applications in the United States of America. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell... [See More]
- Type: Switch / Relay Input; Frequency Inputs
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Other; Advanced Batch Controller
- Form Factor: Chassis
from Fluidwell bv
The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch... [See More]
- Type: Switch / Relay Input; Frequency Inputs
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Other; Advanced Batch Controller with Receipt Printer Driver
- Form Factor: Chassis