Datalogger Batch Controllers

4 Results
GBT Series
from Great Plains Industries, Inc.

CE compliant, NEMA 4X front panel [See More]

  • Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Controller Type: 2 Stage Valve Control
  • Form Factor: Chassis
PROVU® Dual-Line 6-Digit Batch Controllers -- PD6210
from Clark Solutions

COMMON BATCH CONTROLLER FEATURES. Start / Pause / Stop, Change Batch with Front Panel Buttons. Display Batch Total, Rate, Grand Total, Count or Preset. Single- or Multi-Stage Batch Control (Up to 8 Relays). Automatic Overrun Correction. Rate in Units per Second, Minute, Hour or Day. Automatic or... [See More]

  • Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Form Factor: DIN
  • Control: PID
  • Interface: Digital Front Panel
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory; Level; Mix / Blending
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount