Female Straight Thread Swivel Joints

7 Results
SE Series 12 Passage Rotary Union -- SE-11121
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order... [See More]

  • Connection: Female Straight Thread; SAE 4
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
SE Series 16 Passage Rotary Union -- SE-11161
from DSTI - Dynamic Sealing Technologies, Inc.

The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE... [See More]

  • Connection: Female Straight Thread; SAE 4
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
SE Series 2 Passage Rotary Union -- SE-1121
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order... [See More]

  • Connection: Female Straight Thread; SAE 4
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
SE Series 24 Passage Rotary Union -- SE-11241
from DSTI - Dynamic Sealing Technologies, Inc.

The SE Series 24 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 24 Passage... [See More]

  • Connection: Female Straight Thread; SAE 4
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
SE Series 4 Passage Rotary Union -- SE-1141
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 4-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. High... [See More]

  • Connection: Female Straight Thread; SAE 4
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
SE Series 6 Passage Rotary Union -- SE-1161
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 6-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. Carbon... [See More]

  • Connection: Female Straight Thread; SAE 4
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
SE Series 8 Passage Rotary Union -- SE-1181
from DSTI - Dynamic Sealing Technologies, Inc.

SE Series Rotary Unions with SAE-4 Connections. The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. The... [See More]

  • Connection: Female Straight Thread; SAE 4
  • Speed: 0.0 to 300
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220