1¼" Swivel Joints
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1¼"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from OPW Engineered Systems
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel,... [See More]
- Port Size: 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
- Connection: Female NPT
- Media / Application: Chemical
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Port Size: 1¼"
- Speed: 0.0 to 50
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1¼"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Port Size: 1¼"
- Speed: 0.0 to 50
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1¼"
- Connection: Female NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Port Size: 1¼"
- Speed: 0.0 to 50
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 1¼"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Straight
from DSTI - Dynamic Sealing Technologies, Inc.
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]
- Port Size: 1¼"
- Speed: 0.0 to 50
- Pressure: 0.0 to 5000
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 1¼"
- Connection: Female NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Straight
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1¼"
- Connection: Female NPT; Male O-Ring
- Number of Ports: 1
- Port Direction: Elbow