2" Swivel Joints

10 Results
Hose Reel / Victaulic® Swivels -- Style 20VO
from OPW Engineered Systems

Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic. Standard Materials: Aluminum. Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene [See More]

  • Port Size: 2"
  • Connection: Female NPT
  • Media / Application: Chemical
  • Port Direction: Straight
JIC to Pipe Elbow 90° Live Swivel -- LS-2501-32-32
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 2"
  • Connection: Male NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Elbow
Hose Reel / Victaulic® Swivels -- Style 30
from OPW Engineered Systems

An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel,... [See More]

  • Port Size: 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
  • Connection: Female NPT
  • Media / Application: Chemical
  • Port Direction: Elbow
JIC to Pipe Elbow 90° Live Swivel -- LS-2502-32-32
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 2"
  • Connection: Female NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Elbow
JIC to Pipe Live Swivel -- LS-2404-32-32
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 2"
  • Connection: Male NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Straight
JIC to Pipe Live Swivel -- LS-2405-32-32
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 2"
  • Connection: Female NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Straight
O-Ring Face Seal to O-Ring Face Seal Live Swivel -- LS-FF2406-24-24
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 2"
  • Connection: Male O-Ring
  • Number of Ports: 1
  • Port Direction: Straight
O-Ring to Pipe Swivel Elbow 90° Live Swivel -- LS-6901-32-32
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 2"
  • Connection: Female NPT; Male O-Ring
  • Number of Ports: 1
  • Port Direction: Elbow
Pipe to NPSM Swivel Elbow 90° Live Swivel -- LS-1501-32-32
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 2"
  • Connection: Male NPT; Female NPT
  • Number of Ports: 1
  • Port Direction: Elbow
Pipe to NPSM Swivel Elbow 90° Live Swivel -- LS-1502-32-32
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 2"
  • Connection: Female NPT
  • Number of Ports: 1
  • Port Direction: Elbow