1" Swivel Joints
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from OPW Engineered Systems
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel,... [See More]
- Port Size: 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
- Connection: Female NPT
- Media / Application: Chemical
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing ™ rotary... [See More]
- Port Size: 1"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal ™ seals allow all GP Series products to be used to safely pass multiple... [See More]
- Port Size: 1"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1"
- Connection: Female NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a... [See More]
- Port Size: 1"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 1"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Straight
from DSTI - Dynamic Sealing Technologies, Inc.
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data... [See More]
- Port Size: 1"
- Speed: 0.0 to 500
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 1"
- Connection: Female NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Straight
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 1"
- Connection: Male O-Ring
- Number of Ports: 1
- Port Direction: Straight