Male Straight Thread Swivel Joints
from Instech Laboratories, Inc.
For years, Instech's 375/D/22QE swivel has been the industry-standard for awake animal microdialysis. It has quartz-lining on the center channel to minimize dead volume and reactivity with neuroatransmitters. The newer 375/D/22QM swivel incorporates a miniature seal system for ultra-low torque and... [See More]
- Connection: Male Straight Thread
- Media / Application: Water
- Number of Ports: 1
- Port Size: Micro
from WEH Technologies Inc.
Swivel joint for axial aligning of the WEH ® Connector. If a WEH ® filling connector has to be turned at zero pressure into the most convenient filling position, the TD1 swivel joint is the ideal option. It eliminates any twisting of the hose, when the cylinder is not in correct position. [See More]
- Connection: Male Straight Thread
- Number of Ports: 1
- Pressure: 4641 to 9137
- Media / Application: Gas
from Instech Laboratories, Inc.
Instech's plastic infusion swivels are designed for researchers that require components touching the fluid path to be replaced after each experiment. While we have used a plastic body in order to reduce the cost, the critical seal design is the same as is used our stainless steel models. The... [See More]
- Connection: Male Straight Thread
- Media / Application: Water
- Number of Ports: 1
- Port Size: 20-25 ga
from Instech Laboratories, Inc.
All of Instech's single channel stainless steel models are fully autoclavable and may be reused hundreds of times. Each swivel includes a universal swivel-to-tether clamp that connects to all of Instech's button, harness, and head block tethers. [See More]
- Connection: Male Straight Thread
- Media / Application: Water
- Number of Ports: 1
- Port Size: 18-25 ga