1/4" Swivel Joints
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Port Size: 1/4"
- Temperature: 180
- Pressure: 1000
- Number of Ports: 2
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1/4"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4 ” & 3/8 ”, other sizes available upon request. [See More]
- Port Size: 1/4"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from General Pump
Swivel, Medium Resistance, SS. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Port Size: 1/4"
- Temperature: 320
- Pressure: 5650
- Number of Ports: 1
from FIPA Inc.
Vacuum inlet for revolving machine parts. Suitable for fast moving machinery or gripping systems [See More]
- Port Size: 1/8"; 1/4"; 3/8"; 1/2"
- Number of Ports: 2
- Temperature: 14 to 185
- Media / Application: Air / Pneumatic
from Carr Lane Manufacturing Co.
Ideal for supplying fluid to rotating or swiveling fixtures. Rotary Couplings are the best option for feeding fluid to rotating pallet changers, due to the continuous fluid connection. A four-passage Rotary Coupling can be mounted at the rotational center of a horizontal machining center to provide... [See More]
- Port Size: 1/4"
- Temperature: 50 to 140
- Pressure: 150 to 7500
- Number of Ports: 4
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Port Size: 1/4"; 3/8"
- Temperature: 180
- Pressure: 1500
- Number of Ports: 2
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1/4"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique... [See More]
- Port Size: 1/4"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from General Pump
Swivel, Nickel-Plated. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Port Size: 1/4"
- Temperature: 200
- Pressure: 3500
- Number of Ports: 1
from Carr Lane Manufacturing Co.
Ideal for supplying fluid to rotating or swiveling fixtures. Rotary Couplings are the best option for feeding fluid to rotating pallet changers, due to the continuous fluid connection. A two-passage Rotary Coupling can be mounted on top of each tooling block on a horizontal machining center to... [See More]
- Port Size: 1/4"
- Temperature: 50 to 140
- Pressure: 450 to 7500
- Number of Ports: 2
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Port Size: 1/8"; 1/4"; 5/16"
- Temperature: 180
- Pressure: 250
- Number of Ports: 2
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1/4"
- Connection: Female NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing ™ rotary... [See More]
- Port Size: 1/4"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from General Pump
Swivel, Medium Resistance, Brass. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as... [See More]
- Port Size: 1/4"
- Temperature: 320
- Pressure: 4050
- Number of Ports: 1
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Port Size: 1/4"
- Temperature: 180
- Pressure: 250
- Number of Ports: 2
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 1/4"
- Connection: Male NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Straight
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal ™ seals allow all GP Series products to be used to safely pass multiple... [See More]
- Port Size: 1/4"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from General Pump
Swivel, Medium Resistance, SS, 90 Degree. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as... [See More]
- Port Size: 1/4"
- Temperature: 194
- Pressure: 4050
- Number of Ports: 1
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 1/4"
- Connection: Female NPT; Male JIC Thread
- Number of Ports: 1
- Port Direction: Straight
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a... [See More]
- Port Size: 1/4"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 1/4"
- Connection: Female NPT; Male O-Ring
- Number of Ports: 1
- Port Direction: Elbow
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting... [See More]
- Port Size: 1/4"
- Speed: 0.0 to 500
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220