1/8" Swivel Joints

8 Results
GP Series 2 Passage Rotary Union -- GP-120
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing ™ rotary... [See More]

  • Port Size: 1/8"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Rotary Feedthrough for Vacuum
from FIPA Inc.

Vacuum inlet for revolving machine parts. Suitable for fast moving machinery or gripping systems [See More]

  • Port Size: 1/8"; 1/4"; 3/8"; 1/2"
  • Number of Ports: 2
  • Temperature: 14 to 185
  • Media / Application: Air / Pneumatic
Swivel Valve -- M91 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Port Size: 1/8"
  • Temperature: 180
  • Pressure: 250
  • Number of Ports: 2
GP Series 3 Passage Rotary Union -- GP-131
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal ™ seals allow all GP Series products to be used to safely pass multiple... [See More]

  • Port Size: 1/8"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Swivel Valve -- M92 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Port Size: 1/8"; 1/4"; 5/16"
  • Temperature: 180
  • Pressure: 250
  • Number of Ports: 2
GP Series 4 Passage Rotary Union -- GP-141
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a... [See More]

  • Port Size: 1/8"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
GP Series 6 Passage Rotary Union -- GP-161
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting... [See More]

  • Port Size: 1/8"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
LT Series 12 Passage Rotary Union -- LT-21121
from DSTI - Dynamic Sealing Technologies, Inc.

LT Series Rotary Unions. The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex... [See More]

  • Port Size: 1/8"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220