7/8" Swivel Joints

9 Results
JIC to JIC Elbow 90° Live Swivel -- LS-2500-10-10
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 7/8"
  • Connection: Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Elbow
Hose Reel / Victaulic® Swivels -- Style 30
from OPW Engineered Systems

An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel,... [See More]

  • Port Size: 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
  • Connection: Female NPT
  • Media / Application: Chemical
  • Port Direction: Elbow
HVH Series 3 Passage Rotary Union -- HVH-3631
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 7/8"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
JIC to JIC Live Swivel -- LS-2406-10-10
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 7/8"
  • Connection: Male JIC Thread; Female JIC Thread
  • Number of Ports: 1
  • Port Direction: Straight
HVH Series 4 Passage Rotary Union -- HVH-3641
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 7/8"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
JIC to O-Ring Elbow 90° - Dual Plane Live Swivel -- LSS-6801-10-10
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 7/8"
  • Connection: Male JIC Thread; Male O-Ring
  • Number of Ports: 1
  • Port Direction: Elbow
HVH Series 6 Passage Rotary Union -- HVH-3661
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 7/8"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
JIC to O-Ring Elbow 90° Live Swivel -- LS-6801-08-10
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 7/8"
  • Connection: Male JIC Thread; Male O-Ring
  • Number of Ports: 1
  • Port Direction: Elbow
HVH Series 8 Passage Rotary Union -- HVH-3681
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 7/8"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220