2½" Swivel Joints
3 Results
Hose Reel / Victaulic® Swivels -- Style 30
from OPW Engineered Systems
from OPW Engineered Systems
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel,... [See More]
- Port Size: 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
- Connection: Female NPT
- Media / Application: Chemical
- Port Direction: Elbow
JIC to JIC Elbow 90° Live Swivel -- LS-2500-32-32
from Tompkins Industries, Inc.
from Tompkins Industries, Inc.
Shape: 90 degree elbow [See More]
- Port Size: 2½"
- Connection: Male JIC Thread
- Number of Ports: 1
- Port Direction: Elbow
JIC to JIC Live Swivel -- LS-2406-32-32
from Tompkins Industries, Inc.
from Tompkins Industries, Inc.
Shape: Straight [See More]
- Port Size: 2½"
- Connection: Male JIC Thread; Female JIC Thread
- Number of Ports: 1
- Port Direction: Straight