3" Swivel Joints
from OPW Engineered Systems
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel,... [See More]
- Port Size: 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
- Connection: Female NPT
- Media / Application: Chemical
- Port Direction: Elbow
from OPW Engineered Systems
An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Aluminum Construction. Standard Seals: Buna, Fluorocarbon,... [See More]
- Port Size: 3"
- Connection: Female NPT
- Media / Application: Chemical
- Port Direction: Straight
from OPW Engineered Systems
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic. Standard Materials: Aluminum. Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene [See More]
- Port Size: 3"
- Connection: Female NPT
- Media / Application: Chemical
- Port Direction: Elbow