3/4" Swivel Joints

20 Results
JIC to JIC Elbow 90° Live Swivel -- LS-2500-08-08
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 3/4"
  • Connection: Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Elbow
Hose Reel / Victaulic® Swivels -- Style 30
from OPW Engineered Systems

An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Standard Materials: Carbon Steel, 316 Stainless Steel,... [See More]

  • Port Size: 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 4"; 5"; 6"; 12 "
  • Connection: Female NPT
  • Media / Application: Chemical
  • Port Direction: Elbow
GP Series 3 Passage Rotary Union -- GP-530
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal ™ seals allow all GP Series products to be used to safely pass multiple... [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
JIC to JIC Live Swivel -- LS-2406-08-08
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 3/4"
  • Connection: Male JIC Thread; Female JIC Thread
  • Number of Ports: 1
  • Port Direction: Straight
GP Series 4 Passage Rotary Union -- GP-540
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a... [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
JIC to O-Ring Elbow 90° - Dual Plane Live Swivel -- LSS-6801-08-08
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 3/4"
  • Connection: Male JIC Thread; Male O-Ring
  • Number of Ports: 1
  • Port Direction: Elbow
GP Series 6 Passage Rotary Union -- GP-561
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting... [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
JIC to O-Ring Elbow 90° Live Swivel -- LS-6801-06-08
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 3/4"
  • Connection: Male JIC Thread; Male O-Ring
  • Number of Ports: 1
  • Port Direction: Elbow
HVH Series 3 Passage Rotary Union -- HVH-3531
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
JIC to Pipe Elbow 90° - Dual Plane Live Swivel -- LSS-2501-12-12
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 3/4"
  • Connection: Male NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Elbow
HVH Series 4 Passage Rotary Union -- HVH-3541
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
JIC to Pipe Elbow 90° Live Swivel -- LS-2501-12-12
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 3/4"
  • Connection: Male NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Elbow
HVH Series 6 Passage Rotary Union -- HVH-3561
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
JIC to Pipe Elbow 90° Live Swivel -- LS-2502-12-12
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 3/4"
  • Connection: Female NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Elbow
HVH Series 8 Passage Rotary Union -- HVH-3581
from DSTI - Dynamic Sealing Technologies, Inc.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments. [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 50
  • Pressure: 0.0 to 5000
  • Temperature: 0.0 to 220
JIC to Pipe Live Swivel -- LS-2404-12-12
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 3/4"
  • Connection: Male NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Straight
SPS Series Single Passage Rotary Union -- SPS-5510
from DSTI - Dynamic Sealing Technologies, Inc.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data... [See More]

  • Port Size: 3/4"
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
JIC to Pipe Live Swivel -- LS-2405-12-12
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 3/4"
  • Connection: Female NPT; Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Straight
MJIC to MJIC Live Swivel -- LS-2403-08-08
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Size: 3/4"
  • Connection: Male JIC Thread
  • Number of Ports: 1
  • Port Direction: Straight
O-Ring Face Seal to O-Ring 90° Live Swivel -- LS-FF6801-08-08
from Tompkins Industries, Inc.

Shape: 90 degree elbow [See More]

  • Port Size: 3/4"
  • Connection: Male O-Ring
  • Number of Ports: 1
  • Port Direction: Elbow