Straight Swivel Joints

48 Results
Channel Microdialysis Swivel Series
from Instech Laboratories, Inc.

For years, Instech's 375/D/22QE swivel has been the industry-standard for awake animal microdialysis. It has quartz-lining on the center channel to minimize dead volume and reactivity with neuroatransmitters. The newer 375/D/22QM swivel incorporates a miniature seal system for ultra-low torque and... [See More]

  • Port Direction: Straight
  • Media / Application: Water
  • Number of Ports: 1
  • Port Size: Micro
3000 Series Swivel Joints
from OPW Engineered Systems

The industry standard for more than 70 years, OPW Engineered Systems 300 Series swivel joints are available in a variety of materials, sizes and styles to meet virtually any application. Standard Sizes: 3/4 in. to 12 in. Standard Materials: Aluminum, Bronze, Carbon Steel, Ductile Iron, Stainless... [See More]

  • Port Direction: Straight
  • Temperature: -20 to 500
  • Pressure: 125 to 3000
  • Media / Application: Chemical
Rotary Coupling -- Four Passage
from Carr Lane Manufacturing Co.

Ideal for supplying fluid to rotating or swiveling fixtures. Rotary Couplings are the best option for feeding fluid to rotating pallet changers, due to the continuous fluid connection. A four-passage Rotary Coupling can be mounted at the rotational center of a horizontal machining center to provide... [See More]

  • Port Direction: Straight
  • Temperature: 50 to 140
  • Pressure: 150 to 7500
  • Number of Ports: 4
Brass Swivel -- YSW38MFB
from General Pump

High Pressure Swivel, Medium Resistance, Brass. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash... [See More]

  • Port Direction: Straight
  • Temperature: 320
  • Pressure: 4050
  • Number of Ports: 1
GP Series 10 Passage Rotary Union -- GP-201-10
from DSTI - Dynamic Sealing Technologies, Inc.

The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4 ” & 3/8 ”, other sizes available upon request. [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Swivel Valve -- 900 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Port Direction: Straight
  • Temperature: 180
  • Pressure: 1000
  • Number of Ports: 2
Swivel Joint -- TD1
from WEH Technologies Inc.

Swivel joint for axial aligning of the WEH ® Connector. If a WEH ® filling connector has to be turned at zero pressure into the most convenient filling position, the TD1 swivel joint is the ideal option. It eliminates any twisting of the hose, when the cylinder is not in correct position. [See More]

  • Port Direction: Straight
  • Number of Ports: 1
  • Pressure: 4641 to 9137
  • Media / Application: Gas
JIC to JIC Live Swivel -- LS-2406-04-04
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 0.4375
  • Number of Ports: 1
  • Connection: Male JIC Thread; Female JIC Thread
Channel Plastic Swivel Series
from Instech Laboratories, Inc.

Instech's plastic infusion swivels are designed for researchers that require components touching the fluid path to be replaced after each experiment. While we have used a plastic body in order to reduce the cost, the critical seal design is the same as is used our stainless steel models. The... [See More]

  • Port Direction: Straight
  • Media / Application: Water
  • Number of Ports: 1
  • Port Size: 20-25 ga
8000 Series Endura™ -- 8400 Series
from OPW Engineered Systems

The Endura ™ Dual Split Flange (DSF) swivel joint from OPW ® Engineered Systems represents the best in swivel technology. Specifically designed for the transfer of hazardous materials such as acids, solvents, petrochemicals and other toxic fluids, Endura ™ sets the standard in swivel... [See More]

  • Port Direction: Straight
  • Temperature: -50 to 260
  • Pressure: 500
  • Media / Application: Chemical
Rotary Coupling -- Two Passage
from Carr Lane Manufacturing Co.

Ideal for supplying fluid to rotating or swiveling fixtures. Rotary Couplings are the best option for feeding fluid to rotating pallet changers, due to the continuous fluid connection. A two-passage Rotary Coupling can be mounted on top of each tooling block on a horizontal machining center to... [See More]

  • Port Direction: Straight
  • Temperature: 50 to 140
  • Pressure: 450 to 7500
  • Number of Ports: 2
High Pressure Swivel -- D10067
from General Pump

High Pressure Swivel, Stainless Steel. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well... [See More]

  • Port Direction: Straight
  • Temperature: 200
  • Pressure: 5000
  • Number of Ports: 1
GP Series 12 Passage Rotary Union -- GP-201-12
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Swivel Valve -- 901 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Port Direction: Straight
  • Temperature: 180
  • Pressure: 1000
  • Number of Ports: 2
JIC to O-Ring Live Swivel -- LS-6400-12-12
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 1.0625
  • Number of Ports: 1
  • Connection: Male JIC Thread; Male O-Ring
Channel Stainless Swivel Series
from Instech Laboratories, Inc.

All of Instech's single channel stainless steel models are fully autoclavable and may be reused hundreds of times. Each swivel includes a universal swivel-to-tether clamp that connects to all of Instech's button, harness, and head block tethers. [See More]

  • Port Direction: Straight
  • Media / Application: Water
  • Number of Ports: 1
  • Port Size: 18-25 ga
Hose Reel / Victaulic® Swivels -- Style 20VO
from OPW Engineered Systems

Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic. Standard Materials: Aluminum. Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene [See More]

  • Port Direction: Straight
  • Port Size: 2"
  • Media / Application: Chemical
  • Connection: Female NPT
High Pressure Swivel -- D10070
from General Pump

High Pressure Swivel, Stainless Steel, QD. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as... [See More]

  • Port Direction: Straight
  • Temperature: 200
  • Pressure: 5000
  • Number of Ports: 1
GP Series 2 Passage Rotary Union -- GP-120
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing ™ rotary... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Swivel Valve -- 902 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Port Direction: Straight
  • Temperature: 180
  • Pressure: 1000
  • Number of Ports: 2
JIC to Pipe Live Swivel -- LS-2404-06-04
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 1/4"
  • Number of Ports: 1
  • Connection: Male NPT; Male JIC Thread
Channel Stainless Swivel Series
from Instech Laboratories, Inc.

The second fluid channel on these swivels gives you the ability to infuse and withdraw simultaneously, to infuse on one channel while monitoring on the other, or to infuse on two lines independently. Like the stainless single channel swivels, these swivels have been built to last a lifetime. [See More]

  • Port Direction: Straight
  • Media / Application: Water
  • Number of Ports: 1
  • Port Size: 20-22 ga
Hose Reel / Victaulic® Swivels -- Style 3627VO
from OPW Engineered Systems

An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the ability to customize a swivel to fit your specific application. Aluminum Construction. Standard Seals: Buna, Fluorocarbon,... [See More]

  • Port Direction: Straight
  • Port Size: 3"
  • Media / Application: Chemical
  • Connection: Female NPT
High Pressure Swivel -- D10071
from General Pump

High Pressure Swivel, Brass, Steel, QD. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well... [See More]

  • Port Direction: Straight
  • Temperature: 200
  • Pressure: 4000
  • Number of Ports: 1
GP Series 3 Passage Rotary Union -- GP-131
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 3-passage rotary unions are commonly used for applications that require a supply/return line plus an additional line for a separate media. DSTI's exclusive DynaSeal ™ seals allow all GP Series products to be used to safely pass multiple... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Swivel Valve -- 928 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Port Direction: Straight
  • Temperature: 180
  • Pressure: 1500
  • Number of Ports: 2
JIC to Pipe Live Swivel -- LS-2405-06-04
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 1/4"
  • Number of Ports: 1
  • Connection: Female NPT; Male JIC Thread
Channel Swivel Series
from Instech Laboratories, Inc.

Instech's MCS series of power-assisted swivels feature five low-dead-volume channels and yet they are as easy to rotate as a single channel swivel. There are three standard models with various combinations of low volume microdialysis and standard 22ga channels. Use with MC015/10 microdialysis tubing... [See More]

  • Port Direction: Straight
  • Media / Application: Water
  • Number of Ports: 1
  • Port Size: Micro
High Pressure Swivel -- D10099
from General Pump

High Pressure Swivel, Brass. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]

  • Port Direction: Straight
  • Temperature: 200
  • Pressure: 4000
  • Number of Ports: 1
GP Series 4 Passage Rotary Union -- GP-141
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
Swivel Valve -- M Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Port Direction: Straight
  • Temperature: 180
  • Pressure: 125
  • Number of Ports: 2
MJIC to MJIC Live Swivel -- LS-2403-06-06
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 0.5625
  • Number of Ports: 1
  • Connection: Male JIC Thread
Stainless Steel Swivel -- YSW14MFSS
from General Pump

Swivel, Medium Resistance, SS. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]

  • Port Direction: Straight
  • Temperature: 320
  • Pressure: 5650
  • Number of Ports: 1
GP Series 6 Passage Rotary Union -- GP-161
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 6-passage union designs are available with a number of options that allow easy integration into many types of equipment. All GP Series products feature both female tapped and o-ring face seal shaft connections for increased mounting... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
O-Ring Face Seal to O-Ring Face Seal Live Swivel -- LS-FF2403-06-06
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 0.6875
  • Number of Ports: 1
  • Connection: Male O-Ring
Stainless Steel Swivel -- YSW38MFSS
from General Pump

Swivel, Medium Resistance, SS. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]

  • Port Direction: Straight
  • Temperature: 320
  • Pressure: 5100
  • Number of Ports: 1
GP Series 8 Passage Rotary Union -- GP-180
from DSTI - Dynamic Sealing Technologies, Inc.

GP Series (General Purpose) Rotary Unions. The GP Series 8-passage rotating union was designed to transfer (8) independent lines to rotating equipment. When supplied with one of the many available electrical slip ring options, the RotaRing ™ assembly offers equipment designers an off-the-shelf... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 7500
  • Temperature: 0.0 to 220
O-Ring Face Seal to O-Ring Face Seal Live Swivel -- LS-FF2403-16-16
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 1.4375
  • Number of Ports: 1
  • Connection: Male O-Ring
Swivel Coupling -- SW14MFN
from General Pump

Swivel, Nickel-Plated. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]

  • Port Direction: Straight
  • Temperature: 200
  • Pressure: 3500
  • Number of Ports: 1
SCS Series Single Passage Rotary Union -- SCS-605010
from DSTI - Dynamic Sealing Technologies, Inc.

The SCS Series rotary unions feature Tri-Clamp © sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 75
  • Pressure: 0.0 to 200
  • Temperature: 0.0 to 220
O-Ring Face Seal to O-Ring Face Seal Live Swivel -- LS-FF2406-24-24
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 2"
  • Number of Ports: 1
  • Connection: Male O-Ring
Swivel Coupling -- SW38FFN
from General Pump

Stainless steel swivel. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]

  • Port Direction: Straight
  • Temperature: 200
  • Pressure: 3500
  • Number of Ports: 1
SPS Series Single Passage Rotary Union -- SPS-5110
from DSTI - Dynamic Sealing Technologies, Inc.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data... [See More]

  • Port Direction: Straight
  • Speed: 0.0 to 500
  • Pressure: 0.0 to 600
  • Temperature: 0.0 to 220
O-Ring Face Seal to O-Ring Live Swivel -- LS-FF6400-08-08
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 3/4"
  • Number of Ports: 1
  • Connection: Male O-Ring
Swivel Coupling -- SW38MFN
from General Pump

Swivel, Nickel-Plated. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]

  • Port Direction: Straight
  • Temperature: 200
  • Pressure: 3500
  • Number of Ports: 1
Pipe to Pipe Live Swivel -- LS-5000-04-04
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 1/4"
  • Number of Ports: 1
  • Connection: Female NPT
Swivel Coupling -- YSW14MFB
from General Pump

Swivel, Medium Resistance, Brass. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as... [See More]

  • Port Direction: Straight
  • Temperature: 320
  • Pressure: 4050
  • Number of Ports: 1
Pipe to Pipe Live Swivel -- LS-5405-04-04
from Tompkins Industries, Inc.

Shape: Straight [See More]

  • Port Direction: Straight
  • Port Size: 1/4"
  • Number of Ports: 1
  • Connection: Male NPT; Female NPT