Flange Swivel Joints

2 Results
3000 Series Swivel Joints
from OPW Engineered Systems

The industry standard for more than 70 years, OPW Engineered Systems 300 Series swivel joints are available in a variety of materials, sizes and styles to meet virtually any application. Standard Sizes: 3/4 in. to 12 in. Standard Materials: Aluminum, Bronze, Carbon Steel, Ductile Iron, Stainless... [See More]

  • Connection: Flange
  • Temperature: -20 to 500
  • Pressure: 125 to 3000
  • Media / Application: Chemical
8000 Series Endura™ -- 8400 Series
from OPW Engineered Systems

The Endura ™ Dual Split Flange (DSF) swivel joint from OPW ® Engineered Systems represents the best in swivel technology. Specifically designed for the transfer of hazardous materials such as acids, solvents, petrochemicals and other toxic fluids, Endura ™ sets the standard in swivel... [See More]

  • Connection: Flange
  • Temperature: -50 to 260
  • Pressure: 500
  • Media / Application: Chemical